Class 3R Optical Triangulation Position Sensors

8 Results
Laser Triangulation Sensor -- RF600
from RIFTEK EUROPE Sp. z.o.o.

Up to 2.5 m range in a compact sensor. Varied offset distances for custom applications. Available in Blue diode wavelength for measuring hot objects. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]

  • Laser Safety: Class 3R; Class 3B
  • Sampling Frequency: 9.4
  • Measurement Range: 0.3937 to 98.43
  • Linearity: 0.1000 to 0.2000
Laser Triangulation Sensor -- RF603
from RIFTEK EUROPE Sp. z.o.o.

Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]

  • Laser Safety: Class 1/1M; Class 2/2M; Class 3R; Class 3B
  • Sampling Frequency: 9.4
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
Laser Triangulation Sensor -- RF603HS
from RIFTEK EUROPE Sp. z.o.o.

Universal, high-speed laser sensor in compact case. Available in Red and Blue diode wavelengths. Ideal for capturing fast events and road profiling. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations,... [See More]

  • Laser Safety: Class 2/2M; Class 3R; Class 3B
  • Sampling Frequency: 180
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
Optical Triangulation Position Sensor -- LK-H020
from KEYENCE

LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor. The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for... [See More]

  • Laser Safety: Class 3R
  • Sampling Frequency: 1 to 392
  • Measurement Range: 0.6700 to 0.9100
  • Linearity: 0.1000
CD4 Series -- CD4-30-3R
from Optex FA

Laser head use with CD4A-N or P controller and ext. cables CD4CN-S-Robot [See More]

  • Laser Safety: Class 3R
  • Standoff: 0.9843 to 1.38
  • Measurement Range: 0.3937
  • Sampling Frequency: 10
Microtrak™ 3 Displacement Laser Sensor -- LTS-25-02
from MTI Instruments Inc.

High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]

  • Laser Safety: Class 3R
  • Standoff: 0.9843
  • Measurement Range: 0.9843 to 1.06
  • Sampling Frequency: 20
MICROTRAK™ 3 Thickness Gauge -- TGS 25-02
from MTI Instruments Inc.

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]

  • Laser Safety: Class 3R
  • Standoff: 0.9843
  • Measurement Range: 0.1575
  • Resolution: 3.80E-5
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor -- 60/30/52
from MTI Instruments Inc.

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]

  • Laser Safety: Class 2/2M; Class 3R; Class 3B
  • Standoff: 1.18
  • Measurement Range: 1.18 to 2.05
  • Operating Temperature: 32 to 104