LED Optical Triangulation Position Sensors

3 Results
Spectral Interference Laser Displacement Meter -- SI-F01
from KEYENCE

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]

  • Source: LED
  • Sampling Frequency: 5
  • Measurement Range: 0.0020 to 0.0400
  • Operating Temperature: 32 to 185
D2RF Series -- D2RF-TAN
from Optex FA

Fiber amplifier with analog output use with fiber cables red led [See More]

  • Source: LED
  • Receiver: Other Receiver
  • Scan Field: Point (optional feature); Line (optional feature)
Distance sensor with triangulation -- FT 25-RA-170-NSU-M4M
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Source: LED
  • Resolution: 0.6800
  • Measurement Range: 1.18 to 7.87
  • Operating Temperature: -4 to 140