Class I Optical Triangulation Position Sensors

4 Results
Optical Triangulation Position Sensor -- IL-030
from KEYENCE

IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]

  • Laser Safety: Class I; Class 1/1M
  • Sampling Frequency: 0.2000 to 3.03
  • Measurement Range: 0.7900 to 1.77
  • Linearity: 0.1000
Optical Edge Sensor -- PosCon 3D
from Baumer Ltd.

Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]

  • Laser Safety: Class I
  • Sampling Frequency: 0.3000
  • Measurement Range: 5.91 to 9.84
  • Resolution: 0.0300 to 0.0500
Optical Triangulation Position Sensor -- LK-H008
from KEYENCE

LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor. The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for... [See More]

  • Laser Safety: Class I; Class II/IIa; Class 2/2M
  • Sampling Frequency: 1 to 392
  • Measurement Range: 0.3000 to 0.3400
  • Linearity: 0.1000
Spectral Interference Laser Displacement Meter -- SI-F01
from KEYENCE

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]

  • Laser Safety: Class I; Class 1/1M
  • Sampling Frequency: 5
  • Measurement Range: 0.0020 to 0.0400
  • Operating Temperature: 32 to 185