Class 1/1M Optical Triangulation Position Sensors

11 Results
Laser class 1 laser displacement sensor -- optoNCDT ILD1420-10CL1
from Micro-Epsilon Group

The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]

  • Laser Safety: Class 1/1M
  • Standoff: 0.7874 to 1.18
  • Measurement Range: 0.3937
  • Sampling Frequency: 0.2500 to 8
Laser Triangulation Sensor -- RF603
from RIFTEK EUROPE Sp. z.o.o.

Available with Red or Blue laser diodes. Varied diode powers for indoor or outdoor applications. Binocular sensors for laser scanning. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... [See More]

  • Laser Safety: Class 1/1M; Class 2/2M; Class 3R; Class 3B
  • Sampling Frequency: 9.4
  • Measurement Range: 0.0787 to 49.21
  • Linearity: 0.1000
D2SA Series -- DSTA-200
from Optex FA

30mm array laser use with D2SA-MN laser amplifier [See More]

  • Laser Safety: Class 1/1M
  • Sampling Frequency: 1
  • Measurement Range: 78.74
  • Operating Temperature: 14 to 131
ProTrak G High Resolution 2D/3D Profiling Sensor -- 36/27/34
from MTI Instruments Inc.

The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]

  • Laser Safety: Class 1/1M; Class 2/2M
  • Standoff: 1.06
  • Measurement Range: 1.06 to 1.34
  • Operating Temperature: 32 to 113
Optical Triangulation Position Sensor -- IL-030
from KEYENCE

IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]

  • Laser Safety: Class I; Class 1/1M
  • Sampling Frequency: 0.2000 to 3.03
  • Measurement Range: 0.7900 to 1.77
  • Linearity: 0.1000
Distance sensor with triangulation -- FT 10-RLA-60-PNSL-K4
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Laser Safety: Class 1/1M
  • Resolution: 0.0100
  • Measurement Range: 0.3937 to 2.76
  • Operating Temperature: -4 to 122
Spectral Interference Laser Displacement Meter -- SI-F01
from KEYENCE

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]

  • Laser Safety: Class I; Class 1/1M
  • Sampling Frequency: 5
  • Measurement Range: 0.0020 to 0.0400
  • Operating Temperature: 32 to 185
Distance sensor with triangulation -- FT 10-RLA-60-PNSL-KM4
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Laser Safety: Class 1/1M
  • Resolution: 0.0100
  • Measurement Range: 0.3937 to 2.76
  • Operating Temperature: -4 to 122
Distance sensor with triangulation -- FT 25-RLA-80-PNSU-M4M
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Laser Safety: Class 1/1M
  • Resolution: 0.1200
  • Measurement Range: 0.7874 to 3.94
  • Operating Temperature: -4 to 140
Distance sensor with triangulation -- FT 50-RLA-100-L8
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Laser Safety: Class 1/1M
  • Resolution: 0.1700
  • Measurement Range: 2.76 to 6.69
  • Operating Temperature: 14 to 140
Distance sensor with triangulation -- FT 55-RLAM-480-PNSUID-S1L8M
from SensoPart

Distance sensors for all operating ranges. Triangulation for close range. The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a photodiode line), the... [See More]

  • Laser Safety: Class 1/1M
  • Resolution: 0.0500
  • Measurement Range: 4.72 to 23.62
  • Operating Temperature: -4 to 122