Point / 1-Dimentional Optical Triangulation Position Sensors
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Scan Field: Point
- Standoff: 0.9449 to 1.02
- Measurement Range: 0.0787
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Scan Field: Point
- Standoff: 0.3543 to 0.4331
- Measurement Range: 0.0394 to 0.0787
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Scan Field: Point
- Standoff: 0.9449 to 1.02
- Measurement Range: 0.0787
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Scan Field: Point
- Standoff: 5.12 to 12.99
- Measurement Range: 3.94 to 7.87
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D... [See More]
- Scan Field: Point
- Standoff: 0.7874 to 1.18
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 8
from Micro-Epsilon Group
The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an adjustable measuring rate of 49.14 kHz and is used for... [See More]
- Scan Field: Point
- Standoff: 3.74 to 4.13
- Measurement Range: 0.1969 to 0.3937
- Sampling Frequency: 1.5 to 49.14
from Micro-Epsilon Group
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the... [See More]
- Scan Field: Point
- Standoff: 1.81
- Measurement Range: 0.3937
- Sampling Frequency: 0.2500 to 4
from PMC Engineering LLC
The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the height from the... [See More]
- Scan Field: Point
- Sampling Frequency: 0.2500 to 4
- Measurement Range: 24
- Resolution: 0.0203
from MTI Instruments Inc.
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak ™ 3 is undoubtedly an essential measurement tool for process automation,... [See More]
- Scan Field: Point
- Standoff: 0.9843
- Measurement Range: 0.9843 to 1.06
- Sampling Frequency: 20
from Optex FA
Quick disconnect version use cable part number CD3CN-S [See More]
- Scan Field: Point
- Sampling Frequency: 1
- Measurement Range: 2.76
- Operating Temperature: 14 to 104
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Scan Field: Point
- Sampling Frequency: 200 to 3030
- Measurement Range: 39.37 to 138
- Linearity: 0.1600
from Baumer Ltd.
features. pocket-size design. teachable measuring range Sr > 1 mm. resolution up to 2 µm [See More]
- Scan Field: Point
- Operating Temperature: 32 to 122
- Measurement Range: 1.02
- Source: Laser
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Scan Field: Point
- Standoff: 0.9843
- Measurement Range: 0.1575
- Resolution: 3.80E-5
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Scan Field: Point; Line
- Sampling Frequency: 0.0028 to 1.5
- Measurement Range: 0.2300 to 0.2500
- Linearity: 0.5000
from Baumer Ltd.
features. response time < 0,9 ms. teachable measuring range Sr > 2 mm. resolution up to 4 µm [See More]
- Scan Field: Point
- Operating Temperature: 32 to 122
- Measurement Range: 2.76
- Source: Laser
from KEYENCE
IL Series Multi-Function Laser Displacement. The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height... [See More]
- Scan Field: Point
- Sampling Frequency: 0.2000 to 3.03
- Measurement Range: 0.7900 to 1.77
- Linearity: 0.1000
from KEYENCE
Product Overview. Ultra-accurate CCD laser Displacement Sensor. -Linearity of +/-0.1% of F.S. (All models). -Measurement unaffected by color, surface texture or stray light [See More]
- Scan Field: Point
- Sampling Frequency: 0.4880 to 7.8
- Measurement Range: 0.3500 to 0.4300
- Linearity: 0.2500
from KEYENCE
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]
- Scan Field: Point
- Sampling Frequency: 5
- Measurement Range: 0.0020 to 0.0400
- Operating Temperature: 32 to 185