Parallel Optical Triangulation Position Sensors
from KEYENCE
LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]
- Interface: Serial; Parallel
- Sampling Frequency: 0.0028 to 1.5
- Measurement Range: 0.2300 to 0.2500
- Linearity: 0.5000
from KEYENCE
LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]
- Interface: Serial; Parallel
- Sampling Frequency: 0.0 to 0.2630
- Measurement Range: 0.4900 to 0.6900
- Linearity: 0.1000
from KEYENCE
LK-G3000 Precision 1D Laser Triangulation Sensor. The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for... [See More]
- Interface: Serial; Parallel
- Sampling Frequency: 1 to 50
- Measurement Range: 0.3500 to 0.4300
- Linearity: 0.1000
from KEYENCE
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]
- Interface: Serial; Parallel
- Sampling Frequency: 5
- Measurement Range: 0.0020 to 0.0400
- Operating Temperature: 32 to 185