Line / 2-Dimentional Optical Triangulation Position Sensors

9 Results
Auto Focus & Scanning Sensor -- ATF-4SA
from WDI Wise Device Inc.

The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and measures the distance... [See More]

  • Scan Field: Line
  • Sampling Frequency: 2
  • Measurement Range: 0.0984
  • Source: Laser
ProTrak G High Resolution 2D/3D Profiling Sensor -- 36/27/34
from MTI Instruments Inc.

The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy,... [See More]

  • Scan Field: Line
  • Standoff: 1.06
  • Measurement Range: 1.06 to 1.34
  • Operating Temperature: 32 to 113
SHP Series -- SHP-100CN or P
from Optex FA

2d profile sensor with 32mm wide array [See More]

  • Scan Field: Line
  • Operating Temperature: 14 to 104
  • Measurement Range: 1.97
  • Source: Laser
Confocal Laser Sensor -- LT-9010
from KEYENCE

LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]

  • Scan Field: Point; Line
  • Sampling Frequency: 0.0028 to 1.5
  • Measurement Range: 0.2300 to 0.2500
  • Linearity: 0.5000
Optical Edge Sensor -- PosCon 3D
from Baumer Ltd.

Take the easy way with Baumer PosCon 3D for exact and reliable edge measurement. The compact sensor is an efficient alternative to complex laser measuring systems used in different applications where other solutions would fail. PosCon 3D reliably measures edge positions as well as object and gap... [See More]

  • Scan Field: Line
  • Sampling Frequency: 0.3000
  • Measurement Range: 5.91 to 9.84
  • Resolution: 0.0300 to 0.0500
Live Animal Stabilization Sensor -- LASS
from WDI Wise Device Inc.

Autofocus sensor designed specifically for live animal research. Compensates for live animal motions for example breathing heartbeat, pulse and maintains confocal microscopes in focus at all times. Handles both slow and fast 'focus drift'. Is compatible with most microscope models. [See More]

  • Scan Field: Line
  • Sampling Frequency: 4
  • Measurement Range: 0.0394
  • Source: Laser
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor -- 60/30/52
from MTI Instruments Inc.

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5 µm resolution, it also has measuring of up to 800 mm. [See More]

  • Scan Field: Line
  • Standoff: 1.18
  • Measurement Range: 1.18 to 2.05
  • Operating Temperature: 32 to 104
Optical 2D Triangulation Position Sensor -- LJ-G015
from KEYENCE

LJ-G5000 2D Laser Displacement Sensor. The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and... [See More]

  • Scan Field: Line
  • Sampling Frequency: 0.0 to 0.2630
  • Measurement Range: 0.4900 to 0.6900
  • Linearity: 0.1000
Optical 2D Triangulation Position Sensor -- LJ-V7020
from KEYENCE

LJ-V7000 Smart High-Speed 2D/3D Laser Profiler. The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via Ethernet or USB for custom... [See More]

  • Scan Field: Line
  • Sampling Frequency: 0.0 to 64000
  • Measurement Range: 0.6800 to 0.8900
  • Linearity: 0.1000