-
Supplier: Transcat, Inc.
Description: Product Highlights FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Accuracy 1.0% ±0.040%/°F Pressure Connection 1/4 NPT-M Output Signal 4-20mA Electrical 36? Cable, Shielded, PVC Sheathing
- Working Pressure Range: 0 to 15 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 90 mV (12V) 4-SIP Module
- Working Pressure Range: 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.
- Working Pressure Range: 0 to 7,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration Standard gauge ranges from vacuum to 15,000 psi Standard Absolute ranges from 15 psia to 300 psia Accuracy: ±0.5% Full Scale, ±0.25% optional 0-5,
- Working Pressure Range: 2,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: TE Connectivity
Description: Operation/Application Output/Span : .5 - 4.5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 500 psi Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber Product Type Features Pressure
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges from vacuum to 0 psig to 15,000 psig; absolute ranges from 0 psia to 15 psia through 0 psia to 300 psia Voltage output 316 and 17-4PH stainless steel wetted parts CE compliant to suppress RFI, EMI and ESD
- Working Pressure Range: 500 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Gefran
Description: Ranges: from 0...10 bar to 0...1000 bar (from 0...150psi to 0...15000psi) Accuracy: ± 0.15% FSO typical Protection rating: IP65/IP67 Wetted parts 17-4PH Temperature range -40...+120°C
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
- Media: Hazardous
-
Supplier: Time Mark Corporation
Description: The Model 450 Pressure Transducer provides the input signal for the 4042 Controller. A 0-15 psi input causes the 450 to output a proportional 4-20mA signal. The model 450 can be mounted directly into the Model 4042, or remotely mounted in an octal socket.
- Working Pressure Range: 0 to 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Polypropylene, Glass-filled Polypropylene or Kynar® PVDF. PTFE diaphragms are standard with all assemblies using transducer range of 0-25 PSI and greater. For 0-15 PSI and vacuum transducers, FKM elastomer diaphragms are used.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Transcat, Inc.
Description: Product Highlights cUL and ATEX listed Choice of 0.25, 0.50 or 1.0% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark 316L SS wetted materials, 17-4 PH optional 304 SS case Six output signals to choose from Optional absolute pressure
- Working Pressure Range: 15 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1039533-86-015G-C Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: Cable with Connector Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output:
- Operating Temperature: -40 to 125 C
- Pressure Range: 15 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester. Specifications: Pressure Range: 0 up to 8700 PSI (0 up
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: HydraCheck Inc.
Description: (SR). Specifications: Pressure Range: 0 up to 8700 PSI (0 up to 60 bar) Pressure Accuracy: ±0.5% of full scale Ambient Temperature Range: -4° to 185°F (-20° to 85°C) Media Temperature Range: -13° to 221°F (-25° to 105°C) Temperature Accuracy: ±1.5°F (±3°C)
- Working Pressure Range: 0 to 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Pressure Sensors, Transducers Features: Temperature Compensated Applications: Board Mount Output Type: Digital Accuracy: ±0.022PSI (±0.15kPa) Pressure Type: Absolute
- Working Pressure Range: 0.15 to 15.95 psi
- Measurement Type: Absolute
- Features: Other
- Device Category: Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 5000PSIS 0.1V
- Working Pressure Range: 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Sealed
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: SENSOR VACUUM GAUGE 0-15 PSI
-
Supplier: Madison Company
Description: The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small size
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: tecsis LP
Description: XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered,
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: Viatran
Description: Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15%
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: 0 to 200 F
- Pressure Measurement: Absolute, Differential, Gauge
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: stainless steel. Standard pressure ranges are 15 psi to 40,000 psi in both gage and absolute references. All GT270 pressure transducers are shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations are also
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Acme Chip Technology Co., Limited
Description: SEN PRESS 0-15 PSI
- Working Pressure Range: 15 psi
- Operating Temperature: 32 to 176 F
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Honeywell Test & Measurement
Description: time, can be made thin enough to measure low pressures. Available pressure ranges span from 100 psig to 15,000 psig. These models can be used in corrosive fluid environments. The Model A-105 has welded electrical connectors as an integral part of the transducer body and
- Working Pressure Range: 2,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series RoHS Compliant: Yes
-
Description: SENSOR GAUGE 0-15 PSI
- Input (Supply) Voltage: 9.5 to 35 volts
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: PMC Engineering LLC
Description: The ASL Series is an affordable range of miniature pressure transducers designed specifically for use in harsh motor sports environments. The modular design and programmable amplifier have been designed to provide quick deliveries over a wide range of configurations. Pressure
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -5 to 275 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support. TM Series Full scale ranges from 1 to 15,000
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: PMC Engineering LLC
Description: opportunity of transducer compensation to a very high level of total accuracy. TD Series Hysteresis and repeatability 0.02% typ. Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300°F O-ring seal or weldable version
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: DJ Instruments
Description: Span: Within .020 % Of Reading Per °F Excitation Voltage: 10 To 25 V.D.C. Full Scale Output Change At 70°F: See Ordering Info Shock: 500 G's All Axes Pressure Ranges Available: 0 To 50 Psig, 0 To 100 Psig, 0 To 200 Psig, 0 To 300 Psig, 0 To 400 Psig, And
- Measurement Type: Absolute
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
configuration: Single Input with separate outputs for pressure & temperature Pressure ranges: 50 to 7000PSI Pressure type: Gage, Absolute or Sealed Reference Static Error Band: +/- 0.50 or +/-0.25%FS (BFSL (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
Extreme Environment Displacement Transducer Data sheet (245kb) These transducers are for displacement / position measurement. They make (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
measurement, these units provide accurate information over their full linear range starting at 1.0 mm (0.040 inches). The design is robust and reliable and thanks to the LVDT principle where there is no electrical contact across the transducer positioning element the units enjoy a long and trouble (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
ranges from ±0.25 mm to ±12.7 mm, these rugged transducers feature stainless steel housings, low-friction bearings, ball-ended probes, and encapsulated windings with magnetic shielding for reliable, noise-resistant operation. Engineered for precision and durability, D6-A LVDTs are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
external signal conditioning. Displacement Transducers - Pre-Calibrated, Easy to Install and Use RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. The new DCV DC-DC LVDTs offer a 0-10 volt output that (read more)
Browse Datasheets for RDP Electrosense -
parameters but our range concentrates on displacement or position, load and pressure. What is a displacement transducer? A displacement transducer is a device which converts a length, movement or position into an electrical or digital signal. There are many different types but (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
Mechanistic Understanding of Microbial Plugging for Improved Sweep Efficiency
Pressure monitoring utilized Validyne P2 ( 0 - 15 PSI ) pressure transducers .
-
Mechanistic Understanding of Microbial Plugging for Improved Sweep Efficiency
Pressure monitoring utilized Validyne P2 ( 0 - 15 PSI ) pressure transducers .
-
The Development of Low-Cost Integrated Composite Seal for SOFC: Materials and Design Methodologies
The gas pressure was monitored using a Druck PTX 1240 0 - 15 psi pressure transducers with a 4- 20 mA output which was coupled with a 250 ohm resistor to give a 1-5V output.
-
Sorption of water in polyethersulfone/poly(ethylene oxide) blends
The vapor pressure was measured with a pressure transducer ( 0 - 15 psi , Bell and Howell Ltd.).
-
Centrifuge Techniques and Apparatus for Transport Experiments in Porous Media
Small 0.5-cm diameter porous ceramic cups were attached to Honeywell 26PCCFA6D pressure transducers ( 0 to 15 psi range) to measure the soil matric potential.
-
GEOCENTRIFUGE STUDIES OF FLOW AND TRANSPORT IN POROUS MEDIA,
FINAL REPORT FOR GRANT NUMBER DE-FG02-03ER63567 TO THE UNIVERSITY OF IDAHO (RW SMITH),
ENVIRONMEN...
Small diameter (0.5 cm) porous ceramic cups are attached to Honeywell 26PCCFA6D pressure transducers ( 0 to 15 psi range) to measure the soil matric potential.
-
Journal of Aircraft > Experimental Studies of Open Cavity Configurations at Transonic Speeds with Flow Control
Average pressures inside and around the cavities were collected with SenSym part number ASDX015 pressure transducers ( 0 to 15 psi ).
-
In-situ tuff water migration/heater experiment: experimental plan
Two GS series pressure trans ducers ( 0 to 15 psi and 0 to 100 psi) supplied by Gulton Industries will be used.
-
Safeguards instrumentation: a computer-based catalog. Second edition
The device contains two Paroscientific "Digiquartz" 0 - 15 psi (differential) pressure transducers and a pnetmatic Multiplexer.
-
DWYER INSTRUMENTS Pressure Transducer,0 to 15 PSI - Pressure and/or Vacuum Transducers - 3DRJ4|626-07-GH-P1-E4-S1 - Grainger Industrial Supply
• Pressure Transducer , 0 to 15 PSI .
Indicates content that may require registration and/or purchase.