-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 10,000 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0001 microF
- AC Rated Voltage (WVAC): 50,000 volts
- Operating Temperature: -30 to 85 C
- Electrostatic Capacitors: Ceramic
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitor 100nF 1kV PP 5% Radial 22.5mm 105C Product overview: BFC238330104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 100PF, 1KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR, 100PF, 15KV, RADIAL; Capacitance:100pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 100PF, 1KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 100PF, 2KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,000 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 750PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- Capacitance Range: 0.00075 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 500PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- Capacitance Range: 0.0005 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 700PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- Capacitance Range: 0.0007 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 100KV 675PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- Capacitance Range: 0.000675 microF
- DC Rated Voltage Range (WVDC): 100,000 volts
- AC Rated Voltage (WVAC): 100,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 10PF 25V NP0 0201
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1120717-EMK105B7223KV-F Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 10,000 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.022"
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.56UF 10% 100VDC 3925
- Capacitance Range: 0.56 microF
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: New Yorker Electronics Co., Inc.
Description: Surface Mount Film Capacitors 1µF 100V
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Description: CAP FILM 1UF 10% 100VDC 3925
- Capacitance Range: 1 microF
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Description: CAP CER 470PF 100V X7R 0402
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: DigiKey
Description: 100pF ±10% 50V Ceramic Capacitor C0H 0402 (1005 Metric)
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 3kV 100pF ±5% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: Technical Specifications - 400KV and 275KV Mechanically Switched Capacitor Banks and Damping Networks
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 1nF SL 1kV Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Accuris
Description: Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
-
Supplier: Utmel Electronic Limited
Description: CAP CER 100PF 1KV NPO 1206
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 100PF 1KV 5% NPO 1206 100pF 1000V (1kV) ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.028"" (0.70mm) - - Digi-Reel«
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 2kV 100pF C0G ±5% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: National Grid Technical Specifications - Protection for 400 kV and 275 kV Mechanically Switched Capacitors
-
Supplier: Utmel Electronic Limited
Description: CAP CER 100PF 16KV R42
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16,000 volts
- Operating Temperature: -55 to 100 C
-
Description: Required definitions, ratings, and procedures for performing design tests, production tests, and construction requirements for capacitor switches for ac systems from 1 kV to 38 kV are covered.
-
Supplier: Cornell Dubilier
Description: ADD CONTENT
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.047UF 10% 1KVDC RAD
- Capacitance Range: 0.047 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating (read more)
Browse Power Capacitors Datasheets for Knowles Precision Devices -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles Precision Devices -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Solving customer power quality problems due to voltage magnification
commercially-available capacitor-switching transient mitigation switching devices suggested the use of low- resistance pre-insertion inductors applied with circuit switchersto .,nergize the 100 kV capacitor k mk.
-
Design of Capacitor Blocks with Multi-Channel Switches for Linear Transformer Driver Stages
The 100 kV capacitor block #1 and #2 in- corporate two parallel capacitors (40 nF, 100 kV) and multi-gap multi-channel gas switches with triggering plate or triggering cable.
-
ZR Marx Capacitor Life Test And Production Statistics
The new capacitors replace the 1.3uF 100 kV capacitors originally installed in this large pulse power machine, doubling the energy within the same volume, and permitting the use of existing Marx hardware.
-
Lifetime testing of commercially available 3.0 /spl mu/f, 100 kv pulsed-power capacitors
Lifetime testing of 3.0-pF, 100 kV capacitors were conducted to explore their use in such future facilities and for an upgrade to Sandia's DEMON facility for advanced concept studies. statistical analysis in quantifying the lifetime characteristics of these capacitors will …
-
LDRD final report on confinement of cluster fusion plasmas with magnetic fields.
Thus, for Vo = 90 kV, and L = 40 nH, the capacitance needed for 2.2 MA is 24 µF, or eight 3.1 µF / 100 kV capacitors .
-
The effect of the electric field of the grounded electrode on the capacitance of compressed-gas capacitors
of the order of lOexp(-2) has been observed in a 100 kV capacitor .
-
An elegant impulser developed for flat beam injection
Ten 40-nF/ 100 kV capacitors provide the primary energy stage for this impulser.
-
Recent Advances in High Voltage, High Energy Capacitor Technology (.pdf)
Examples of 100 kV capacitors for LTDs.
-
ZR Marx Capacitor Life Test And Production Statistics
The new capacitors replace the 1.3uF 100 kV capacitors originally installed in this large pulse power machine, doubling the energy within the same volume, and permitting the use of existing Marx hardware.
-
Pulse power for 0. 3 to 0. 5. mu. s durations
only modest voltage (~ 100 kV ) capacitors and switches are needed, and the .
Indicates content that may require registration and/or purchase.