-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 25V 91mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 25V E CASE
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 100V, RADIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; AL ELECTROLYTIC; CAP 100UF ;TOL +-20%; RADIAL;25V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 100UF 25V D CASE
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220uF 25V ±20% Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 25V ; RADIAL; NHG
-
Supplier: ODG (Origin Data Global)
Description: 100uF 25V 91mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - SMD 10UF 25V
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 25V, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 25V, Aluminum Polymer Capacitors. This listing
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 105 C
-
Description: CAP ALUM 10UF 20% 25V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 100UF 25V AXIAL
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 75 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 75 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitor 56Uf, 100V, 20%, Radial
- Capacitance Range: 56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: 25µF 100V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 120Hz 1000 Hrs @ 105°C
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 75 (+/- %)
- Operating Temperature: -40 to 105 C
- ESR: 8,000 milliohms
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - SMD 2200UF 25V
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 100UF 50V SNBI
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rubycon Win Source Part Number: 1330520-450MXG100MEFCSN25X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM 390UF 20% 100V RADIAL
- Capacitance Range: 390 microF
- Features: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 10uF 35Volts 20%
-
Supplier: Richardson RFPD
Description: MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 125 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Cap Screw Terminal Aluminum Electrolytic Capacitor
- Features: Aluminum Oxide, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 330uF 100V 20% tol. ELECTROLYTIC
-
Aluminum Electrolytic Capacitors - ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal -- CGS183U100V4CSupplier: Cornell Dubilier
Description: series of aluminum electrolytic capacitors for ruggedized applications and space savings.
- Capacitance Range: 18,000 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Cornell Dubilier
Description: series of aluminum electrolytic capacitors for ruggedized applications and space savings.
- Capacitance Range: 18,000 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP ALUM 4300UF 25V AXIAL / 4300 µF 25 V Aluminum Electrolytic Capacitors Axial, Can 40mOhm @ 100Hz 5000 Hrs @ 125°C Product overview: B41690A5438Q7 from EPCOS (TDK) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and
- TJ: -55 to 125 C
- Features: Other
- Device Type: Transceiver
-
Supplier: AVX Corporation
Description: Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended
- Capacitance Range: 68 to 1,500 microF
- Applications: Aerospace, Automotive
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 33.00000000000001 microF
- Features: Aluminum Oxide
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: Al Electrolytic Capacitors 100uF 25V
- Features: Aluminum Oxide, Other
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: LP3A series is a small size large capacitance product that matches following SPEC. 1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products for Industry power supply. 2. The operating temperature of LP3A can be from
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 to 550 volts
- Operating Temperature: -25 to 85 C
- Leakage Current: 5.000000000000001 microamps
-
Supplier: Radwell International
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 100V, -10%, AXIAL. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 25.000000000000004 microF
- Features: Aluminum Oxide
- Lead Style: Axial Leads
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Cornell Dubilier’s 381LL and 383LL Series aluminum electrolytic capacitors deliver long-life performance with ratings of 8,000 hours at 105°C. These snap-in capacitors come in 2-, 4-, and 5-pin configurations, offering flexibility in high-ripple current applications. With capacitance (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
paramount. Capacitance values range from 740µF to 100,000µF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 °C. The snap-in series is available in two pin configurations in the smaller diameters with 4 and 5 pin options in the (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
to V-chip electrolytics, tantalums and board-mounted axials, yet offer much higher bulk-storage energy density. A single THA/THAS capacitor can replace an array of SMT, axial or radial aluminum electrolytic or solid tantalum capacitance arrays. That substitution can allow engineers to (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
electrolytic capacitors for power filtering applications. The assemblies can be made with up to ten chips of the same size with various lead configurations to safeguard against thermal and mechanical stresses. Finally, SV Series capacitor assemblies are 100 percent tested for dielectric (read more)
Browse Capacitors Datasheets for Knowles -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating (read more)
Browse Power Capacitors Datasheets for Knowles -
catalog capacitor includes an external resistor that discharges the capacitor to less than 50V in one minute, and the oil filled process assures better reliability than dry capacitors. - Casing: aluminum - Paint: (U. L. recognized) optional - Meets EIA Standard EIA-456-A (read more)
Browse Datasheets for Cornell Dubilier -
100V to 1000V DC • Radial lead pitch options from 7.5mm to 31mm • Packaging options including tray, ammo pack, cut leads, formed leads, or bulk (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
A Simple Current-Balancing Converter for LED Lighting
… 200kHz; (iv) input capacitor is constructed by two 220,uF/35V electrolytic capacitors connected in parallel with one 0.1,uF/50Vceramic capacitor; (v) output capacitor for each LED string is built by one 100 , uF / 25V electrolytic capacitor ; and (vi) high-side …
-
Bill Of Materials - HP EliteOne 705 G1
Capacitor Electrolytic , 25V, 100uF Logo 4M, 100, 25v .
-
PDF - Sonos Playbar
JACKCON CAPACITOR ELECTRONICS CO LTDLPS Series Electrolytic , 25V, 100uF , 105C, 20% JACKCON, 100uF 25v , -40+105 C, 02, 13D, LPS1 .
-
PDF - HP EliteOne 705 G1
Capacitor Electrolytic , 25V, 100uF Logo 4M, 100, 25v .
-
Bill Of Materials - Sonos Playbar
JACKCON CAPACITOR ELECTRONICS CO LTD Electrolytic , 25V, 100uF , 105C, 20% JACKCON, 100uF 25v , -40+105 C, 02, 13D, LPS .
-
Bill Of Materials - Lenovo Horizon 2e All-In-One
Capacitor Electrolytic , 25V, 100uF Logo 4U, 100, 25v .
-
PDF - Lenovo Horizon 2e All-In-One
Capacitor Electrolytic , 25V, 100uF Logo 4U, 100, 25v .
-
Panasonic - EEEFP1V221AP - Passive Components - Capacitors - Allied Electronics
Capacitor ;Ceramic;Cap;.010uF;Tol 10%;SMT;Vol-Rtg 25V ;X7R Capacitor;Aluminum Electrolytic ;Ecap SMT 100uF 25V E Case .
-
Microchip Technology Inc. - 24LC64-I/P - Memory Chips - EEPROM Memory Chips - Allied Electronics
Capacitor ;Tantalum;10 uF ;Tap Series;Radial;Case E;10%; 25V ;33VDC;2.5 Ohms ESR Capacitor;Al Electrolytic ; 100 uF;20%;50VDC;Radial;ESR 1.59 Ohms;8x11mm .
-
Molex Incorporated - 22-27-2041 - Rectangular/PCB Connectors - Connectors - Allied Electronics
Capacitor ;Al Electrolytic ;Cap 100 uF ;Tol 20%;Vol-Rtg 35 VDC;SMT;1010;High Temp Capacitor;Tantalum;Cap 10uF;Tol 20%;SMT;Vol-Rtg 25V ;C Case Size .
Indicates content that may require registration and/or purchase.