Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU AVR 128K Flash 16MHz 105 degree C Green
-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU 32BIT 128K FLASH
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8BIT 128K FLASH
- Internal RAM Size: 12 KB
- Supply Current: 24 milliamps
- Operating Temperature: -40 to 85 C
- Bits: 8 Bit
-
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16BIT 128K FLASH
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 23 milliamps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB,
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
- Operating Temperature: 0 C
- Bits: 8 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT,
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: 32-bit Microcontrollers - MCU ColdFireV1,128KFlash
- Clock Speed: 50 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 3 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Infineon Technologies AG
Description: The XC2300E series is the high-performance extension of the XC2300 microcontroller family focussing on Safety applications. The integrated instruction cache (iCache) offers a strong performance boost of up to 30%. In addition the frequancy increase of up to 128MHz brings further performance
- Internal RAM Size: 90 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 118
-
Supplier: Infineon Technologies AG
Description: The XC2200I microcontroller series offers a strong performance boost by integrating the INSTRUCTION CACHE (iCache) between the embedded Flash and the CPU. Summary of Features Package: PG-LQFP-144 CAN Nodes: 6 Program Memory: 1,088.0 KByte FlexRay™: 2 Type of Serial I/O Interfaces: 10 x SPI,
- Internal RAM Size: 90 KB
- Serial Port Channels: 10
- Number of A/D Converters: 2
- Pin Count: 118
-
Supplier: Newark, An Avnet Company
Description: 32 BIT MICROCONTROLLER MCU COLDFIRE/68K 25MHZ PGA-128; Product Range:-; MPU Core Size:32bit; Program Memory Size:-; No. of Pins:128Pins; MPU Case Style:PGA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; CPU Speed:25MHz; MSL:- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: XCore XU Microcontroller IC 32-Bit 8-Core 1000MIPS ROMless 128-TQFP (14x14)
- Internal RAM Size: 128 KB
- Number of I/O Ports: 33
- Operating Temperature: 0 to 70 C
- Bits: 32 Bit
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:2MB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes
-
Supplier: DigiKey
Description: XCore XL Microcontroller IC 32-Bit 8-Core 1000MIPS ROMless 128-TQFP (14x14)
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 0.95 to 3.6 volts
- Pin Count: 128
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC MCU 32BIT ROMLESS 128TQFP
- Bits: 32 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 128KB FLASH 64QFN
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of I/O Ports: 53
-
Supplier: Silicon Labs
Description: 32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 9x9, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
- Clock Speed: 80 MHz
- Number of Interrupts: 16
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
- Clock Speed: 25 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 87
-
Description: IC MCU 32BIT ROMLESS 128TQFP
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: Debug, Trave, Measure and Calibrate SAK-TC299TF-128F300N BC belongs to the TC2x Emulation Devices . It has the same feature set as the TC29x standard family with additional debug and tracing capabilities. SAK-TC299TF-128F300N BC offers support for calibration, rapid prototyping, instrumentation and
- Internal RAM Size: 728 KB
- Number of A/D Converters: 21
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU 32BIT 2MB FLASH 128TQFP
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: 0 to 70 C
- Bits: 32 Bit
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, 8-BIT NMOS MICROCONTROLLER WITH 2K X 8 EPROM AND 128K X 8 RAM
-
Supplier: Win Source Electronics
Description: Manufacturer: Atmel Win Source Part Number: 862333-ATMEGA128-16MN Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN
- Clock Speed: 16 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 844824-ATXMEGA128D4-MHR Series: AVR® XMEGA® D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package:
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 2 KB
- Supply Voltage (Vcc): 1.6 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 847679-ATXMEGA128D3-AUR Series: AVR® XMEGA® D3 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 50 Family Name: ATXMEGA128 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the
- Number of I/O Ports: 50
- Bits: 16 Bit, 8 Bit
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATMEGA128A-AU; ATmega128A-AUR; Is this a common-used part?: Yes
- Clock Speed: 16 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: PIC24 16-bit Microcontroller, 128 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a
-
Supplier: Silicon Labs
Description: capture/compare 2 x 16-bit, 2-ch. counters with capture/compare/PWM 16-bit, 6-channel motor control counter Up to 6 high drive (5–300mA) I/O Up to 65 flexible I/O 128/192/256-bit hardware AES encryption 16/32-bit CRC JTAG, serial-wire, and ETM debugger support
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: ACCES I/O Products, Inc.
Description: analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight-channel programmable gain, 12-bit resolution A/D converter Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs Eight digital I/O lines,
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: operation in host mode Full speed USB operation in Device mode Supports 32 endpoints On-chip USB transceiver CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 12-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Low Power nanoWatt Run,
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 23
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: 44-pin, USB, 128KB Flash, 4KB RAM, 12 MIPS, 12-bit ADC, nanoWatt XLP
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways.
(read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
advanced features for seamless display management. Compact Design: Features a 128-pin LQFP tray package for easy integration. Proven Performance: Part of the SSD1963 family, introduced in 2008, ensuring compatibility with various applications (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
Conduct Research Top
-
Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
a bidirectional, 2-wire bus and data as tested, as well as the required pull-up resistors on transmission protocol. The bus is controlled by the the clock line (SCL) and data line (SDA). Not illustrated microcontroller (master), which generates the Serial in this application note are the write-protect feature
-
Using a Timer and I/O Pins to Interface 8051 MCUs with I2C Serial EEPROMs
transmission protocol. The bus is controlled by the as tested, as well as the required pull-up resistors on microcontroller (master), which generates the Serial the clock line (SCL) and data line (SDA). Not illustrated Clock (SCL), controls the bus access and generates in this application note
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
applications. The bus is * Built-in write protection controlled by the microcontroller (master), which This application note is part of a series that provide accesses the 25XXX serial EEPROM (slave) via a source code to help the user implement the protocol simple Serial Peripheral Interface (SPI
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
to data stream applications. The bus is * Built-in write protection controlled by the microcontroller (master), which This application note is part of a series that provide accesses the 25XXX serial EEPROM (slave) via a source code to help users implement the protocol with simple Serial Peripheral
More Information Top
-
Power-efficient wireless sensor for physiological signal acquisition
A high-performance, low-power AVR 8- bit Microcontroller 128 kbytes of in-system, self-programmable flash program memory, ATMEL is selected.
-
Page 32. Semiconductor parts with 883 in root number
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80c51 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80c51 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80c51 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80c51 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80c51 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80C51T datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 12 MHz .
-
80c51 datasheet : Datasheets for Electronic Components and Semiconductors
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 30 MHz .
-
TSC80C51TXXX-40ID datasheet - CMOS single-chip 8 bit microcontroller, 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 40 MHz : Datashe...
CMOS single-chip 8 bit microcontroller , 128 bytes of RAM, 32 I/O lines, 16 bit timers, (XXX=secret tag version), 40 MHz .
Indicates content that may require registration and/or purchase.