-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Executive space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD,
-
Supplier: Vulcan Electric Co.
Description: temperature and exhaust gas temperature monitoring. We have the capability to design and manufacture numerous calibration types, configurations, and material combinations. Each sensor is manufactured and tested to precise specifications to make certain they perform to the exact
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: ifm efector inc.
Description: Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of
- Sensed Temperature: -22 to 356 F
- Diameter or Width Range: 0.1574804 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
-
-
Supplier: Microchip Technology, Inc.
Description: The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: TC77 is accomplished via an SPI/ Microwire compatible interface. The device features a 12-bit plus sign temperature resolution of 0.0625°C per LSB. The TC77 offers a temperature accuracy of +/-1.0°C (max) over the temperature range of +25°C to +65°C. The SHUTDOWN bits in
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS74 is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device
- Features: Other
-
Supplier: Micro-Epsilon Group
Description: Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are
- Operating Distance: 0.1968505 to 1.968505 inch
- Operating Temperature: -4 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications, also where the space available for the sensor is limited and extended
- Operating Distance: 0.1574804 to 0.3149608 inch
- Operating Temperature: -13 to 176 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Eaton Corporation
Description: SHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 130 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER USED IN APPLICATIONS WHERE MOUNTING SPACE IS LIMITED SENSOR LENGTH 34.5 MM L E57 MODEL
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, BACNET CONTROLLER, FULLY PROGRAMMABLE, SMART-SPACE SERIES, MULIT-SENSOR CAPABILITY, TEN-POINT ON SCREEN DIRECT CONTROL, LCD, 12 VDC, .5 AMPS, 12-BIT A/D CONVERTER, 8 INPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: sensor The humidity and temperature sensors are co-located in the same package. This allows the RH measurement to be temperature compensated and provides a second, standalone temperature sensor output. This allows the user to purchase one sensor
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: total cost solution due to the sensor's industry-leading Total Error Band and its being a combined humidity/temperature sensor. True, temperature-compensated digital SPI output Typically allows the customer to remove the components associated with signal conditioning from
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: sensor The humidity and temperature sensors are co-located in the same package. This allows the RH measurement to be temperature compensated and provides a second, standalone temperature sensor output. This allows the user to purchase one sensor
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: total cost solution due to the sensor's industry-leading Total Error Band and its being a combined humidity/temperature sensor. True, temperature-compensated digital SPI output Typically allows the customer to remove the components associated with signal conditioning from
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Pyromation
Description: Remote-mount RTD assemblies with the wireless cellular transmitters are designed for applications where space is limited, or where high ambient temperatures or excessive heat conduction exists. These assemblies are provided with a variety of design options listed below. The
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm,
-
Proximity Sensors - Sensor; M12 x 1; 10 to 30 VDC; 200 mA (Max.) (Operating); Inductive; -- 70034948Supplier: Allied Electronics, Inc.
Description: Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm,
-
Supplier: Littelfuse, Inc.
Description: The 1812L series device provides surface mount overcurrent protection for applications where resettable protection is desired. RoHS compliant, lead-free and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high
- Fuse Type: Miniature
- Features: Resettable
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided
- Sensor Type: Magnetic Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm,
-
Supplier: Littelfuse, Inc.
Description: Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of switching up to 28Vdc
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent
- Sensor Type: Magnetic Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ifm efector inc.
Description: Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Industry standard M12 connection for simple wiring Learn more View other products in this family of sensors From May 1st 2025, products
- Measurement Range: 0.393701 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Premier Lighting & Production Company
Description: Configured in 12, 24 and 48 module designs. Available in either standard or AF (Advanced Features) versions. Rack spaces are mechanically designed to accept only the module type (15 amp, 20 amp, 50 amp or 100 amp) specified for that space. AF Advanced Features option is a
-
Supplier: Northrop Grumman Corporation
Description: is central to the nation's ground- and space-based astrophysics program. The Team The National Aeronautics and Space Administration (NASA) leads an international partnership that includes the European Space Agency and the Canadian Space Agency. NASA's Goddard Space
-
Supplier: Haida International Equipment Co., Ltd.
Description: Programmable constant temperature humidity chamber is a reliability and efficiency environment test chamber which satisfies the test requirements.the PLC controller can accurately controller the constant temperature and humidity level by the simple operation. Programmable Constant
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: CO2Meter.com
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
High Sensitivity in Compact Form Available in Φ4mm, Φ8mm, and Φ12mm sizes, these piezo sensors combine ultra-high sensitivity with a compact design, enabling precise (read more)
Browse Piezoelectric Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
New IO-Link Distance Sensor STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to (read more)
Browse Ultrasonic Linear Position Sensors and Switches Datasheets for STEGO -
and Stable Force Feedback 24-bit ADC and high-performance processorfor high-SNR digital output Up to 2700 Hz data output ratefor dynamic force measurement Low zero drift, temperature drift, and cross-axis effect (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-axis force sensor development, signal processing, structural engineering, and manufacturing capabilities to support robotics and precision automation projects. Sensor configurations can be matched to application requirements including installation space, protection level, communication (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-resolution greenhouse gas monitoring from space, to manufacture optical sensors for their C12, C13, C14 and C15 satellites set to launch into orbit in 2024. The new satellites will join GHGSat’s expanding constellation which detects and (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
HiRel temperature sensors Sensors that are used in space have to fulfill a number of special characteristics that qualify them for space missions. Innovative Sensor Technology IST AG offers ESCC (European Space Components Coordination) qualified thin-film Pt (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
IST nickel temperature sensors provide solutions for precise temperature measurement applications and are a direct replacement for nickel-balco sensors. IST nickel temperature sensors operate within a temperature (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200°C to +1000°C. Standard IEC 60751 sensors are offered in class B (0.12 (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
New Optris Infrared Temperature Sensors from AutomationDirect AutomationDirect has added new infrared pyrometers from Optris. These pyrometers use non-contact sensing to determine the surface temperature of (read more)
Browse Temperature Probes Datasheets for Automationdirect.com
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
driving force, causing an undesirable temperature rise. 2. The bend resistance of the cables is not constant. The result is stick-slip plus randomly distributed effects that make high precision positioning more complicated. 3. Moving cables generate particles and tend to outgas which is undesirable