-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: DigiKey
Description: AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
- Other Output Power: 1.34022038490282 HP
- Continuous Torque: 28.14375 In-lbs
- Shaft Speed: 3,000 rpm
- Operating Temperature: 32 to 131 F
-
-
Supplier: Infineon Technologies AG
Description: 3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™ 5 power MOSFETs in top-side cooling TOLT package. The top-side cooled MOSFET solution for 3-phase
- Category: Development Board
- Features: Other
-
Supplier: Classic Automation LLC
Description: ACS 140 - AC Motor Drive
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Allied Electronics, Inc.
Description: Thyristor Module, 1.65 V Threshold Voltage, 3600⁄3000 V Isolation Voltage Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability UL Recognized DC motor control, professional light dimming.
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Beckhoff Automation LLC
Description: The MD3xxx series of variable frequency drives enable the operation of asynchronous motors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B17 hybrid connector, which includes brake
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042022-3G3MX2-A2037-V1 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MX2 Type: Module Package: Bulk Standard Package: 1 Current - Output: 17.5A Weight: 4.3 lbs (2 kg) Voltage - Load: 240V Motor Type: AC
- Continuous Output Current: 17.5 amps
- Supply Voltage (AC): 200 to 240 volts
- Supply Voltage (DC): 200 to 240 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Beckhoff Automation LLC
Description: The MD3xxx series of variable frequency drives enable the operation of asynchronous motors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B17 hybrid connector, which includes brake
-
Supplier: Allied Electronics, Inc.
Description: Compliance with ISO13849-1 Fieldbus Communciations - Modbus, DeviceNet, Profibus, Component, Ethercat, ML-II and CanOpen 200V 1-Phase 1⁄8 to 3.0 HP, 200V 3-Phase 1⁄8 to 20 HP, 400V 3-Phase 1⁄2 to 20 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, G400 BRUSHLESS SERIES, 7400 RPM, 0.5 NM, 0.13 KGCM2, 0.325 KW, 1.2 A, 325 V. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Classic Automation LLC
Description: 2 HP, 3 PH, AC 400/460V
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1001-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1001-1AA04 ideal for systems with many small motors up to 0.12 kW. With a wide
- Continuous Current: 0.5 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Westinghouse Electric Corporation
Description: A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion.
- Other Output Power: 0.33 to 2,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1002-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1002-1AA04 ideal for systems with many small motors up to 0.75 kW. With a wide
- Continuous Current: 2 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM12011AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12011AA04 ideal for systems with many small motors up to 0.12 kW. With a wide
- Continuous Current: 0.5 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors.
- Torque Constant: 14.16 to 386.568 in-oz/amp
- Other Output Power: 0.241239669282508 to 7.63925619394607 HP
- Continuous Current: 1.19 to 16.58 amps
- Continuous Torque: 3.53982300884956 to 185.840707964602 In-lbs
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal, and
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: Classic Automation LLC
Description: SIMOTICS S SYNCHRONOUS SERVOMOTOR, 1FK7 COMPACT, 0.85 NM, 100K, 6000 RPM,0,38KW, NATURAL COOLING, IM B5 (IM V1, IM V3) POWER/SIGNAL CONNECTORS CONNECTOR CAN BE ROTATED BY 270 DEGR.
-
Supplier: Galco Industrial Electronics
Description: Variable Speed Drive ATV12, 0.75kW,
-
Supplier: Radwell International
Description: MAGNETIC MOTOR STARTER, SERIES 3RM1, COMPACT, REVERSING, 0-0.12 KW, 0.1-0.5 A, 500 V, 24 VDC, 1NC/1NO, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Control Voltage (Separate Control): 24 volts
- Features: DC Motor Starter
-
Supplier: Radwell International
Description: SPEED CONTROLLER, DC MOTOR, 240 VAC INPUT, 230 VAC OUTPUT, 6/12 AMPS, 1 HORSEPOWER (0.75 KW) 6 AMPS, 2 HORSEPOWER (1.5 KW) 12 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 6 to 12 amps
- Supply Voltage (AC): 230 to 240 volts
-
Supplier: ValueTronics International, Inc.
Description: racks CW lasers General industrial DC power Capacitor forming Focusing coils for accelerators Cryogenic magnet applications Electroplating Battery charging ARC lamp power supplies DC motor drive supplies The EMI TCR20S50-1 is a 1 kW, 20 V, 50 A, single-phase
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Eaton Corporation
Description: 50/60 HZ 3 PHASE, 1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 2 HP AT 220/230 V 50/60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 5 HP AT 380/415 VAC 50/60 HZ 3 PHASE, 7 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
- Continuous Current: 12 amps
- Motor Voltage: 24 volts
- Single Phase Power: 0.5 to 7.37121211696551 HP
- Three Phase Power: 0.5 to 7.37121211696551 HP
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 33 KW AT 220/240 V 50/60 HZ 3 PHASE, 63 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 75 KW AT 460/500/550/575 V 50/60 HZ 3
- Continuous Current: 125 amps
- Motor Voltage: 24 volts
- Single Phase Power: 44.2272727017931 to 100.516528867712 HP
- Three Phase Power: 44.2272727017931 to 100.516528867712 HP
-
Supplier: Radwell International
Description: CONTACTOR, 3 POLE, 1 NORMALLY OPEN, FULL DC VOLTAGE, NON-REVERSING, 4 KW / 5 HP, 10 AMP, 12 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 10 amps
- Number of Poles: 3
- Control Voltage (Separate Control): 12 volts
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex4 AC Drive, 120VAC, 1PH, 1.5 Amps, 0.2 kW, 0.25 HP,Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, RS485
- Supply Voltage (AC): 120 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 755T Drives, Air Cooled, Common Bus Inverter with DC Precharge (PowerFlex 755TM), Type 12/IP54, Floor Mount, LD - 1250kW (1344A), ND - 1100kW (1150A), HD - 1000kW (1030A), 690 VAC, 3 PH, Frame 10, Standard EMI Protection & Reflected Wave (dV/dT) Filtering, Door Mounted HIM
-
Supplier: Classic Automation LLC
Description: 1305 Drives - Input: 380-460V, Output: 2.3A, IP30, NEMA Type 1, Motor Rating: 0.75kW /1HP, with HA1 display
- Product: Variable Speed Drive
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 294 ArmorStart LT, EtherNet/IP Communications, IP66 UL Type 4/12 Enclosure for 290/291/294,1.5A (0.4kw) 0.5 hp, 24V DC Separate Control Power, Conduit entry for power and motor, HOA Selector w/ Jog Keypad
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: SD-Q DC interface contactors designed to be directly driven by the transistor output DC24V are DC operated contactors of compact size and high ability. By combining the efficient electromagnet with permanent magnet, SD-Q contactors are able to be directly driven by the transistor
- Maximum Switching Current: 1 to 10 amps
- Maximum AC Switching Voltage: 240 to 440 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: 14 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
-power solution, and N+1 operation. The output separation diode also makes the units suitable for battery charging applications. Key Specifications Delivers 5kW, 10kW, 15kW or higher; Input voltage: 600Vdc nominal; Wide input operating range: 400V (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
380Vac or 480Vac 3-phase sources are also available on request. The HTH 1K-F6W is typically used to power industrial applications such as DC motor control, battery charging, DC bus voltage for distributed systems and power servos. Cooling by conduction via a heat (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
up to 117A. Low internal losses enables the use of cooling by fans, avoiding the complexity of water cooling. This industrial grade product is suitable for use in semiconductor test and burn in systems, LED based horticultural lighting and DC Microgrids. Comprising of up to ten 4.5kW (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ABSOPULSE Electronics has recently released the HVT 5K-1200/24-4U7, a high input voltage industrial quality DC-DC converter designed for driving low voltage 24Vdc equipment in 5kW applications. The unit converts 1200Vdc (1000Vdc to 1400Vdc range) to 24Vdc/208A. The input and output can be (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
input. Available outputs include any fixed voltage 300V … 600Vdc. The PFHI5K-3U7 units are equipped a built-in redundancy diode, which allows for several 5kW power supplies to be configured in parallel to create a 10kW, 15kW, 20kW or higher DC-power solution. The units (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
CU-ICAR Hydrogen Infrastructure Final Report
…vehicle that was converted by SCIES to a hybrid-electric configuration by replacing the internal combustion engine with a 4 hp continuous, 17 hp peak DC electric motor powered by three 12V -110AH batteries and a 1 KW PEM fuel cell, operating…
-
Predictive control for HEV energy management: experimental results
Figure 1 : The hybrid vehicle mechanical arrangement and its test bench The powertrain of the considered HEV is composed by: an IC engine with peak power of 60 kW . .... It is a 1.5 diesel engine. a DC electric motor (EM) able to supply up to 15kW of electric power. an energy storage system: it consists of three blocks of six modules ( 34Ah/ 12V ) NiMh batteries . a gearbox: It has five…
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Design of a high voltage DC power supply with PFC function. .... Wang, Zhiqiang, +, IAS Oct. 2013 1 -6 Design of a high-efficiency 12V /1kW 3-phase BLDC motor drive system for diesel engine emissions reductions. .... Development of a 500- kW Modular Multilevel Cascade Convertor for bat- tery energy storage systems.
-
Dynamic modeling and control design for bi-directional DC-DC converter for fuel cell vehicles with battery as energy storage element
Fuel cell 1.5 Kw System Voltage Clamp Vehicle 12v Load Fuel cell 12v Load Bidirection al DC /DC Converter Traction motor . .... Fig. 1 .
-
single phase ac motor - offers from single phase ac motor manufacturers, suppliers, exporters & wholesalers
Voltage(V):120,220,230 Power factor= 1 DC Output: 12V /8.3A Phase: Single phase Alternator type: self-excited, ... .... Sell Crane Geared Motor . .... Motor 0.25 Kw - 3.75Kw Material Cast Iron Usage Power trolley driving Power Supply 220v-700v…
-
Smart electrical energy storage system for small power wind turbines
…950 rot/min controlled by a dSPACE system DS1103; • PMSG of 2 kW, 400 rot/min, lead by the IM motor and controlled by a … an IM of 3 kW at 1500 rot/min controlled … DTC for a maximum dc bus of 400-420V. .... • LAB system which consists in a series of 10 batteries (each of 12V /26Ah). .... • Laboratory load system: electrical stove of 1 kW with 2 control steps of 0,5kW and…
-
Initial Deployments of the Rover, an Autonomous Bottom-Transecting Instrument Platform for Long-Term Measurements in Deep Benthic Environments
Until the load controllers are installed, the Rover has two DC- DC converters providing +5V and + 12V (models UHE-5/5000-Q12 and UHE-12/2500-D24, Datel, Mansfield, Massachusetts) to loads that can't operate directly from the +30 V bus. .... All of the motors on the Rover, with the exception of the stirrer motors in the benthic .... Attached to each oil-filled motor housing is a small 1 -atm titanium pressure housing in which … with multiple diode-isolated strings of 20 cells providing a nominal 2.9 kW -h at +30…
-
Pwm Dc Motor Drive - Pwm Dc Motor Drive Manufacturers, Suppliers
12v Air Compressor DM18A7 18CC 12V 2.15 KW . .... Order: 1 . .... MAX discharge temperature 239°F MAX Motor parameter motor type PMSM (permanent magnet synchronous motor rated tortue 2 .... [ Related Keywords : DC power compressor, electric scroll compressor, brushless compressor, truck compressor ] .
-
Design and implementation of a high-performance bidirectional DC/AC converter for advanced EVs/HEVs
…of the DSP contains various types of feedback signals, including the operational mode ( motor mode or regenerative .... Table 1 shows the parameters of the bidirectional DC /AC converter used in this study. .... A 5 kW AC servomotor is used to drive the PMBLDCM at different speeds. .... The battery pack consists of four 12V –17Ah lead– acid batteries.
-
Investigation on inherently safe gate drive techniques for normally-on wide bandgap power semiconductor switching devices
Simulation and experiment results show that the startup lockup source could generate - 12V voltage within a few .... REFERENCE [ 1 ] Chang HR, Hanna E, Radun AV, "Development and demonstration of silicon carbide (SiC) motor drive inverter modules", Power Electronics Specialist Conference, 2003 PESC '03 2003 IEEE 34th Annual, 2003. p. 211-6 vol.1. .... [6] Kelley RL, Mazzola MS, Draper WA, Casady J, "Inherently safe DC /DC converter using a normally … Kolar J, Hofsajer I, Friedrichs P, "A SiC JFET driver for a 5 kW , 150 kHz three…
Indicates content that may require registration and/or purchase.