-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m.
- Commutation: Brush
- Continuous Current: 7.05 amps
- Continuous Torque: 0.3451 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 12 V DC is 0.102
- Commutation: Brush
- Continuous Current: 4 amps
- Continuous Torque: 0.1770 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: Radwell International
Description: ALLEN BRADLEY Servo Products VPL-B1003F-PK12AA
-
-
Supplier: Radwell International
Description: ALLEN BRADLEY Servo Products VPL-B1002M-PJ12AA
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: Infineon Technologies AG
Description: Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, M & V SERVO MOTOR, AC BRUSHLESS SERVO MOTOR, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Motor Type: DC Servomotor
-
Supplier: Radwell International
Description: SERVO MOTOR, 12.2AMP, 6000RPM, 380V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY
- Motor Type: DC Servomotor
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m.
- Commutation: Brush
- Continuous Current: 2 amps
- Continuous Torque: 0.1770 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision
- DC Voltage: 12 Volt
- Diameter / Width: 0.3937 inch
- Gearbox Ratio: 4 to 4096 : 1
- Housing Length: 1.69 to 2.4 inch
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines bipolar and CMOS control circuitry with DMOS power devices. DC-Motors
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 0.8000 amps
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform
- Continuous Current: 0.4300 amps
- Continuous Torque: 2.39 In-lbs
- Design Units: Metric
- Diameter / Width: 1.1 inch
-
Supplier: DigiKey
Description: GIMBAL SERVO MOTOR - 12V, 467RPM
- Continuous Torque: 0.7963 In-lbs
- DC Voltage: 12 Volt
- Design Units: English
- Motor Type: AC Servomotor, DC Motor
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results
- Continuous Current: 0.4400 to 2.21 amps
- Continuous Torque: 0.2562 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Supplier: Galil
Description: for direct connection to 90-250 V AC. The DMC-22x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed including linear and circular interpolation, contouring, electronic
- Communication Standards: RS232, RS422, RS485, TTL, USB
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: MR-JN family of products are easy-to-use, compact servo amplifiers that feature simple operation functions such as true one-touch tuning, vibration suppression, and include two built-in programming options for easy commissioning.
- Features: Integral Brake
- Other Output Power: 0.0670 to 0.5361 HP
- Output Power: 1/4 HP, 300 W, 1/2 HP
- Shaft Speed: 3000 rpm
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Commutation: Brush
- Continuous Current: 0.3800 to 1.95 amps
- Continuous Torque: 0.1500 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180°
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Type: DC Servomotor
- Shaft Speed: 2250 rpm
-
Supplier: Kollmorgen Corporation
Description: 48 V DC 3 sizes with 40, 58 and 70 mm flanges Rated speed range up to 2500 rpm Advantages All the benefits of permanent-excited servo drives in a low voltage environment Replaces existing drives Power range up to 300 W (48 V
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.06 In-lbs
- DC Motor Construction: Other
- DC Voltage: 24 Volt, 48 Volt
-
Supplier: ElectroCraft
Description: affordable price. The RPX52 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX52 include hall
- Continuous Torque: 2.39 to 3.98 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: English
- Diameter / Width: 2.09 inch
-
Supplier: Advantech
Description: Value DSP-Based 8-Axis Stepping and Servo Motor Control Universal PCI Card Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode Pulse output up to 5 Mpps Supports linear and circular interpolation Hardware emergency input Supports E
- Drive Type: DC Servomotor
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors.
- Continuous Current: 1.19 to 16.58 amps
- Continuous Torque: 3.54 to 186 In-lbs
- Design Units: Metric
- Diameter / Width: 2.91 to 7.32 inch
-
Supplier: ARC Systems, Inc.
Description: These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available.
- Continuous Current: 0.0520 amps
- Continuous Torque: 0.0312 In-lbs
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPH Hygienic Servo Motor, 480V AC, 63mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, M Winding, 6700 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyed Shaft, Flying Leads, 24V DC Holding Brake, ,
-
Supplier: C.I. Takiron Corporation
Description: output shaft based on your needs. Please feel free to consult with us. The basic interface of our brushless motors includes terminals for supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs.
- Continuous Current: 0.0900 amps
- Continuous Torque: 0.0148 In-lbs
- DC Voltage: 12 Volt
- Diameter / Width: 0.4724 inch
-
Supplier: ElectroCraft
Description: . The CPP-A12V80A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements. Driven by design to be one of the most space efficient, low voltage, digital servo drives available. Utilizes the latest
- Communication Standards: USB
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Panel Mount
- Continuous Output Current: 12 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Commutation: Brushless
- Continuous Current: 0.1670 to 0.7500 amps
- Continuous Torque: 1.09 to 1.24 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: C.I. Takiron Corporation
Description: output shaft based on your needs. Please feel free to consult with us. The basic interface of our brushless motors includes terminals for supplying voltage to the windings U, V, and W, three outputs from the Hall ICs, and eight terminals including power supply and GND for the Hall ICs.
- Commutation: Brushless
- Continuous Current: 0.1700 amps
- Continuous Torque: 0.0177 In-lbs
- DC Voltage: 12 Volt
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
- Motor Specifications: DC Servo, Other
- Rated Speed: 0.0787 in/sec
-
Supplier: H2W Technologies
Description: The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Maximum Output Voltage: -10 to 10 volts
-
Supplier: Constar Motion Co., Ltd
Description: 32mm 12v, 24v Coreless Dc Motor Diameter: 32mm Length : 57mm Voltage: 12V, 24V Max. Output Power : 81W Speed: 5440rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options:
- Continuous Current: 150 amps
- Continuous Torque: 0.4027 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 12 Volt
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10°C to 175°C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo motor in
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 1.1 amps
- Drive Specifications: DC Servomotor
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven
- Commutation: Brush
- Continuous Torque: 0.1770 to 36018 In-lbs
- Design Units: Metric
- Diameter / Width: 1.13 to 42.01 inch
Find Suppliers by Category Top
Featured Products Top
-
The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for various applications in industrial robots, medical equipment, and intelligent prostheses (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview: This 10mm 12V Micro DC Servo Motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
: 400 W (1/2 HP)* Round Shaft, PS Geared Type, and Electromagnetic Brake Type Available Single-Phase/Three-Phase 200-240 VAC * 600 W (4/5 HP) is planned for Q4 release To learn more about Oriental Motor’s new line-up of servo motors, contact the (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Servo Motor delivers: Compact High-Performance Design: 25mm diameter, 61.5–85.5mm length, 24V operation with metal CNC gearbox. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Adaptive cruise control for an intelligent vehicle
A 12v dc servo motor is installed to control the throttle valve position.
-
Development of leg mechanism using a knee joint with variable reduction ratio adaptive to load
The motors in knee joint are DC servo motor MAXON RE-MAX2411W- 12V , and other motors are servo motor modules KRS-4032HV by KONDO KAGAKU.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
… actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator, solar actuator, care bed drive, solar tracker, mini linear actuator, massage chair drive, electric servo cylinder, electric motor , dc linear actuator, 12v linear actuator, valve actuator More..
-
A PID backstepping controller for two-wheeled self-balancing robot
Two serial 12V -3.5Ah batteries make a 24V-3.5Ah power which supplies energy for two DC - Servo motors .
-
Features :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Products :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
-
Motion Control :: NASA Tech Briefs
Elmo Motion Control (Nashua, NH) offers the Gold Bell and Gold DC Bell servo drives for stepper motors . … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V.
Indicates content that may require registration and/or purchase.