-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
- Shaft Speed: 900 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other Output Power: 0.6165013770552972 HP
- Continuous Current: 4 amps
- Continuous Torque: 21.238938053097343 In-lbs
- Shaft Speed: 1,750 rpm
-
Supplier: ABM DRIVES INC.
Description: High efficiency-› Economical energy consumption Extruded aluminum profile-› Corrosion protection-› Several ratings per frame size Maintenance-free
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
- AC Construction: Induction
-
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.0160826446188338 HP
- Continuous Current: 0.21 amps
- Shaft Speed: 380 to 1,300 rpm
- Diameter / Width: 4.330711 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.0160826446188338 HP
- Continuous Current: 0.26 amps
- Shaft Speed: 1,350 rpm
- Diameter / Width: 3.7007894 inch
-
Supplier: Bodine Electric Company
Description: Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (motor can be stalled indefinitely without overheating). High slip versions for increased
- Other Output Power: 0.00222222222222222 HP
- Continuous Current: 0.098 amps
- Continuous Torque: 0.1125 In-lbs
- Shaft Speed: 1,200 rpm
-
Supplier: Nidec Corporation
Description: Can run on residential power Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use.
- Other Output Power: 0.00804132230941692 to 1.00516528867711 HP
- Continuous Current: 0.1 to 0.7 amps
- Continuous Torque: 4.42477876106194 to 43.3628318584071 In-lbs
- Shaft Speed: 1,000 to 1,800 rpm
-
Supplier: GE Power Conversion
Description: Incorporating a long history of reliable motors with the latest technology Our NEMA Premium TEFC Quantum motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique
- Other Output Power: 200 to 800 HP
- Shaft Speed: 1,200 to 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Nidec Corporation
Description: Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.
- Other Output Power: 0.134022038490282 to 4,997.01036488978 HP
- Continuous Current: 1.8 to 440 amps
- Continuous Torque: 0.0884955752212389 to 486.725663716814 In-lbs
- Shaft Speed: 300 to 5,400 rpm
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, INDUCTION, LQFP-48; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, INDUCTION, QFN-32; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes
-
Supplier: Boston Gear
Description: larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split phase 1/20 HP through 1/6 HP,
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Pelonis Technologies, Inc.
Description: 120V AC Induction Motor, 54x55.5mm (2.13x2.19in), 3200 RPM, 12mm stack size._x000D_ _x000D_
- Other Output Power: 0.01474242423393102 HP
- Continuous Current: 0.16 amps
- Shaft Speed: 3,200 rpm
- Diameter / Width: 2.13 inch
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C392.11, Testing of three-phase squirrel cage induction motors during refurbishment. Foreword This Standard provides guidance to electric motor service centres in verifying that the refurbishing process has maintained or enhanced the
-
Supplier: Hymark/Kentucky Gauge
Description: AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input operations. Output 6W up to 90W. CE (EMC & LVD), UL, CCC certified Wide ranges of model work with magnetic brake, control circuits and
- Continuous Torque: 0.355575221238938 to 5.81061946902655 In-lbs
- Shaft Speed: 1,100 to 1,650 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Newark, An Avnet Company
Description: AC MOTOR, 60HZ, 34W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:34W; Starting Torque:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC MOTOR, 60HZ, 80W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:230V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:80W; Starting Torque:- RoHS Compliant: Yes
-
Supplier: PG Drives Technology Inc.
Description: vehicles. Flexible, yet simple programming means the controller is compatible with all types of AC induction motor, while a dedicated thermistor input allows motor temperature and the power to the motor to be reduced if it is becoming too warm.
-
Supplier: WorldWide Electric Corporation
Description: 1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high
- Other Output Power: 0.5 HP
- Continuous Current: 7.2 amps
- Gearbox Efficiency: 64.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2-30 HP, vector duty The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure that the
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep moisture and contaminants
- Other Output Power: 0.5 HP
- Continuous Current: 3.3 amps
- Gearbox Efficiency: 63 %
- Shaft Speed: 3,600 rpm
-
Supplier: Delta Electronics (Americas)
Description: efficiency. The Sensorless Vector Control (SVC) offers timely response to load torque increase/decrease which satisfies customer requirements for load changes while enhancing motor performance. A 3-step V/F curve response is used in the variable torque environment to adequately adjust the
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Demag Cranes & Components
Description: advantages with our Z cylindrical-rotor motors. Strong motor output Motor output up to 72 HP (45 kW) 2, 4, 6 or 8 poles Two-speed motors ZBA/ZNA for travel applications with inverters ZBF for line-fed travel applications ZBE/ZNE for continuous duty in energy efficiency
- Other Output Power: 0.5 to 2.9 HP
- Continuous Current: 2.8 to 4.5 amps
- Continuous Torque: 52.2 to 54.84 In-lbs
- Rotor Inertia: 0.81755118020634 oz-in-sec²
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver IGBT I²C, RS-232, SPI 64-LQFP (12x12)
- Operating Temperature: -40 to 85 C
- Motor / System: AC Induction Motor, AC Synchronous Motor
- Features: Other
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 88 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: safety maximizes production uptime Conformal coating for circuit board protection Quick and Easy Set-Up Simple steps for efficient commissioning Convenient programming without main power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 169 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high torque VPI copper windings
- Other Output Power: 0.5 HP
- Continuous Current: 3.3 amps
- Gearbox Efficiency: 61 %
- Shaft Speed: 3,600 rpm
-
Supplier: DigiKey
Description: IC MOTOR DRIVER 3V-3.6V 48LQFP
- Supply Voltage (AC): 3 to 3.6 volts
- Supply Voltage (DC): 3 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Motor / System: AC Induction Motor, AC Synchronous Motor
-
Supplier: Genteq
Description: The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- Output Power: 1 HP, 1/2 HP, 300 W
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: ALL-TEST Pro, LLC
Description: CAPABILITES The MOTOR GENIE® MCA is a handheld motor analyzer that uses patented technology to troubleshoot low-voltage AC induction motors (< 1000V). The MOTOR GENIE® MCA finds: Winding Faults Ground Faults Open Connection Contamination BENEFITS Analyze and
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC, UL
- Form Factor: Hand-Held
- Offline Test Parameters: Phase to Phase Resistance
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: motor's safety and reliability. Therefore, these motors have reached an international advanced level of such kind of products. Y2 series motors can be widely used as driving equipments of various machineries, such as machine tools, blowers, pumps, compressors, transporters,
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 100-115 V AC, 50/60 HZ, 6 W. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
simple DIP switch. Available ratings: IP20/ Open Type enclosure 240 VAC single-phase: 1/6 to 5 HP 240 VAC three-phase: 1/6 to 30 HP 480 VAC three-phase: 1/2 to 40 HP Motor operation up to 40 HP includes (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Overview: The YHD-60KTYZ AC synchronous motor is designed for low-speed, high-torque applications, particularly in automation machines where precise control and reliability are essential. Its 220V AC operation, combined with flexible CW/CCW rotation, makes it suitable for a wide range of home (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com
More Information Top
-
CR4 - Thread: 12 volt power source
… this is done and works ok, i'm 68 and have seen many diff. methods of getting power through diff. means. one is to take any ac induction core motor powered by gas engine … … 24 volts (2 seriesed 12v batteries) to creat the …
-
Sell DC Cooling Fan
• Product Name: AC Fan Model No:WA1238 Product Specification Size:120x120x38mm Motor:Capacitor-Run induction motor For more technical information, pls contact us. we supply all kinds of cooling fan, ac fan, dc fan, the voltage from 5V, 12V ,24V,...
-
CR4 - Thread: Vehicles Alternator Principals and Testing Procedures
… load I am thinking to use an array of at least 100w each ( 12v ) bulbs and accordingly … For altering the speed I believe an variable size pulley on the saft of a gear box driving by a 230v AC induction motor it will be OK.
-
Simulation study on synthetical performance of electric vehicles
The motor with large power, oil-cooling, AC induction , two separated three phase winds is driven by two IGBT bridges and connected to a speed reducer. … battery consistsof 4 packs, which includes 28 serial connected lead acid batteries(sealed, 12V -85Ah(C3)and …
-
Energy Efficient Technologies for Sustainability
This circuit shown in figure 5 is mainly designed to control the speed of the AC induction motor . When both Transistors BC547 & BC557 are conducting it provides 12v to turn On MOSFET Ql & …
-
Series and Parallel Hybrid System Performance Comparison Based on the City bus Cycle
The auxiliary power unit (APU) consists of a diesel engine JX493ZQ rated in power of 68kW/3600rpm (maximum torque of 210Nm/2300rpm) and an AC induction generator rated in 45kW/2000rpm. … mono mode of the electric power, and distribute the power to the drive motor and the battery … 26 lead- acid batteries with 12V /150Ah are equipped on the WG6120HD, and the single mass is …
-
http://www.thescipub.com/pdf/10.3844/ajassp.2011.1045.1053
By varying the inductance value the high transient voltage is reduced. … the block diagram of A New ACEF for switched mode PWM Inverter with 3 phase FHP motor . Input voltage is single phase 110V, 50Hz AC supply. This pulses amplitude is +5V it will be drive to + 12V using Driver circuit.
-
CR4 - Thread: AC Motor to generater
Re: AC Motor to generater Induction generators of the type you are working on will not give any output unless there is … You may connect a 12v car battery through a switch to the stator windings and give a …
-
CR4 - Thread: Small Electric Motor
A simple (suitable) transformer will give you 12v AC from 120v AC. Some motors , the AC induction type for example, run at essentially constant speed regardless of load.
-
A new power control strategy for hybrid fuel cell vehicles
The parameters of the battery model are based on the Hawker Genesis 12v 25Ah at 5 hours … A total number of 25 battery modules in series are employed to support the motor drive voltage. For simulation, the model for an induction motor can be simply constructed by using a motor efficiency … The efficiency map as shown in Fig.4 is based on AC induction motor used in ADVISOR …
Indicates content that may require registration and/or purchase.