-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Schaffner EMC Inc.
Description: IEC/EN 60939 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.98 to 460.7 mA Rated Current : 10 to 200 A Voltage : ≤ 130 V
- Rated Voltage: 130 to 650 volts
- Rated Current: 10 to 200 amps
- Operating Temperature: -40 to 100 C
- Filter Type: DC
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Feed Through Capacitors Series: EMIFIL®, NFM31 Package: Tape & Reel (TR) Product Status: Active Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 50V DC Resistance (DCR) (Max):
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
-
Supplier: Newark, An Avnet Company
Description: FILTER, INLET, IEC, 2A, 250V AC/DC; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:2mH; Leakage Current Max:173µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Panasonic 12nF PEN Film Capacitor 250 V dc 5% tolerance SMD series ECWU(V16) Product overview: ECW-U2123V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 0.012 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor 10mF 40V 20% Snap-In 85°C Product overview: ALC10A103DC040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 10,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 40 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.2uF 1.2kV DC PP Film Capacitor, Quick Connect, Chassis Mount Product overview: C4BSPBX4120ZBJJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 1,200 volts
-
Description: IEC 60358-3:2013 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to a tuning device for harmonic-filters applications. It replaces Clause 1
-
Supplier: CSA Group
Description: IEC 60358-3:2013 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to a tuning device for harmonic-filters applications. It replaces Clause 1
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SILVER MICA, 12PF, 300V; Capacitance:12pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:± 1%; Capacitor Dielectric Type:Mica; Filter Terminals:SMD; Working Voltage, DC:300V RoHS Compliant: Yes
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 250.00000000000003 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- Type: DC Power Supply, DC/DC Converter
-
Supplier: Knowles
Description: The SFSR feed-through EMI filters are designed for soldering direct to a chassis or panel, and are suitable for hole diameters of 2.9mm (0.114"). Featuring a metal body and epoxy encapsulation, they offer superior filtering performance in a robust package. The range provides feed-through
- Rated Voltage: 50 to 500 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 70 dB
- Operating Temperature: -55 to 125 C
-
Supplier: TDK-Lambda Europe GmbH
Description: ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up at up to 448W. During normal operation, energy is stored in the ZBM20’s electrolytic capacitors. When the AC
- Rated Voltage: 11.5 to 30 volts
- Rated Current: 0.2 to 0.8 amps
- Operating Temperature: -25 to 70 C
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polypropylene Capacitors for DC Filtering 0.12µF 400V
- Capacitance Range: 0.12 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Picor Corporation
Description: Description The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation
- Supply Voltage (VS): 18 to 36 volts
- Supply Current (IS): 6,000 milliamps
- Isolation Voltage: 707 volts
- Differential Mode Attenuation: 80 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338642-C4AQLBU5250M12K Category: Capacitors - Film Capacitors Series: C4AQ-M Features: Low ESL Termination: PC Pins Package: Bulk Voltage Rating - DC: 500V Size / Dimension: 1.240" L x 0.866" W (31.50mm x 22.00mm) Applications: Automotive; DC
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 105 C
-
Supplier: XP Power
Description: The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 109.99999999999986 watts
- Type: AC Power Source, DC Power Supply
- Technology: Switching
-
Supplier: Cornell Dubilier
Description: As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
- Capacitance Range: 12 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,500 volts
- Operating Temperature: -55 to 105 C
-
Supplier: UL Standards & Engagement
Description: 1.1 The requirements of this Standard apply to dc power capacitors with or without integral protection intended to reduce the risk of rupture and venting of the capacitor enclosure under internal fault conditions. These requirements apply to capacitors that are intended
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315242-YFF18PH0J105MT000N Category: Filters>Feed Through Capacitors Series: YFF-P Package: Tape & Reel Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Insertion Loss: 40dB @ 800kHz ~ 1GHz Height (Max): 0.035" (0.90mm) DC
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 20V; Capacitance:2.2µF; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Reel Quantity:4000; Working Voltage, DC:20V RoHS Compliant: Yes
-
Description: charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
- DC Output Voltage: 0 to 40,000 volts
- DC Output Current: 0 to 2 amps
- DC Output Power: 2,000.0000000000002 watts
- Type: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 150UF, 16V; Capacitance:150µF; Capacitor Dielectric Type:Tantalum; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Package / Case:2917 [7343]; Peak Reflow Compatible (260 C):Yes; Working Voltage, DC:16VRoHS Compliant: Yes
-
Description: series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver
- DC Output Voltage: 0 to 50,000 volts
- DC Output Current: 0 to 30 amps
- DC Output Power: 30,000 watts
- Type: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an
- Capacitance Range: 10.000000000000002 to 6,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Allied Electronics, Inc.
Description: Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. The low ESR, surge robust T495 series is designed primarily for output filtering in switch-mode power supplies and DC-to-DC
-
Supplier: Allied Electronics, Inc.
Description: Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. The low ESR, surge robust T495 series is designed primarily for output filtering in switch-mode power supplies and DC-to-DC
-
Supplier: UL Standards & Engagement
Description: construction of the filter are also within the scope of this specification. It is up to the manufacturer to state whether a given component is to be designed as a capacitor, an inductor or a filter. Filters can include also other components like resistors and/or varistors
-
Supplier: Allied Electronics, Inc.
Description: Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. The low ESR, surge robust T495 series is designed primarily for output filtering in switch-mode power supplies and DC-to-DC
-
Supplier: Allied Electronics, Inc.
Description: Kemet's family of solid tantalum chip capacitors extend the advantages of solid tantalum technology to today's surface mount circuit applications. The low ESR, surge robust T495 series is designed primarily for output filtering in switch-mode power supplies and DC-to-DC
-
Supplier: Daburn Electronics & Cable
Description: nominal input: 18 - 36 Vdc 48V nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage: 100mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input (100μF): 400 mAp-p
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: DigiKey
Description: MKP DC FILTERING - 500VDC, 12F 1
- Capacitance Range: 12,000,000 microF
- Packing Method: Bulk Pack
- Technology: Film Capacitors
-
Supplier: Daburn Electronics & Cable
Description: Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input Filter: Internal capacitor OUTPUT Voltage Accuracy: ±5% max Line
- DC Input Voltage: 3.3 to 24 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.067 to 0.2 amps
- DC Output Power: 0.5 to 1 watts
-
Description: filters, cord-connected filters or direct plug-in filters. These other filters will be covered by another sectional specification. This edition includes the following significant technical changes with respect to the previous edition: a) separated clauses for safety and
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
W43 EV Film Capacitors are specifically engineered for DC-DC converter applications in EVs, offering high dielectric strength, self (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
has high capacitance in a small footprint. We recently expanded our capacitor assembly offering with the release of the SV Series capacitor assembly that can reach the capacitance required in power supply filtering applications. More specifically, the SV Series capacitor assembly is (read more)
Browse Capacitors Datasheets for Knowles -
Cornell Dubilier’s MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier has announced a new series of DC link polypropylene film capacitor modules aimed at high-power inverters. The MDL series offers capacitance values ranging from 600 µF to 4,200 µF, with applied voltages of 900 Vdc to 1,300 Vdc. Designed as an alternative to banks of (read more)
Browse Datasheets for Cornell Dubilier -
High-power electronic systems require stable DC-link energy storage components that can handle high voltage, ripple current, and harsh operating environments. Engineers need capacitors with low losses, reliable thermal performance, and long operational life to improve system (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitors are designed for DC filtering and energy buffering in inverter applications. They use metallized polypropylene film technology and are encapsulated in epoxy resin for stable electrical and mechanical performance. With (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Power module control design
… supply line protects against reverse voltages, and, with the addition of a large filter capacitance, smoothes out … The series rectifier prevents the capacitor from discharging back into the 12v supply, thereby keeping the DC -DC converter operating during irregular power on-off-on sequences.
-
Smart Cards: A Specific Application in the Hospital
The device features an onboard DC to DC converter, eliminating the need for ± 12V power supplies and requires only a +5V power supply. The drivers' slew rate is set internally and the receivers feature internal noise filtering , eliminating the need for external slew rate and filter capacitors .
-
http://www.ijera.com/papers/Vol4_issue4/Version 9/J44094650.pdf
Power is deliver initially from standard 12V AC/ DC adapter or 12V _1000ma Transformer. This is fed tobridge rectifier (Diode D2 ~ 4) the output of which is then filtered using 1000uf electrolytic capacitor (C1) and fed to U2 (voltage regulator).
-
Design of Intelligent Fire Extinguishing System of Interior Large Space
Secondly the capacitor and inductor filter the voltage and the zener diode regulate the voltage. Finally, the three-terminal regulator chips that is KA7812 and KA7805 change the voltage to +5V and + 12V DC voltage and .
-
CR4 - Thread: Capacitor
I have made one circuit which gives pulsating DC after connecting to bridge rectifier to 12v step down transformer. So tell me how & how much amount of capacitor filter i have to use.&also give the formula for designing capacitor in dc circuit when used as filter.
-
DS14C238WMXNOPB National Semi | Buy
This device eliminates ± 12V supplies by employing an internal DC -DC converter to generate the necessary output levels from a single +5V supply. Driver slew rate control and receiver noise filtering have also been internalized to eliminate the need for external slew rate control and noise filtering capacitors .
-
Mechanical and Electrical Technology V
… power supply, and auxiliary circuit will consider the rectifier and filter circuit,EMI filter circuit, peak voltage … … is the circuit design planning graph control core, the output for the 3.3V,±5V,± 12V . The AC power supply is switched on, DC voltage after the rectification obtained through resistor R1, capacitor C6 form a soft start circuit,when (C2+C3) starting circuit of charging voltage reaches the start voltage,starting current is only 1mA.
-
Optical, Electronic Materials and Applications IV
Power supply circuit transforms 220V AC into DC through the transformer, a bridge rectifier, the capacitor filter and the regulator, finally the system required DC power supply is obtained[4]. … amplifiers U1 and U2 of the constant current source circuit above- mentioned use + 12V power supply, and …
-
DSP controlled soft switched push-pull ZCS_QRC Fed DC servo motor for aerospace applications
The resonant filter consists of resonant capacitor and inductor. The rectifier BYQ28E, ultra fast soft recovery diode will convert ac into dc . Then, it passes through the LC filter and 12v output is obtained.
-
Ultrahigh frequency DC-to-DC converters using GaAs power switches
Minimum required values of the storage inductor and the filtering capacitor used in a continuous mode Boost converter (6V/ 12V -6W). DC AND RF-EXTRACTED CHARACTERISTICS OF THE GaAs POWER SWITCHES USED IN THE FIRST DEMONSTRATOR (PROTOTYPE N …
Indicates content that may require registration and/or purchase.