-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Tandem Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: Continental Hydraulics
Description: positions or 3 positions, as well as 3 way or 4 way flow functions. This valve is designed using DC voltage core tubes. The design makes this series of valves the perfect choice for flexibility and reduced inventory levels when various voltages or coil connections are required.
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DOUBLE SOLENOID, 3-POSITION, SPRING CENTERED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Solenoid Valves
-
Supplier: Dalton Hydraulic Cylinders
Description: How to Wire the Remote Power unit features a unique pressure-loaded pump which draws less amperage at higher pressures, and providing more consistent performance as pressure increases. 2-way/2-position solenoid actuated release valve for smooth lowering. This unit is ideal for dump
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I) Description
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Electric, ISO, Intrinsically Safe, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: Radwell International
Description: HYDRAULIC POWER SUPPLY / COIL / COIL ASSEMBLY, COIL 24V DC UHL. FREE 2 YEAR RADWELL WARRANTY
- Media: Hydraulic Fluid
-
Supplier: SAE International
Description: meanwhile, the intake valve opened in accordance with the plunger is pushed by the hydraulic cylinder. To achieve the change of intake valve lift, a DC motor connected with the control rack that is used for controlling oil-drain time of the hydraulic pump. In
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve
- Valve Size: 0.5511814 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 205 kW (275 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed for:
- Application: Industrial
-
Supplier: Finder S.p.A. con unico socio
Description: (77.01.9.024.9024) – 15A rated – version Applications in Energy,Automation and Machines: Control of electric, pneumatic and hydraulic electromagnetic valves Direct control of loads such as motors and electromagnets -110…125 V DC output switching (77.01.9.024.9125) – 7A rated –
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 32 volts
- Maximum DC Switching Power: 0.5 watts
- Operating Temperature: -4 to 158 F
-
Supplier: Caterpillar Oil & Gas
Description: indicator Exhaust gas temperature indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: replay output signal to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. LCA331A series tilt switch has high
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: current 1A) to drive the solenoid valve hydraulic system or drive buzzer or alarming light for the safety of platform. Its main function is to monitor and alarm the(dual axis or single axis) inclination of platform automatically. It is well-designed, the temperature and
- Operating Temperature: -40 to 185 F
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Conveyor Top Stainless Steel Rotating Top Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Caterpillar Oil & Gas
Description: indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor Monitoring for
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Number of Ports/Ways: 2
- Power: 12 volts
- Media: Air, Gas (general), Water
- Features: Electric, Normally Closed (Closed Center), Solenoid Valves
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable
- Pressure Rating: 0 to 30 psi
- Media Temperature: 158 F
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 1.25 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 77 F
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 100 to 130 psi
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows coil replacement without disturbing fluid connections. Valves can be
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 200 F
Find Suppliers by Category Top
Featured Products Top
-
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
VIEW Drivers and SCPI Command Set View Product Spotlight Video for PLA Series below. Key Highlights of the Water-Cooled PLW Series: Models: 6kW, 9kW, 12kW, 18kW, 24kW, 36kW with additional models available up to 250kW Standard 60V, 120V (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
More Information Top
-
Sell CNG High frequency solenoid valve
• Details about CNG solenoid valves Max. Working Pressure:25MPa; Test Pressure:30MPa; Hydraulic Collapse Pressures:.75MPa; Working Temperature:-40C/+85C; Voltage: 12V /24V DC ; Power absorption in all conditions;10W(12V)/13W(24V) Opening P between ...
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
Power supply: DC 12V /24V; Rated current:45A; Cylinder diameter:60mm; Max pressure:150PSI(10Bar); Max duty cycle:40minutes; Air hose:0.4m hose+7m PA hose; Cord:2m; Net Weight:7.3kg/pc; Product size:39*29*28cm;... Besides, we also provide you with related products such as pneumatic cylinder, cylinder, standard cylinder, pneumatic, pneumatic component, pneumatic tools, mini cylinder, pneumatic components, hydraulic cylinder, cylinders, compact cylinder, gas … … piston cylinder, air hydrautic cylinder, solenoid valve , smc air cylinder, pneumatic …
-
An on-vehicle roadbed strength testing equipment
After the test, the maximum the hydraulic driving force of the rod is 2000Kg, completely meet the … Power resource used by controlling system is taken from roller battery, exchanging DC /DC gain +24V power … ADAM4060 is a relay output module, which drives electromagnetic valveYV2 and direction valve YV1. Solenoid valve + 12V .
-
Status of Implantable Energy Systems to Actuate and Control Ventricular Assist Devices
12v DC - HYDRAULIC EXPANSION RESERVOIR DIAPHRAGM … high-speed elec- trohydraulic converter redesigned for unidirectional operation, a mechanical hydraulic switching valve , and a control … A mechanical four-way slave valve actuated by electrical solenoids is used to ac- tuate the two …
-
Material and Environmental Science, Building Engineering, Biomedical and Bioinformatics Technologies
If sprinkling happens every 4 day, the hydraulic discharge of water-cycle system is able to meet … Solar system design: The design uses a DC indirect circulation system. When the water in the solar collectors is heated predetermined temperature limit, the electric contact thermometer will immediately send signal to the controller to open the solenoid valve and pull the hot water to the water tank. In conclusion, battery of 12V /1200Ah is selected, elevator of 12V/200Ah is applied,2 series connection and …
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
A solenoid valve located downstream of the fuel cell purges the fuel system of hydrogen during shut down. A 336V/ 12V DC -DC converter located in the trunk maintains the 12 V system. The steering is electro- hydraulic power assisted, with the aid of a 12 V computer controlled pump …
-
Design of the Control System for the Self-Propelled Electrostatic Sprayer
… working voltage control circuit of the electrostatic sprayer is to logically control the DC contactor’s state (close … The function of the control circuit of hydraulic steering system is mainly controlling the pump motor and solenoid valve . + 12V .
-
Initial Deployments of the Rover, an Autonomous Bottom-Transecting Instrument Platform for Long-Term Measurements in Deep Benthic Environments
The hydraulic valves consume much less power than a solenoid -actuated valve, and their slow operation minimizes any pressure disturbances. Until the load controllers are installed, the Rover has two DC -DC converters providing +5V and + 12V (models UHE-5/5000-Q12 and UHE-12/2500-D24, Datel, Mansfield, Massachusetts) to loads that can't operate directly from the +30 V bus.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
If the frequency of PWM signal is sufficiently high with respect to the time constant of solenoid valve , the average current of solenoid can be modeled as if the solenoid is applied by a DC voltage source of which voltage VBAT is … Ignoring the pressure loss of pipes, as shown in Fig. 2, the dynamic hydraulic model of quarter … The voltage of battery is VBAT= 12V .
-
Manual combustion engine
BATTERY ( 12V/36V For supply of 14 V of board network, a DC -/-DC transducer comes (DC voltage converter … These sensors become the hydraulic oil pressure in automatic transmissions for example of oil pressure as well … By motors with variable valve tax time, the camshaft sensors also for control of the camshaft versteller … Solenoid sensor .
Indicates content that may require registration and/or purchase.