-
Supplier: Newark, An Avnet Company
Description: Asynchronous Geared Motor 826428 Dir.=CW V=220 Hz=50 Ratio=130 Brake=Std
-
Supplier: Newark, An Avnet Company
Description: Asynchronous Geared Motor 826028 Dir.=CW V=220 Hz=50 Ratio=130 Brake=Std
-
Supplier: Newark, An Avnet Company
Description: Asynchronous Geared Motor 826428 Dir.=CCW V=48 Hz=50 Ratio=52 Brake=Std
-
-
Supplier: Newark, An Avnet Company
Description: Asynchronous Geared Motor 806430 Dir.=CCW V=48 Hz=50 Ratio=130/3 Brake=Std
-
Supplier: Stearns®
Description: Features & Benefits Series 320 is designed for commercial duty, small gear motors Torque rating 3 to 50 lb-in / (.34 to 5.6 NM) UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class
- Torque Rating: 0.25 to 4.166666666666666 Ft-lbs
- Power: 0.02278374654334794 HP
- Operating Voltage: 230 volts
- Bore Diameter: 0.5 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR MOTOR, GM-J2 SERIES, AE GEAR SIZE, 90 W, 60/72 RPM, 4 POLE, 3 PHASE, 200-220 V, 50/60 HZ, 1:25 RATIO, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hymark/Kentucky Gauge
Description: Modular products for the optimum flexibility. Gear ration 3~180. Impact size and structure with precision gear process ensure low vibration and noise. Aluminum housing benefits heat diffusion. Output 100W (1/8Hp) to 750W (1Hp). Wide range of applications with brake and various
- Other Output Power: 0.125 to 1 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 300 W
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Offset / Parallel, Single-ended
-
Supplier: Midwest Motion Products, Inc.
Description: DC SERVO AMPLIFIERS InstanceBeginEditable name="EditRegion1" BR-035 Holding Torque up to 35 In-Lbs (on motor shaft) The "BR-035" suffix identifies a “Failsafe” type brake (engages in the ABSENCE of input power) All brakes are integrally mounted to the back of the motor
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other Output Power: 0.0804132230941692 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 3.89380530973451 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other Output Power: 0.160826446188338 HP
- Continuous Current: 1.9 amps
- Continuous Torque: 7.52212389380531 In-lbs
- Shaft Size: 0.4724412 inch
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other Output Power: 0.0335055096225705 HP
- Continuous Current: 0.48 amps
- Continuous Torque: 1.5929203539823 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other Output Power: 0.0536088153961128 HP
- Continuous Current: 0.68 amps
- Continuous Torque: 2.56637168141593 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.289487603139009 HP
- Continuous Current: 12 to 23.2 amps
- Gearbox Ratio: 10 to 50 : 1
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Optimized for Load Matching Success Get maximum responsiveness from a gear motor engineered to match one of Yaskawa’s most versatile servo systems. The SXJ was designed to extend the performance of Yaskawa SGMXJ servo motors, a series known for maximum responsiveness in
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 21 In-lbs
- Gearbox Ratio: 3 : 1
- Shaft Speed: 3,000 rpm
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: High Torque, Low RPM Performance In a Compact Space Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length
- Other Output Power: 0.536088153961128 HP
- Gearbox Ratio: 3 : 1
- Shaft Orientation: In-line
- Features: Integral Brake
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: High Torque, Low RPM Performance In a Compact Space Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length
- Other Output Power: 0.268044076980564 HP
- Gearbox Ratio: 50 : 1
- Shaft Orientation: In-line
- Features: Integral Brake
-
Supplier: TiMOTION Technology
Description: switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature
- Other DC Voltage: 24 VDC
- Continuous Torque: 68.141592920354 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: Radwell International
Description: MAGPOWR Motors/GearBox/Clutch PSC1590V
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: transmissions specifically for Cat motor graders. The transmission provides on-the-go, full-power shifting as well as inching capability. Direct Drive Direct drive delivers superior fuel efficiency and better "feel" of blade loads, material hardness and ground speed. Gear Selections
- Type: Motor Grader
-
Supplier: Venture Mfg. Co.
Description: This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Optional Manual crank Electric Motor Brake Metal
- Continuous Current: 21 amps
- Continuous Torque: 840 In-lbs
- Gearbox Ratio: 201 : 1
- Shaft Size: 0.75 inch
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Boston Gear
Description: B motors are available from 1/6 to 10HP and cover voltage ranges from 115 to 575 VAC. These motors are available as brake motors, washdown duty motors, and inverter duty models. Features and Benefits Boston Gear's fan-free design keeps dust and other
- Other Output Power: 0.1667 to 10 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good
-
Supplier: DigiKey
Description: BLDC 24V HES 85MM 10:1 GB BRAKE
- Other DC Voltage: 24 VDC
- Other Output Power: 0.27072451775036965 HP
- Continuous Torque: 76.0625 In-lbs
- Gearbox Ratio: 10 : 1
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Radwell International
Description: CLUTCH AND BRAKE MOTOR, 90 W, 200 V, GCH GEARED, SINGLE-PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or
- Other Output Power: 0.16484710734304686 HP
- Continuous Current: 14.3 amps
- Continuous Torque: 34.51327433628318 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or
- Other Output Power: 0.1259807161808651 HP
- Continuous Current: 28.5 amps
- Continuous Torque: 28.318584070796458 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-38 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or
- Other Output Power: 0.1259807161808651 HP
- Continuous Current: 28.5 amps
- Continuous Torque: 26.54867256637168 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: parvalux by maxon
Description: Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or
- Other Output Power: 0.20237327812032582 HP
- Continuous Current: 18 amps
- Continuous Torque: 45.13274336283185 In-lbs
- Gearbox Ratio: 12.5 : 1
-
Supplier: Radwell International
Description: GEAR MOTOR WITH BRAKE, 1740RPM, 1HP, 1.44-2.90AMP, 230/460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal,
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Gearmotors - 34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 -- 3288Supplier: Bodine Electric Company
Description: Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 19 amps
- Continuous Torque: 190 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The YHD-55PGM6340 Planetary Gear Motor is designed for versatility and high performance, catering to a variety of applications in automotive, medical, and precision equipment. With a wide voltage range and (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
to perform its tasks? Speed Requirements: What operating speed (RPM) do you need? Voltage: What is the operating voltage of your robot (e.g., 3V, 6V, 12V)? Size and Weight: What are the size and weight constraints for the motor (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
.55 700 3–12 8 Enhance your precision systems today with the YHD-16RGM050-130K gear motor! (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Motor Type: DC Gear Motor Power: 200 W Voltage Range: 12–220 VDC Output Speed: 1200 RPM Output Torque: 3 N·m Protection Class: IP54 Applications Coffee (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Name: YHD-3038 Worm Gear Motor used for the auto conveyor machine Product Specifications: Motor Type: Brushed DC Motor Voltage Range: 12V/24V DC (customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Mini Atv - Mini Atv Manufacturers, Suppliers
Quick Detail: 500W Brush motor Chain drive with reverse gear lead acid battery 12V /12Ah X 3PCS Disk brakes Description: Fuel: Electric Motor Power: 500W Voltage: 36V Transmission System: Chain Drive Certification:...
-
Suppliers to the new Peugeot 208
…ANVISGROUP Strut mount – Front axle BOSCH Diesel Injection System Common Rail Direct Injection system for Gasoline Engines Front and Rear Wiper System Window Lift Motors BROSE Brush Motors for Drivetrain Actuators DELFINGEN … Condenser DURA AUTOMOTIVE SYSTEMS Brake Cable EDSCHA Pedal box .... Rear Fog Lamp Orientation Lamps Interior Lighting (Light Guide Technology) Remote Transmitter Key Pedal Sensors Light Sensor HELLERMANNTYTON Cable bundling and fixing parts for; lighting, brake system, electric/electronic, gear /drive, heating/cooling system, interior … 0L and 1.2L 12v dohc L3, 1.4L…
-
Arduino Robotics
Two DC gear - motors with wheels and tires. .... eBay - I used two salvaged power wheelchair motors with wheels and outdoor tires; electric brake removed. .... Two 12v , 12AH SLA batteries .
-
Sell Electric Winch MW12000
Mechanical braking system 5. .... Reverse gear system ... .... • Rated Performance: 12V or 24V Rated Pull:9500lbs motor :5.5HP/4.0KW,Series Wound Gear:3-stage planetary gear Gear Ratio: 265:1 Cable Size(Dia.x L): 8.3mmX28m Fairlead:4-way roller Control:3.5m wired control lead ...
-
DATA ACQUISITION ARCHITECTURE FOR CAR SIMULATORS: APPLICATION IN DRIVING ADAPTATIONS FOR DISABLED
The brake and clutch pedals have a force sensor of 500 N to measure the force applied .... The steering wheel is the original one, attached to a DC 12v motor with a gear head which produces a reduction of 70/4, producing a maximum torque of 6 N controlled by current.
-
BMY BUILDS FOR THE FUTURE WITH MTV
The first version of the testbed to appear (MTV‐1) will be fitted with a Teledyne Continental Motors Liberty powerpack, comprising a V8X1500T9 1,500bhp Hyperbar diesel made by SACM‐Unidiesel … Renk 294 electronically controllable hydrokinetic transmission, with four forward and two reverse gears . .... for subsequent phases include the TCM AVDS‐1790, Perkins CV12 Condor, and Detroit Diesel 12V ‐92TA, while transmission .... The MTV‐1 powertrain is being tailored to recovery vehicle applications, equipped with low‐speed, braking , steering and towing…
-
Adaptive cruise control for an intelligent vehicle
A 12v dc servo motor is installed to control the throttle valve position. .... C. Automatic Braking Control System. .... The motor, CM1C23L20 with 25:1 gear box ratio, is chosen.
-
Manual combustion engine
The state of the drive train dependently of signals from the plane 1 and further vehicle sensor sizes is determined in the second plane (driving, brakes , start / the stop Sails … as state control in the drive train and that has … Sollmomenten- or debit rotating number target at a defined working point; the becomes transmission system a target .... BATTERY ( 12V/36V ) .
-
Developing of Electronic Wedge Brake with Cross Wedge
As an alternative, EWB can possibly operate in current 12V -based electric power system. .... Self-reinforcement effect of EWB system contributes to both higher braking force and quicker operating response. .... EMB, Brake force depends on friction surface factor, pad friction coefficient, multiple gain, motor torque, and brake .... Multiple gain is obtained from several types of gear and Other Mechanisms like wedge mechanism.
-
Series and Parallel Hybrid System Performance Comparison Based on the City bus Cycle
In order to acquire more energy from the regenerative braking , the battery system will regulate the APU .... A double shafts format is adopted in this PHS, the power from the engine and the motor are coupled and transmitted to the differential gear by the AMT. .... Meanwhile, 28 Ni-MH with 12V /40Ah are chosen to set up the battery system which is…
Indicates content that may require registration and/or purchase.