-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and
- Continuous Current: 4.8 to 8.2 amps
- Continuous Torque: 22.6 to 55.8 In-lbs
- Shaft Size: 0.7480319 inch
- Shaft Speed: 4,000 rpm
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for
- Gear Ratio: 4 to 40 (X : 1)
- Backlash: 3 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Drive, 233A, Kinetix 7000 High Power Servo Drive, Safe Torque Off
- Rated Power: 149,000.00000000003 watts
-
-
Supplier: Radwell International
Description: INTEGRATED SERVO DRIVE, CONTROL UNIT, SERVO MOTOR, LEXIUM 32I SERIES, CAN-OPEN COMMUNICATION BUS/NETWORK, 24V, SAFE TORQUE OFF, MEDIUM-HIGH LOAD APPLICATION, W/ ROBUST ADJUSTMENT OF MOVEMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: The CPP-A12V80A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements. Driven by design to be one of the most space efficient, low voltage, digital servo drives available. Utilizes the latest in digital drive
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 2,400 watts
- Continuous Output Current: 12 amps
-
Supplier: Myostat Motion Control, Inc.
Description: The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 1.68141592920354 In-lbs
- Shaft Speed: 8,000 rpm
- Diameter / Width: 2.22047364 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HIGH INERTIA SERVO MOTOR, 3000 RPM, 1.4 KW, 12.7 AMP, 315 V, 5.2 NM C. STALL TORQUE, ERN1387 FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kollmorgen Corporation
Description: wound armature act together to convert electrical power to torque. Features Ideal for positioning or speed control systems that require high stall torque, high torque at low speed or optimum torque at high speed. Frameless and housed models available
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Beckhoff Automation LLC
Description: The AS1000 stepper motors with flange codes from 42 to 86 mm (N1 = NEMA17, N2 = NEMA23, N3 = NEMA34) and torques from 0.4 to 5 Nm are ideally suited for use as auxiliary axes and positioning drives. They are characterized by robustness and high holding torques. Due to the
-
Supplier: 3X Motion Technologies Co., Ltd
Description: New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of
- Other Output Power: 200 HP
- Continuous Current: 1.4 to 4.2 amps
- Continuous Torque: 0.637 In-lbs
- Rotor Inertia: 0.15 oz-in-sec²
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: automation performance Ideal for applications that require high torque, high precision, and high rigidity Application to large loads possible with a high allowable load moment of inertia ratio Highly accurate indexing can be achieved with a high-resolution
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: H2W Technologies
Description: The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital output indicates
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 10 to 36 volts
-
Supplier: Industrial Indexing Systems, Inc.
Description: Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series
- Continuous Output Current: 10 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Setup: Computer Interface
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 12 V DC is 0.102 N*m. Available in
- Other DC Voltage: 12 VDC
- Continuous Current: 4 amps
- Continuous Torque: 0.176991150442478 In-lbs
- Shaft Speed: 4,400 rpm
-
Supplier: Kollmorgen Corporation
Description: S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package
- Other Output Power: 2.01033057735423 HP
- Shaft Speed: 7,000 rpm
- Operating Temperature: 140 F
- Environmental Features: Drip-proof, Dust-proof, Waterproof
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Nidec Control Techniques
Description: XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a
- Other Output Power: 0.0455674930866959 HP
- Continuous Current: 1.07 amps
- Continuous Torque: 0.9 In-lbs
- Rotor Inertia: 0.00016 oz-in-sec²
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: Nidec Control Techniques
Description: Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors.
- Number of Axes / Motors: 1 to 1.5
- Maximum Output Voltage: 230 volts
- Rated Power: 1,350.0000000000023 watts
- Continuous Output Current: 3.8 amps
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo motor applications. TRM DC
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic
- Actuator Torque: 146.017699115044 In-lbs
- DC Voltage: 28 volts
- Operating Temperature: -40 to 159.8 F
- Features: Electric
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m. Available in
- Other DC Voltage: 26 VDC
- Continuous Current: 7.05 amps
- Continuous Torque: 0.345132743362832 In-lbs
- Shaft Speed: 4,560 rpm
-
Supplier: Beckhoff Automation LLC
Description: The AX5000 single-channel servo drives offer optimal function, flexibility and cost-effectiveness. The components required for operation, such as power supply unit, EMC filter and DC link capacitors, are already integrated. The control loop, which has a cascaded structure, supports fast and
-
Supplier: Beckhoff Automation LLC
Description: The AX5000 single-channel servo drives offer optimal function, flexibility and cost-effectiveness. The components required for operation, such as power supply unit, EMC filter and DC link capacitors, are already integrated. The control loop, which has a cascaded structure, supports fast and
-
Supplier: Beckhoff Automation LLC
Description: The AX5000 single-channel servo drives offer optimal function, flexibility and cost-effectiveness. The components required for operation, such as power supply unit, EMC filter and DC link capacitors, are already integrated. The control loop, which has a cascaded structure, supports fast and
-
Supplier: Kollmorgen Corporation
Description: These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a
- Other DC Voltage: 12 to 60 VDC
- Torque Constant: 2.15 to 10.6 in-oz/amp
- Other Output Power: 0.0505263085108363 to 0.0549490357810156 HP
- Continuous Current: 1 to 4.91 amps
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform
- Other DC Voltage: 28 VDC
- Continuous Current: 0.43 amps
- Continuous Torque: 2.38938053097345 In-lbs
- Shaft Speed: 13,500 rpm
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.6 to 6.8 in-oz/amp
- Continuous Current: 2 to 12 amps
- Continuous Torque: 0.8125 to 1.3125 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other Output Power: 0.536088153961128 HP
- Rotor Inertia: 0.00385152 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Shaft Speed: 3,000 rpm
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other Output Power: 0.0804132230941692 HP
- Rotor Inertia: 0.000328512 oz-in-sec²
- Shaft Size: 0.3149608 inch
- Shaft Speed: 3,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
overload performance, which reduce control accuracy and shorten equipment lifespan. The 3X Motion 142 Series AC servo motor is developed with independent intellectual property and an (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Motors Equip any Sigma-7 rotary servo motor with a custom-matched Yaskawa gear motor. Match the needs of a high torque, low RPM application with high-precision, low backlash inline planetary gearheads from our selection of five different gear ratios and six gearhead sizes. Each (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Description: Brushless 12V DC Gearmotor capable of producing up to 84 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 51 RPM. IP54 protected and under 2.5'' diameter and under 8.0'' total length and weight is 4.3 lbs (read more)
Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Bearingless Digital Torque Sensors with Very High Capacities MCRT® 86011V Series Bearingless Digital Torquemeter. These large capacity models are available with 500, 750, and 1,000 kNm torque ranges and offer best protection with significant (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
On the design of a four-legged walking machine
The joints are driven by a Faulhaber 12V -DC- Servo (3042). The 6-joint does not need the high torques like the other joints but it .
-
Adaptive control of the four-legged walking machine BISAM
The joints are driven by a Faulhaber 12V -DC- Servo (3042). The &joint does not need the high torques like the other joints, but it has to be fast.
-
The mammalian-like quadrupedal walking machine BISAM
The joints are driven by a Faulhaber 12V -DC- Servo (3042). The &joint does not need the high torques like tlie other joints, but it has to be fast.
-
Flocking small smart machines: An experiment in cooperative, multi-machine control
… composite, with the wheels having a tread pattern moldedhonded to the outer surface in high durometer polyurethane. … 24 V raw DC power from the battery system, and regulated power at 12V ,9V and 5V … Control of the drive motors is accomplishedthrough the analog output channels and a pair of integratedH-bridge servo drives (one for each side) running in torque control mode.
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
I personally prefer optical encoders for servos , less problems. http://www.ebay.com/itm/ 12V -DC-100RPM- High - Torque -Gear-Box-Electric-Motor-/320828856624?pt=LH_DefaultDomain_0&hash=item4ab2e3d930 .
-
http://www.nxp.com/documents/application_note/APPCHP3.pdf
The development of high voltage and high current power switches, initially thyristors, bipolar power transistors and Darlingtons … The input voltage may be 12V or 24V as used in many automotive applications, 12V -48V for applications such as disc drives or tape drives, or … … three-phase mains-fed applications such as domestic appliances or industrial servo drives or machine tools. … the switching sequence of the power devices which controls the direction, speed and torque delivered by the …
-
An automatic force balance for gravimetric and magnetic analysis
… a strong permanent magnet which is rotated round the specimen, so that the torque meter is fixed. This arrangement enables large loads up to 5 kg or higher to be supported, thus well in … … since the instrument does not strictly work on null balance, but is a finite error servo system. 3 Control circuits Light from a 12v bulb casts the shadow of a ‘flag’ attached to one …
-
Upgrading the TNT Telescope: remote observing and future perspectives
The telescope motion control has been then integrated with two brushless APM-SC05 ADK-9 450W servo motors from LS Mecapion, two Harmonica HAR-A12/60-2 digital servo -drives from Elmo Motion … … and two rotary glass high resolution incremental encoders from … … substituted two old stepper motors (200 full-step /rev, 254 microstep/step, 0÷1000rpm, holding torque ~300Ncm, rapidly decreasing … 12v .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37392/122911092-MIT.pdf?sequence=2
Each robot is equipped with a small, high - torque drill motor for actuating position along the support rail. … computer, each robot contains two additional cir- cuit boards: a power distribution board and a servo controller. The H-bridge chip runs directly from the 12v robot supply, and allows the current-limited 3 …
-
Arduino Robotics
… batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging … … 1 Xbee radios, 315–316 Series 2.5 Xbee radios, 316 series connection, 14–15 Servo motors, 88–90, 261–267 … … 552–561 switches bump, 72–73 electronic, 15–16 engage, 455–456, 483 for H-bridges, 94 high -side, for Wally … 600 top hat, for Bug-Bot robot, 292–294 torque Battle-bot, 533–534 gear motor, 88 traces, defined …
Indicates content that may require registration and/or purchase.