-
Supplier: Airotronics
Description: TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 0.08333333333333333 hours
- Setting Accuracy: 20 ±%
- Repeatability: 0.5 ±%
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner Universal usage at different power supplies 3-wire PNP/NPN sensor or push-pull input 2 relay contact outputs Adjustable energized/de-energized delay
-
Supplier: E-T-A Circuit Breakers
Description: The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function The numerous timer functions can be selected within very wide limits and the protective
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 1 to 10 amps
- Operating Temperature: -40 to 185 F
- Application Type: Automotive Relay
-
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE TIMER, 30SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:12VDC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE TIMER, 30SEC, 12VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:12V; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE TIMER SPST-NO 1000SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:2s RoHS Compliant: Yes
-
Solid State Relays - Timer, Ssr, 12-24Vac/dc, 6A, Delay On; Relay Mounting Sensata/crydom -- 47W9697Supplier: Newark, An Avnet Company
Description: TIMER, SSR, 12-24VAC/DC, 6A, DELAY ON; Relay Mounting:DIN Rail; Load Current:6A; Operating Voltage Min:1VDC; Operating Voltage Max:48VDC; Switching Mode:Zero Crossing; Timer Functions:Delay-On-Make; Control Voltage AC Min:12VAC; RoHS Compliant: Yes
-
Supplier: Hydrofarm, Inc.
Description: ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 4-Outlet Models LT4-120 LT4-120-LTO 120 V LT4-240 240v LT4-240-LTO 240v HIGHLOAD LIGHTING TIMERS Easy
-
Supplier: Hydrofarm, Inc.
Description: The LT8-240 provides eight 5 amp 240 volt outlet receptacles, each capable of powering up to 1000 watts of lighting equipment. This unit also features a Latching Relay, which disengages the main contactor in the event of a power interruption. The reset button must be manually pushed to
-
Supplier: Littelfuse, Inc.
Description: The TDI Series is an interval timer that combines accurate digital circuitry with isolated, 10A rated, DPDT relay contacts in an 8-pin plug-in package. The TDI Series features DIP switch selectable time delays ranging from 0.1 to 10,230 seconds in three ranges. The TDI Series is the
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -4 to 149 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Airotronics
Description: The TFK Timer is a high-current solid state DC flasher with both 12VDC and 24VDC input ratings.
- Setting Accuracy: 10 ±%
- Repeatability: 0.1 ±%
- Number Input Channels: 1
- Operating Temperature: -13 to 149 F
-
Supplier: Radwell International
Description: TIMER RELAY, DELAY TIMER SWITCH, DIN MOUNT, .06-160 SECOND, 24 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: The TDS Series combines accurate digital circuitry with isolated, 10A rated, DPDT or SPDT relay contacts in an 8 or 11-pin plug-in package. The TDS Series features DIP switch selectable time delays ranging from 0.1s to 10,230s in three ranges. The TDS Series is the product of choice for
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -4 to 149 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Electronic Timer for Lighting prevents the internal lights inside a trailer from being left on and draining the battery. Vehicle operator operates a momentary switch which turns lights on, allowing safe operation inside the cargo compartment. After 20 minutes the FlexMod flashes
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Electronic Timer for Lighting prevents the internal lights inside a trailer from being left on and draining the battery. Vehicle operator operates a momentary switch which turns lights on, allowing safe operation inside the cargo compartment. After 20 minutes the FlexMod flashes
-
Supplier: Allied Electronics, Inc.
Description: The 88220 Series is a synchronous motor driven reset timer. Available in 2 standard ranges from 0.3 Sec to 12 hours, knob adjustable and all have a progress pointer displaying the remaining time. On delay, interval and single-shot functions are selectable through wiring.
-
Supplier: Finder S.p.A. con unico socio
Description: Type 83.52 is a modular timers, 17.5mm wide, multi-voltage with adjustable timing with external potentiometer, 2 delayed contacts or 1 delayed contact + 1 instantaneous contact and 3 functions with pause option. It has the following functions: • AE: Switch-on delay with command signal • GE:
- Number of Functions: Multi-function
- Output / Interface: Voltage
-
Supplier: Hydrofarm, Inc.
Description: by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 8-Outlet Models LT8-240 240v LT8-240-LTO 240v 24-Hour Timer TSC-1 - Timestat controller
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The
-
Supplier: Hydrofarm, Inc.
Description: face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 4-Outlet Models LT4-120 LT4-120-LTO 120 V LT4-240 240v LT4-240-LTO 240v HIGHLOAD LIGHTING TIMERS Easy to program
-
Supplier: CARLO GAVAZZI Automation Components
Description: start Repeatability: ≤ 0.2% Output: 5 A SPDT or 5 A DPDT relays For mounting on DIN-rail in accordance with DIN/EN 50 022 17.5 mm (DMB51C) or 35.5 mm (DMB71D) DIN-rail housing (DIN 43880) Combined AC and DC power supply LED indication for relay status and power supply ON
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The
-
Supplier: Reid Supply
Description: Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 1 hours
-
Supplier: Microchip Technology, Inc.
Description: Reset Output (NRES, 4 ms Reset Time) Voltage Regulator Is Short Circuit and Overtemperature Protected LIN Physical Layer According to LIN 2.0,2.1, 2.2, 2.2A and SAEJ2602-2 Bus Pin Is Overtemperature and Short Circuit Protected versus GND and Battery Two Low Side Protected Switches and One
- Features: Other, Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: Output (NRES, 4 ms Reset Time) Voltage Regulator Is Short Circuit and Overtemperature Protected LIN Physical Layer According to LIN 2.0,2.1, 2.2, 2.2A and SAEJ2602-2 Bus Pin Is Overtemperature and Short Circuit Protected versus GND and Battery Two Low Side Protected Switches and One High Side
- Features: Other, Switching Regulator
-
Supplier: Waytek, Inc.
Description: Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency. Egis Mobile Electric 5701B Advanced Gun Lock Timer Category: Solid State Relays Manufacturer: Egis Mobile Electric Prevents hot-wiring of gun release button by optionally removing
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC900 timer and PTC901 clock/timer offer many features and performance capabilities that suit a wide range of industrial applications. Both can function as an elapsed timer or preset timer, while the PTC901 also offers real-time clock with date capability. The
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
-
Supplier: Waytek, Inc.
Description: IP67 Timer Disconnect 12VDC signal triggers relay to connect battery power to devices When signal is removed the time is activated and will disconnect devices after a preset time Timer ranges from 15 minutes to 4 hours Low Voltage Disconnect Senses low battery voltage and
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
- Approvals: RoHS
-
Supplier: Finder S.p.A. con unico socio
Description: (relay/socket/jumper link) Contact material options Lockable test button and mechanical indicator (standard version) For use with 90 Series sockets For use with 99 Series coil indication and EMC suppression modules For use with 86 Series timer modules European patent
- Changeover (CO): 2
- Maximum DC Switching Voltage: 52.8 volts
- Maximum DC Switching Power: 1.3 watts
- Operating Temperature: -40 to 158 F
-
Supplier: E-T-A Circuit Breakers
Description: The EXR10 special solid state relay holds a number of special functionalities in a single device, including: Diagnostic functions (e.g. undervoltage detection) Timer function Relay function Protective function Main benefits: Reduction of complexity through integral overcurrent
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 1 to 10 amps
- Operating Temperature: -40 to 185 F
- Application Type: Automotive Relay
-
Supplier: 4B Components, Ltd.
Description: When used in conjunction with a drive shaft encoder, wheel encoder or a proximity switch, it allows the detection of speed Detects under-speed Adjustable timer for start-up delay (SR1V5)
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78030 Blue Sea Systems 7615 ATD Automatic Timer Disconnect - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Can be configured to be used as one of the following battery saving products Sealed to IP67
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
- Approvals: RoHS
-
Supplier: Altech Corp.
Description: and programming on the device PC software for programming, online & offline simulation, documentation & printing Designed for use in automation for commercial & Industrial sectors Modbus Communication Programming Features: 250 lines of ladder programming 16 soft text messages, Time Switches,
- Input (Pick-up) Voltage Range: 0 to 26.4 volts
- Maximum Current: 8 amps
- Load Voltage: 30 to 240 volts
- Operating Temperature: 14 to 131 F
-
Supplier: ACCES I/O Products, Inc.
Description: describe these options. Computer Power Monitor: Three computer power supplies (+5V, +12V, and -12V) are monitored. If one or more of those voltages are more than +6% outside of their nominal values, then two bits of a Status Register indicate whether there is an overvoltage or an
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI, PCI-X
Find Suppliers by Category Top
Featured Products Top
-
Type 14.01 Staircase timer, Multi-function with 16 A output contact, “switch-off warning” option, 17.5 mm wide. Functions: – Timed staircase light (can be reset) – Timed staircase light (can be reset) + Stair maintenance – Timed staircase light (can be reset) with (read more)
Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Additional Features: Highly visible backlit negative LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature input modes 12VDC supply for (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
, Picker boasts a 100% testing guarantee on its vast selection of relays. Thorough quality assurance testing ensures that Picker relays can withstand taxing operating conditions. These Micro and Mini relays support voltage ratings of 12VDC or 24VDC and offer various styles for mounting including (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
the start, stop, reverse operation in a safe mode. All are low noise for silent application and have fast switching capabilities. The Multichannel product family includes a panel mount dual-channel GN2 relay, panel mount dual-channel GN2F relay, and a panel mount 4-channel GN4 relay. Each (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A (read more)
Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio
More Information Top
-
CR4 - Thread: How to wire a 120VAC square D latching relay
…in oposite direction ccw runs home hits limit switch kicks off again waits another hour then starts over again when i wire the relay in it kicks on … when it hits limit switch stops only when the timer kicks off then will … from walwart to top left and 3rd one down on right, then wire 12v out of walwart…
-
CR4 - Thread: Timer Relays and How They Work
if was wondering if if any1 knew if you can get a relay with a longer timer say 1 hour to 10 hours and where abouts would you get this from? .... as i am looking to add this to a 12v curcuit in which i could set the time to watever i wanted. say to come on in 10 hours and leave it and it will switch in 10 hours!
-
CR4 - Thread: How to configure a ATI63 automatic generator change?
Apply a suitable DC voltage( 12v or 24v whichever is used for the single phase generator start .... When it starts and produce its power,the power which should already have been supplied to the coils of a power contactor should come ON automatically either by timing(use of a timer relay ) and power yr loads immediately. .... No more manual switching .
-
Amphenol RF - 082-5378 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Converter;DC-DC;12V@10A, 12V @10A;16.8-150V In;Enclosed;Railway;HR/HRP Series. .... Sensors, Switches & Relays > Relay - Time Delay (TDR). .... Timer , Mini Multi-Function,DIN-Rail Mount, 5A, SPDT, 12-240VAC/DC .
-
Arduino Robotics
…pack, 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v (volt) supply, for … for Lawn-Bot 400 robot, 447–452 dump bucket, 449–450 headlights, 448 lawnmower kill- switch , 450–451 painting, 447 … playground website, 34 Seg-bot power supply, 459, 477 wiring connections, 492 system timers , 99–101 Wally robot … 227 Atmega1280 chips, 22 Auto tool, Eagle, 211 auto_level( ) function, 498–499 automotive power relay , 52 averages, weighted…
-
CR4 - Thread: Well Pump
There is a self contained optical switch here:. .... I would recommend the 12v version and use larger gauge wire than typical due to the lengths .... Another way to set this up would be to use one sensor and a time delay relay . .... http://www.automationdirect.com/adc/Overview/Catalog/Relays_-z-_ Timers /Fuji_Timer_Relays_1-z-16_DIN_(MS_Series) .
-
A Short Foucault Pendulum Free of Ellipsoidal Precession
The output of the DRIVE timer was used to control two high-current MOSFET relays that switched current to and from the drive coil. .... The op-amp (LM324) and solid-state relays (Crydom CMX60D10) are supplied by + 12V , while all other…
-
Switch Circuits free electronic circuit links
At the end of this time duration, relay releases and the circuit gets to off position. .... The impedance of the trigger input of the 555 timer IC is very high and the inductive .... 12 Volt Lite/Dark Lamp Switch - Often, for certain low voltage lighting systems; you would like to .... The circuit below was designed for a 12v DC system.
-
Capacitance / Touch Switch Circuits free electronic circuit links
At the end of this time duration, relay releases and the circuit gets to off position. .... The impedance of the trigger input of the 555 timer IC is very high and the inductive .... 120 VAC Touch Switch - This is a capacitance based touch on/touch off switch, which can control .... 12v Touch Switch Exciter Circuit - This circuit is designed to generate a 20KHz pseudo sine wave…
-
Crouzet Switches - 83123018.RB - Switches - Basic - Allied Electronics
Power Supply;AC-DC;5V@3A, 12V@2A, - 12V @0.3A;90-264V In;Open Frame;MAP Series. .... Sensors, Switches & Relays > Relay. .... Timer , Mini Multi-Function,DIN-Rail Mount, 5A, SPDT, 12-240VAC/DC .
Indicates content that may require registration and/or purchase.