-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 14AWG 4CONDUCTOR & 18-20 AWG 2 CONDUCTOR SHIELDED vfd w/brake cable 14-4+18ga 1P
-
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material
-
Supplier: DigiKey
Description: 20 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
- Number of Conductors: 20 #
- Operating Temperature: -35 to 105 C
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: Belden Inc.
Description: Security & Commercial Audio Cable, 20-18 AWG stranded bare copper conductors with Low Smoke Zero Halogen insulation, LSZH jacket with ripcord, CPR Cca
- Number of Conductors: 20 #
- Operating Temperature: -20 to 70 C
- North American (AWG): 18 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: LAPP part number 0039120. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39120 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING :
- Number of Conductors: 20 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD
- Number of Conductors: 20 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 0.000000000000012 to 70.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane
- Number of Conductors: 18 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 11 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES :
- Number of Conductors: 18 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: 0.000000000000012 to 80.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +60°C Voltage: 300 Volts
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: SAB North America
Description: CC 600 blue is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281
- Number of Conductors: 16 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 70 to 90 C
- North American (AWG): 20 AWG
-
Supplier: Allied Electronics, Inc.
Description: Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material
-
Supplier: Accuris
Description: CABLE, SPECIAL PURPOSE, ELECTRICAL, SHIELDED; TYPE IV STYLE 1, 3 CONDUCTORS (NO. 20 AWG)
-
Supplier: Southwire Company, LLC
Description: XHHW-2 TYPE 5000 FT 486 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 115 AMPERE (60 DEG C), 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE REEL
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.486 inch
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Wire Conductor: Aluminum Clad Steel
-
Supplier: Win Source Electronics
Description: Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038710-45170/20-BK199 Number of Conductors: 20 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25170/20-BK199;
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 300 Volts Applications: Public address systems Intercom
- Number of Conductors: 25 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 18 AWG
-
Supplier: Accuris
Description: CABLE, SPECIAL PURPOSE, ELECTRICAL; TYPE II STYLE 1, 36 CONDUCTORS (NO. 20 AWG) (18 SHIELDED AND 18 NON-SHIELDED)
-
Supplier: Win Source Electronics
Description: Manufacturer: General Cable/Carol Brand Win Source Part Number: 762042-C2768A.18.10 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 6 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 18 AWG
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 2 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 18 AWG
-
Supplier: Win Source Electronics
Description: Manufacturer: General Cable/Carol Brand Win Source Part Number: 1000408-C0829A.18.10 Features: Drain Wire Wire Gauge: 24 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Computer Voltage: 30V Number of Conductors: 4 (2 Pair Twisted) Ratings: ASTM B-33
-
Supplier: Interpower
Description: N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of
- Rated Current: 10 amps
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
- Features: Other
-
Supplier: Interpower
Description: N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -10°ºC N.A. Flammability: See Remarks Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG
- Rated Current: 10 amps
- Rated Voltage: 300 volts
- Number of Conductors: 2 Conductors
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Plenum RG-59/2-18 AWG coaxial cable with 20 AWG solid bare copper center conductor and 18 AWG pair bare copper center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 18 AWG Conductor, 16 x 30 Stranding Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated.
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 7/26 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 18 AWG
-
Supplier: TelephoneStuff.com
Description: 75 OHM coaxial, plenum RG-6/U type coaxial cable. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.25" - Max. Pulling Tension: 84 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material &
- Product Category: Bulk Cable
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multiconductor Conductor Count: 2 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Allied Electronics, Inc.
Description: Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM
-
Supplier: Win Source Electronics
Description: Manufacturer: Alpha Wire Win Source Part Number: 1006652-6383 SL002 Features: Drain Wire Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Voltage: 300V Number of Conductors: 36 (18 Pair Twisted) Ratings: UL Style 2464 Shield Material: Aluminum; Copper,
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.375 to 0.995 inch
- North American (AWG): 18 AWG
- Features: Other
-
Supplier: L-com, Inc.
Description: L-com offers a wide selection of USB cable assemblies off the shelf and available for same day shipping. The U2A00014-18I is perfect for routing cables in hard to reach or confined spaces. The Female to Right Angle design allows users to plug the angled end into equipment in difficult
- Cable Length: 1.5 ft
- Product Type: USB
- Features: USB 2.0
-
Supplier: Interpower
Description: N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of
- Rated Current: 18 amps
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
American 18A Hospital Grade Power Cord on 14 AWG SJT Cable P/N 86630010, P/N 86630020, (read more)
Browse AC Power Cords Datasheets for Interpower -
American 18A Hospital-Grade Power Cord on 14 AWG SJT Cable P/N: 86632010, P/N: 86632020, (read more)
Browse AC Power Cords Datasheets for Interpower -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
(CIC) Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Northwire SAE Cable features signal, control, instrumentation and power Dynamic range of use includes: 20 AWG or 18 (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
The DVI1226 is an aerospace-grade cable engineered to support uncompressed digital video transmission using TMDS signaling. Built with stranded silver-plated copper 26 AWG conductors and individually shielded differential pairs, it delivers high-resolution performance over distances up to 20 (read more)
Browse Video Cables Datasheets for PIC Wire & Cable -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
T-Farm complex alarm upgrades
USE 3/4" CONDUIT C07: Wire Run #33, 36 FOR COMMUNICATIONS: 18 PAIR ( 20 AWG CONDUCTORS ) SHIELDED CABLE , 3 CABLES AND 4 PAIR (22 AWG) SHIELDED CABLE, DB, 1 CABLE FROM VENDOR DATA ALPHA 3918 (USED FOR APPROX AREA) 1 CABLE OUTER DIA …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors (4) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors (2) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors (4) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors (4) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors (3) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Speaker Wires - Big Bruin
… circuits, doorbells, alarm systemsIndustry Approvals: C(ETL)us CL2Type CM or CMH/FT1NEC Article 725 Specification Sheets & Brochures Specification Sheet Specifications Cable Type Solid CL2 Round Color Brown Conductors (2) 18 AWG Temperature - 20 to +60 C Cable Dimensions .132 Diameter Color …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0155.pdf
• Use 20 AWG , solid- conductor cable as the normal size ( 18 AWG maximum) for all wiring except the LONWORKS Bus.
Indicates content that may require registration and/or purchase.