-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MULTICONDUCTOR CABLE; 6 CONDUCTORS; 18AWG; SHIELDED; PVC INSULATION
-
Supplier: DigiKey
Description: 2 Conductor Multi-Conductor Cable White 18 AWG 25.00' (7.62m)
- Number of Conductors: 2 #
- Operating Temperature: 150 C
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012656, is a 18 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and
- Number of Conductors: 25 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -4.99999999999999 to 70.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR
- Number of Conductors: 25 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/25C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR
- Number of Conductors: 25 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: NUMBER : 8918254 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 890 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL
- Number of Conductors: 25 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +60°C Voltage: 300 Volts Applications:
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 25 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings
- Number of Conductors: 25 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® 190 25G1.0 18/25C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet
- Number of Conductors: 25 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 1 mm2
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 25 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Unshielded Jacket Type:
- Number of Conductors: 25 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 60 to 105 C
- North American (AWG): 18 AWG
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket
-
Supplier: TelephoneStuff.com
Description: 75 OHM coaxial, plenum RG-6/U type coaxial cable. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.25" - Max. Pulling Tension: 84 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material &
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C,
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 18 AWG
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074555-M3810 BK001 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 12 Standard Package: 1
-
Supplier: Allied Electronics, Inc.
Description: Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509
-
Supplier: Quiktron, Inc.
Description: This cost-effective wire provides maximum sound for your dollar. Clear PVC jacket with white marker enables easy polarity identification. The high strand count offers maximum flexibility for easier installations. For the two 18 AWG conductors, each conductor is
- Cable Length: 25 ft
- Application: Audio
- Features: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587,
-
Supplier: TelephoneStuff.com
Description: Series 6 plenum quad shield coaxial cable, flamarrest(R) jacket. Coaxial Cable Features: - Plenum Rated - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 137 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper
- Product Category: Bulk Cable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1040974-1857 WO001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878E/1 Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.375 to 0.995 inch
- North American (AWG): 18 AWG
- Features: Other
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned copper drain wire Jacket: Chrome gray PVC
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 18 AWG
-
Supplier: Interpower
Description: N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 4 Cond.
- Rated Current: 25 amps
- Rated Voltage: 600 volts
- Number of Conductors: 4 Conductors
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: connection up to 25 ft. to more easily place a device or reach a power source Provide a high-quality replacement for a worn-out or missing power cord Package Includes P006-025 NEMA 5-15P to C13 Computer Power Cable, 25 ft., Black
- Cord Length: 300 inch
- Maximum Cable Temperature: -20 to 60.0000000000001 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Win Source Electronics
Description: Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-18-0; 44A0111-18-0-MX; 44A0111-18-9-MX2820403012; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 43
-
Supplier: Tripp Lite by Eaton
Description: Features UK Plug to C5 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a
- Cord Length: 72 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: DigiKey
Description: Hook Up Wire, 18 AWG Kit 8 Spools, 25 ft each
-
Supplier: HAVE, Inc.
Description: standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000
-
Supplier: General Cable
Description: DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.19 INCH X 0.385 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 25 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM
- Number of Conductors: 2 #
- Rated Voltage: 0.15 kilovolts
- Rated Amperage: 25 amps
- Operating Temperature: -20 to 60 C
-
Supplier: HAVE, Inc.
Description: standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000
Find Suppliers by Category Top
Featured Products Top
-
and easy configuration of the BGE25 and follows the company’s principle of robustness and durability. Equipped with the spring connection, the encoder supports conductor cross-sections from 0,00031 in² to 0,00078 in² (0.2mm² to 0.5mm²) (AWG24 to AWG20). This not only (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
: 300 Volts Conductors: 2-5 Available in: 26 & 28 AWG RoHS Compliant Resins are available to order See full specs In Stock! (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
wire insulation, appropriate process connection hardware, wire termination styles, and possible use of extension grade conductors vs. thermoelement conductors for the lead wiring. Industry applications (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
degrees when connected — improving cable flexibility and making it easier to combine storage modules into larger units. Three conductor cross-section options are available to match your current requirements: 95 mm² (AWG 3/0 or (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies Minimum 18″ leads on both ends Wires can be easily assembled in the field Temperature range from -4 °F to 130 °F (-20 °C to + 55 °C) (read more)
Browse Cable Glands Datasheets for Conax Technologies -
/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5mm solid copper wire. The conductors become electrically connected and (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
The outlet part numbers 715W-15/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5 solid copper wire. The (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp.
More Information Top
-
Intra-system interconnects for digital communications
In the case of coaxial cables , the center conductor diameter ranged from 10 - 18 mil (30 - 25AWG ).
-
Electrical - Grainger Industrial Supply
• Communication Cable , Fire Alarm/Life Safety/Security, Conductor Size 18 AWG , Number of Conductors 25 , Stranded, Jacket Color Gray, Length 1000 ft., Unshielded, Shielding Material None, Nominal Outside Dia.
-
More than $5000 Data and Communication - Electrical - Grainger Industrial Supply
• Communication Cable , Fire Alarm/Life Safety/Security, Conductor Size 18 AWG , Number of Conductors 25 , Stranded, Jacket Color Gray, Length 1000 ft., Unshielded, Shielding Material None, Nominal Outside Dia.
Indicates content that may require registration and/or purchase.