Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 805 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels
- Power Rating (VA): 21 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels
- Power Rating (VA): 2.8 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 1:1, 456UH, SMD; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:1W; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:1.5kV RoHS Compliant: Yes
-
-
Supplier: Datatronics™
Description: Features 1VA - 3KVA Industrial
- Power Rating (VA): 1 to 3,000 VA
- Transformer Type: Isolation Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Pulse Electronics Corporation
Description: Voltage Sense Transformer, THT, 60Hz, 1:1 turns Ratio, 3000 Vrms Reinforced Isolation
- Other Transformer Types / Applications: Isolation Transformer
- Standards: RoHS Compliant
-
Supplier: Radwell International
Description: ISOLATION TRANSFORMERS, SECONDARY SERIES VOLTS: 0/208/220/240, SECONDARY SERIES AMPS: 1.1, SECONDARY PARALLEL VOLTS: 0/104/110/120, SECONDARY PARALLEL AMPS: 2.2. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Features: AC, Secondary Side Only
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, 120V, 1VA; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; TRANSFORMER TYPE:POWER; OUTPUT VOLTAGE:4V; POWER RATING:1 ROHS COMPLIANT: YES
-
Supplier: RCD Components, Inc.
Description: 2:1, 1:1:1, 2:1:1, 3:1:1, 4:2:1, etc.
- Other Transformer Types / Applications: Isolation Transformer, Pulse Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
- Features: Through Hole Technology (THT)
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, AEC-Q200, 1:1; PCB Transformer Type:Safety Isolating; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:-; Isolation Voltage:4kV; Turns Ratio:1:1RoHS Compliant:
-
Description: XFRMR ISO PWR 1KVA 4.5/9A
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical toroidal transformers meet the UL 60601-1, CSA C22.2
- Features: AC, Medical Grade, Toroidal Core
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection devices on taps 1
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: 1KVA 120X240-12/24 BB
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver Center tapped primary and secondary Designed to meet UL/CSA/IEC 60950 Basic Insulation; 1.5 mm creepage and clearance. AEC-Q200 Grade 1 (−40°C to +125°C)
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Features: AC, Secondary Side Only
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Hubbell Incorporated
Description: 19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 7,500 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: TelephoneStuff.com
Description: 500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Supports combined loads up to 500 watts continuous/ 4.1A at 120V - Serves as an inexpensive alternative to the
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: TelephoneStuff.com
Description: IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: ZA975x isolation transformers provide galvanic isolation for the isoSPITM communication interface. The hipot isolation is up to 5 kV, which makes it ideal for battery management systems (BMS) of 400 V, 800 V, or higher in HEV/EV applications with sufficient design margin.
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1113378-IS1800HG Category: Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down Series: IS Type: Isolation, Medical Grade Package: Bulk Standard Package: 1 Power (Watts): 1800VA 1st Connector: NEMA 5-20P 2nd
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: TRANSFORMR ISOL 120V 240V 1000VA
- Maximum Primary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Standards: RoHS Compliant
-
Supplier: Premier Magnetics, Inc.
Description: 115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1.1 VA
- Operating Temperature: -25 to 80 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Seconday Current - Overall Dimensions - Weight VA - ma - A - B - C - D - E - Lbs 169PS - 15 130 1.88 2.07 2.50 1.50 1.19 1.3 169QS - 40 260 2.19 2.50 2.63
- Power Rating (VA): 175 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Audio isolation transformer XLR(m-f) with 1:1 isolation transformer. Manufactured by BTX with Neutrik parts.
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield
- Maximum Primary Voltage Rating: 120 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Accuris
Description: TRANSFORMER, POWER, ISOLATION, TYPE MC-1
-
Supplier: Accuris
Description: TRANSFORMER, POWER, ISOLATION
-
Supplier: Tripp Lite by Eaton
Description: Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1
- Maximum Primary Voltage Rating: 120 volts
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
- Features: Medical Grade, Other
- Standards: UL
-
Supplier: Tripp Lite by Eaton
Description: Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1
- Maximum Primary Voltage Rating: 120 volts
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
- Features: Medical Grade, Other
- Standards: UL
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix),
-
Supplier: Tripp Lite by Eaton
Description: voltage operation. Along with line isolation and continuous EMI/RFI line noise filtering, its surge protection rating of 240 joules suppresses excess voltage to prevent it from damaging connected equipment. An internal low-impedance isolation transformer component offers 100%
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Accuris
Description: TRANSFORMER, POWER, ISOLATION, TYPE MC-2
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
Find Suppliers by Category Top
Featured Products Top
-
1. AI Data Centers Become the Fastest-Growing Transformer Application The rapid expansion of artificial intelligence infrastructure has dramatically increased demand for industrial transformers. High-capacity data centers require stable, efficient (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
final low voltage DC such as 1.8, 3.3, 5.0, etc. for multiple functional circuits. Dataforth's MAQ®20 and I/O modules all feature power supply Isolation. (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
Type 1 Litz wire Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
The IsolationAir® System helps meet medical surge benchmarks from the office of the assistant secretary (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
Oil Immersed Transformers Fuji Electric has a long-standing reputation for delivering high-performance oil-immersed transformers to customers worldwide. Our product lineup includes Generator (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
Vishay’s latest VIA series isolation amplifiers — VIA0050DD, VIA0250DD, and VIA2000SD — offer exceptional precision, reliability, and compact size for demanding industrial, automotive, and medical applications. These devices feature high common-mode transient immunity up to 150 (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Low-voltage DC-to-DC converters often require electrical isolation to protect sensitive system components. Defined as Safety Extra-Low Voltage (SELV) and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
Conduct Research Top
-
Isolation Transformer to Perform Line Leakage or Functional Run Tests
Associated Research strongly recommends the use of an isolation transformer or isolated power source for powering up the Device Under Test (DUT) when performing the Line Leakage or Functional Run tests. This white paper covers the various reasons for isolating the DUT power source during
-
How to Control the Interference of Transformer to Amplifier?
Electronics developed the enthusiast-class iron shell potting audio transformer, is a product tailored for high-end audio equipment, effectively shielding electromagnetic interference and electromagnetic noise, is the best for high-end audio manufacturers select. Its main features are: 1. The iron shell
-
Transformer Design for Charging Defibrillator Capacitors
several advantages - 1) Simple circuit. 2) High voltage output is not dependent on large turns ratios. 3) Circuit is self limiting. Output can be shorted without damage. 4) Output can be regulated over a large range. 5) Transformer can provide voltage isolation. 6) Multiple isolated outputs
-
Tranformerless Power Supply TechBrief
in cost as well as in size. The disadvantages of using a transformerless power supply are: (1) low cur¬rent supply and (2) no isolation from the AC line volt¬age. The PIC12/16/17 microcontrollers draw a maximum of 10 mA, even at the highest frequency and voltage of operation, therefore low current
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis. Hadi Shafiee,1,2 John L. Caldwell,2,3 and Rafael V. Davalos1,2,4. *. 1. Department of Engineering Science and Mechanics, Virginia Polytechnic Institute and. State University, Blacksburg, VA 2
More Information Top
-
CR4 - Thread: My Utility Company Wants to Change my Supply from 230VAC
You indicated you don't want to use transformers because of their burden power load doing nothing. but if you really want to leave everything the same, install a 1: 1 isolation transformer of the required full load KW, feeding 220 on the…
-
A New Self-Calibration Method for a Decade Inductive Voltage Divider by Using Bifilar Windings as an Essential Standard at Wide Frequency
…is estimated for 2.4 V of applied voltage to the S-IVD at 120 Hz, 1 kHz, and 10 kHz, and it is also estimated for 1 V of applied voltage by a 1 : 1 isolation transformer at 100 kHz and…
-
Isolation Transformers
For example, a 1: 1 isolation transformer that accepts 120 VAC will also output 120 VAC.
-
Stellaris LM3S9B92 Microcontroller
Requires only a dual 1: 1 isolation transformer interface to the line .
-
Stellaris LM3S9D92 Microcontroller
Requires only a dual 1: 1 isolation transformer interface to the line .
-
CR4 - Thread: Isolation Transformer for Safety
Say I have a 1: 1 isolation transformer and I'm putting 120VAC in and getting 120VAC out.
-
Amplifier Circuits - Variable Gain free electronic circuits - Links
It uses two 1: 1 isolation transformers that are wired in parallel . . .
-
Voltage injection switching inductor (VISI) method for fast transient response in switch mode power supplies
So in order to overcome this grounding problem a 1: 1 isolation transformer is used.
-
Information Engineering for Mechanics and Materials Research
Therefore, you must install a 1: 1 isolation transformer , to supply local IT system.
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
Fig. 1 Isolating transformer with Insulation Monitoring Devices, IMD, obligatory in IT systems.
Indicates content that may require registration and/or purchase.