-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2pF, Silicon Capacitors. This listing supports
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, Ceramic Capacitors. This
- Capacitance Range: 0.0000022 microF
- AC Rated Voltage (WVAC): 500 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V,
- Capacitance Range: 0.0000022 microF
- AC Rated Voltage (WVAC): 50 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD,
- Capacitance Range: 0.0000022 microF
- AC Rated Voltage (WVAC): 200 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 2.2µF 250V
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Description: CAP FILM 2.2UF 10% 250VDC RADIAL
- Capacitance Range: 2.2 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 2.2UF 10% 250VDC AXIAL
- Capacitance Range: 2.2 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 2.2UF 10% 250VDC RADIAL
- Capacitance Range: 2.2 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Win Source Electronics
Description: General Capacitance: 1.2μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm) Height - Seated (Maximum): 0.626" (15.90mm) Alternative Parts
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Win Source Electronics
Description: Applications: High Frequency, Switching Capacitance: 0.33μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPP Categories: Capacitors Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm) Height - Seated (Maximum): 1.102" (28.00mm)
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 140 volts
-
Supplier: ODG (Origin Data Global)
Description: ±20% 63V 1nF 2F4 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 50V 2.2pF C0G ±0.1pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 2.2pF
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — Length: 27mm Thickness: 9mm Width: 16mm
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Richardson RFPD
Description: Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: General Capacitance: 1.2μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.374" W (26.00mm x 9.50mm) Height - Seated (Maximum): 0.744" (18.90mm) Alternative Parts
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Win Source Electronics
Description: General Capacitance: 5.6μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.220" L x 0.492" W (31.00mm x 12.50mm) Height - Seated (Maximum): 0.906" (23.00mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 5.6 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Powell Electronics, Inc.
Description: XG2 Gap Capacitor; SMD; 0.2pF; ±0.10pF;
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: 50V 2.7pF ±0.1pF 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 400V ±20% 78mA@100kHz Plugin,D8xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Richardson RFPD
Description: Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 800 volts
- AC Rated Voltage (WVAC): 800 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 16V 12Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, R46 Series, 2.2 F, 10%, PP (Polypropylene), 275 VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR ALUMINUM ELECT 400F 2.7V, 10%, RADIAL; Capacitance:400F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 10%; Lead Spacing:22.5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.012ohm RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF ±10% X2 Plugin,P=27.5mm Suppression Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 275 volts
- Operating Temperature: -40 to 110 C
-
Supplier: Allied Electronics, Inc.
Description: units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P
-
Supplier: Allied Electronics, Inc.
Description: units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 25V; Capacitance:2.2µF; Voltage Rating:25V; Capacitor Terminals:Axial Leaded; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Dielectric Material:Tantalum; Filter Terminals:Axial Leaded RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 2.2PF 50V NPO 0402 2.2pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 2.2PF 50V NPO 1206 2.2pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100volts 220pF NP0 0805
Find Suppliers by Category Top
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
A single ULP series capacitor saves space by replacing large arrays of SMT capacitors! Voted PRODUCT OF THE YEAR in Electronic Products 44th annual Product of the Year awards (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
. This Y2 film capacitor is built for reliable interference suppression. • Y2 safety certified for line-to-ground protection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
reliability and safety. These W42 X2-class THB film capacitors provide a robust and long-lasting solution: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The MYH series of Y2, line-to-ground EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MYH series is AEC-Q200 qualified and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The W42 (MKP, THB series) metallized polypropylene film interference suppression capacitor is designed for demanding environments requiring high reliability and stability. With Class X2 certification and THB performance of 85%RH at 85°C, it ensures long (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(Temperature, Humidity, Bias) test requirements. Class X2 capacitors, like the MXT, are typically connected across the AC input to prevent interference from spreading through power lines or other devices on the same circuit. The MXT offers a wide selection of capacitance values, ranging from (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Engineers designing for medical imaging and high-frequency applications need components that ensure minimal power loss, high signal integrity, and zero magnetic interference. Knowles’ new FM2 range of Non-Magnetic X7R Low Loss Multilayer Ceramic Capacitors (MLCCs) is engineered to deliver (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices