-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This
- Capacitance Range: 350,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.7V, Electric Double Layer
- Capacitance Range: 60,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 65 C
- Applications: High Voltage Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0000027 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 175 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 100V, Thin Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000027 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: 4.7uF 50V 19mA@120Hz ±20% SMD,D5xL5.2mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 4.7UF 20% 350V RADIAL
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 150 C
- Applications: Automotive
-
Description: CAP ALUM 4.7UF 20% 350V RADIAL
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 2F, 2.7V, RADIAL; Capacitance:2F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.1ohm RoHS Compliant:
-
Supplier: DigiKey
Description: 4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, DOUBLE LAYER, 4.7F 2.7V, 1 OHM; Capacitance:4.7F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 10F, 2.7V, 0.13OHM, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.13ohm RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 1F, 2.7V, 0.2, 2 OHM; Capacitance:1F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR;CERAMIC;CAP 2.2UF;TOL +-10%;RADIAL;VOL-RTG 50V;DIELECTRIC X7R;LS .2
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 974750-VY2220K29U2JS63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient:
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 50V 350mΩ@100kHz ±20% 260mA@100kHz Plugin,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 2.7PF 50V .1PF 0603
- Capacitance Range: 0.0000027 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR 100F -10% +30% 2.7V TH
- Capacitance Range: 100,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+50% 25V 4.7uF 2F4 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 10%, X7R
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR CERAMIC , AXIAL, 4700PF,100V,10%, X7R
-
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 2.2nF 25V X7R 10% -- 898-CC0402KRX7R8BB222Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 2.2nF 25V X7R 10%
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR 1F 0% +100% 2.7V T/H
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: 0 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 C
-
Supplier: Powell Electronics, Inc.
Description: Ultra High-Q Capacitor; SMD; 2.7pF; ±0.1
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 35V ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 7.5UF 6% 370VAC RADIAL
- Capacitance Range: 7.500000000000001 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 820101-C2012X7T2V473KT000N Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
-
Supplier: Accuris
Description: CAPACITORS, CERAMIC, MULTILAYER, HIGH VOLTAGE, X7R, 2,000 V DC
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 1000pf 2000V X7R HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Lingto Electronic Limited
Description: CAP ARRAY 7.5UF/50UF 370V RADIAL
- Capacitance Range: 7.500000000000001 to 50.00000000000001 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polypropylene Capacitors for DC Filtering 2.7µF 250V
- Capacitance Range: 2.7 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
Find Suppliers by Category Top
Featured Products Top
-
A range of X7R MLC capacitors with a guaranteed nonmagnetic / relative permeability of 1.000 and having a customized design to achieve a lower ESR and improved Q factor than normal X7R MLCC’s. Ideal for critical applications such as NMR / MRI and where PIM could potentially be an issue if nickel was present. These MLCC's can be used where an improved performance is required, such as blocking caps. (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Engineers designing for medical imaging and high-frequency applications need components that ensure minimal power loss, high signal integrity, and zero magnetic interference. Knowles’ new FM2 range of Non-Magnetic X7R Low Loss Multilayer Ceramic Capacitors (MLCCs) is engineered to deliver (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
A single ULP series capacitor saves space by replacing large arrays of SMT capacitors! Voted PRODUCT OF THE YEAR in Electronic Products 44th annual Product of the Year awards (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. This Y2 film capacitor is built for reliable interference suppression. • Y2 safety certified for line-to-ground protection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
long-term operational stability. The W43 series Y2 metallized polypropylene film capacitors deliver exceptional value: High stability and long service (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
reliability and safety. These W42 X2-class THB film capacitors provide a robust and long-lasting solution: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Design Guideline: AAT3190 Positive/Negative Charge Pump
with up to six charge pump stages for both the positive and negative outputs. Each output can regulate up to 25V with a resistive divider, diodes, and flying capacitor solution (see Figures 1 through 3).
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
rates many of the device parameters over the extended temperature range of Stable with Ceramic, Tantalum, and Aluminum -40°C to +125°C. The following parameters are now Electrolytic Capacitors