-
Supplier: Waytek, Inc.
Description: Data Panel DP-20029 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Solid state design - no moving parts to wear-out Battery power shut-off (2) 1/4" female push-on connectors Replaces under seat battery disconnect switch Control
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 200AMP IEC
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 200AMPS. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 200AMP NEMA
-
Supplier: Littelfuse, Inc.
Description: The 75920 Series Battery Disconnect Switches are high amp capacity, IP67 sealed, heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc applications,
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Black Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Removable Without Chain Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200 Mechanical
- Current Rating: 200 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: DigiKey
Description: DISCONNECT SWITCH 600VAC 200AMP
-
Supplier: Allied Electronics, Inc.
Description: R9 Series (UL 98 listed) Fusible 30-800A manual operated multi-pole fusible disconnect switches use double break contacts per pole that ensure complete isolation of the fuse when the switch is in the OFF position. When installed with fuses, they provide protection for low voltage
-
Supplier: Radwell International
Description: CONNECTING ROD, SHORT, 30-200 AMP, FOR DISCONNECT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electric Generators Direct
Description: transition type: Open Transition •Withstand rating: 22,000 Amps •Lug range: 400MCM - #4
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: nVent Electric
Description: Disconnect switches up to and including 200 A, also operators for ABB circuit breakers up to 800 A.Eaton Cutler-Hammer Variable-depth disconnect switches up to and including 200 A, operators for C-H Westinghouse circuit breakers up to 600 A and FLEX SHAFT?
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 200-AMP, 3-POLE, 600-VOLTS, NEMA-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, 200 AMP, 480-600 VAC, 3 POLE, UNIVERSAL, MANUALLY OPERATED, NON-FUSIBLE, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: ValueTronics International, Inc.
Description: accurately measure resistances ranging from 0.1μΩ to 1Ω, at high currents. This versatile instrument can provide test currents from 10 amps up to 200 amps, subject to the load resistance and supply voltage. For those applications that demand a smooth dc current, the DLRO200-115
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 200 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Electric Generators Direct
Description: transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: TelephoneStuff.com
Description: RacMAX Light Rack Mountable Surge Protector features advanced AC surge protection, 9 AC outlets, 15 amp, protect or disconnect circuitry, switchable 3 color directional light bar, rack mount 1U. Applications:PBX, KSU, Servers, Routers, UPS, Gateways Features: - Nine foot power cord -
- Mounting: Rack Mount Type
-
Supplier: Schaltbau GmbH
Description: 6,000 amps may flow for 20 milliseconds without the contacts welding. Thus, the contactor retains its full function to switch large powers when required, for example up to 1,200 amps and 450 volts – regardless of the direction of the current. This makes C800 series contactors
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short circuitry
-
Supplier: Mersen
Description: for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect
- Length / Height: 78.74 inch
- Width/Diameter: 31.5 inch
- Depth: 23.62 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: MCG SURGE PROTECTION
Description: Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance
- Maximum Surge Current: 200,000 amps
- AC Energy Absorption: 45,000 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, Audible Alarm, Computer Rooms, Delta, Integral Disconnect, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Surge Counter, Visual Indicators / LEDs
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high-current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high current flyback
- Maximum Switching Current: 100 amps
- Operating Temperature: 185 F
- Type: Electrical Contactor
- Features: Other
-
Supplier: WATTCO
Description: determine the heat intensity of your heaters. Voltages for temperature control panels Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Tele-Communication, Inc.
Description: More Info | 9.95 | Add to cart Plantronics 45673-01 13" Flat Cable M22, M12 to Rockwell Adapter More Info | 14.95 | Add to cart Plantronics 46268-01 Definity Cable Adapter M22, M12 to Avaya 4400 6400 8400 More Info | 14.95 | Add to cart Plantronics 47625-01 8' Cable Amp To ACD - 4 CONDUCTOR
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except rails and
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: (25 dBA and 35 dBA) Manifold and turbocharger guards Expander Generator Permanent magnet excitation 800 amp circuit breaker Space heater controls Starting/Charging System Jacket water heater with shutoff valves Battery disconnect switch Battery rack with heavy duty batteries Protection
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494G Enclosed Disconnect Switches, 200A, Type 3R/4/12 - Enclosure Code F, 3 pole, three phase, Class J fuse clips, 600VAC
- Current Rating: 200 amps
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red mushroom knob and
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Disconnect Switches - Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A -- 44465Supplier: Waytek, Inc.
Description: Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and solid-state
- Current Rating: 200 amps
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 630 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
Find Suppliers by Category Top
Featured Products Top
-
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
-DC converters with switching frequencies ranging from hundreds of kHz to 5 MHz and above. The XGL4030 features an expanded inductance range, including 18 values from 0.13 to 12.0 µH, with current ratings up to 26.5 Amps and soft saturation characteristics. It also offers a 30% icrease in Irms self (read more)
Browse Datasheets for Coilcraft, Inc.
More Information Top
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Pad-mountedtransformer XT-32-102 is energizedby 13.8kV through its 200 amp primary disconnect switch and fuses.
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
Pad-mounted transformer XT-32-102 is energized by 13.8 kV through its 200 amp primary disconnect switch and fuses.
-
Echelon Electricity Meter Receives Measurement Canada Approval
Echelon's NES meter, which includes a built-in, remotely-controllable 200 Amp service disconnect switch and built-in power line networking communications, has been approved for measurement of active (kWh) and reactive (kvarh) energy as well as for use as a bi …
-
Echelon Electricity Meter Receives Measurement Canada Approval
Echelon's NES meter, which includes a built-in, remotely-controllable 200 Amp service disconnect switch and built-in power line networking communications, has been approved for measurement of active (kWh) and reactive (kvarh) energy as well as for use as a bi …
-
Hanford Atomic Products Operation, monthly report, July 1956
- Primary Fused Disconnect Switch , 200 Amp , 5000 Volt or Less .
-
Selection of short-circuit protection and control for Design E motors
A Design E motor will require a 200 amp disconnect unless the existing disconnect switch is marked “rated for use with a Design E motor”.
-
Shopping In Generators & Air Compressors - Big Bruin
• Kohler RXT Series 200 - Amp Outdoor Automatic Transfer Switch (Service Disconnect ) - RXT -JFNC-0200ASE .
-
installing a mainpanel - Self Help Forums
From the meter I have 3 leads going to the top of a 400 amp disconnect throw switch . there are three 200 amp cartridge cartridge fuses inline. on the load side of the switch there are 3 wires on the left leg …
-
Self Help Forums - installing a mainpanel
From the meter I have 3 leads going to the top of a 400 amp disconnect throw switch . there are three 200 amp cartridge cartridge fuses inline. on the load side of the switch there are 3 wires on the left leg …
-
Power Supply 5 Amp Exporters, Power Supply 5 Amp Selling Leads
[ Related Keywords : outdoor ac disconnector, 200amp disconnector, hv switch disconnector, polymer disconnecting switch ] .
Indicates content that may require registration and/or purchase.