-
Supplier: ODG (Origin Data Global)
Description: 10uF 20V 2.1Ω@100kHz ±10% CASE-B-3528-19(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 20pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 150UF, 20V, AXIAL 20%; Capacitance:150µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 120UF, 20V, AXIAL 20%; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 68UF, 20V 20%; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.05A; Product Height:4mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 22UF, 20V, AXIAL 20%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 20V ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 20 volts
- AC Rated Voltage (WVAC): 20 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 15UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 20 volts
- AC Rated Voltage (WVAC): 20 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 20 volts
- AC Rated Voltage (WVAC): 20 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 5,500 volts
- Current Rating: 75 amps
- Rated Breaking Capacity: 65,000 amps
- Operating Temperature: 80 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF ±20% Y2 300V Plugin,P=7.5mm Suppression Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: 4.7uF 20V ±10% CASE-B_3528 Tantalum Capacitors ROHS
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 20UF 6% 370VAC RADIAL
- Capacitance Range: 20.000000000000004 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: DigiKey
Description: 20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- Operating Temperature: -55 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 68uF 250V ±20% Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1218435-940C20S22K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.022 µF Tolerance: ±10% ESR
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 47UF 10% 20V 2917
- Capacitance Range: 47 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 22UF 20V 10%,TR
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 47UF 20% 80V SMD
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Description: CAP ALUM HYB 33UF 20% 80V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: Utmel Electronic Limited
Description: Aluminum Organic Polymer Capacitors 22UF 20V
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: 2.2uF 16V 20mA@100kHz -55℃~+125℃ 10Ω@100kHz ±20% 0603 Tantalum Capacitors ROHS
-
Supplier: Win Source Electronics
Description: Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 8200pF Tolerance: ±10% Lead Spacing: 1.043" (26.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 1.220" L x 0.512" W (31.00mm x 13.00mm) Height -
- Capacitance Range: 0.0082 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Description: CAP FILM 20UF 10% 750VDC RADIAL
- Capacitance Range: 20.000000000000004 microF
- Operating Temperature: -55 to 105 C
- ESR: 10 milliohms
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 20UF 10% 1.2KVDC RADIAL
- Capacitance Range: 20.000000000000004 microF
- Operating Temperature: -55 to 105 C
- ESR: 9 milliohms
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 20µF 700V
- Capacitance Range: 20.000000000000004 microF
- DC Rated Voltage Range (WVDC): 700 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Supplier: Allied Electronics, Inc.
Description: compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and
-
Description: CAP TANT 100UF 10% 20V 2917
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 34mm Length: 63.5mm Thickness: — Width: —
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; AL ELECTROLYTIC; CAP 10UF ; TOL +-20%; RADIAL; 50V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; AL ELECTROLYTIC; CAP 100UF; TOL +-20%; RADIAL; 35V
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 330uF 4V 20% V CASE
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 C
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
. Superior Insulation & Pulse Withstand: WYD withstands up to 4000?VAC and 8?kV pulses; WYE withstands up to 2600?VAC and 5?kV pulses (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
Supporting protocols like PCIe, Ethernet, and MIPI A-PHY, the Molex High-Speed FAKRA-Mini (HFM) Interconnect System enables real-time communication in advanced automotive architectures with rugged, compact designs that deliver up to 28Gbps at 20GHz. (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Mouser