Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: CABLE, FEEDBACK, 24 AWG/ 12 CONDUCTOR
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 24 AWG
- Number of Conductors: 4 #
- Product Category: Bulk Cable
-
Supplier: DigiKey
Description: 10 (5 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG 100.0' (30.5m)
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 24 AWG
- Number of Conductors: 10 #
- Product Category: Bulk Cable
-
Supplier: DigiKey
Description: 24 (12 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 300.0' (91.4m)
- Cable Conductor: Other
- Cable Insulation: Other
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
-
-
Supplier: DigiKey
Description: 24 (12 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 300.0' (91.4m)
- Cable Conductor: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
-
Supplier: DigiKey
Description: 4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid 3281' (1000.0m)
- Cable Length: 3281 ft
- Number of Conductors: 4 #
- Operating Temperature: -10 to 60 C
- Product Category: Bulk Cable
-
Supplier: Belden Inc.
Description: 24 AWG stranded (105x44) high-conductivity bare copper conductors, PVC insulation, double bare copper spiral shield (95% coverage), PVC jacket.
- Cable Insulation: Polyvinyl Chloride (PVC), Other
- Cable Shielding: Other
- North American (AWG): 24 AWG
- Number of Conductors: 2 #
-
Supplier: Belden Inc.
Description: 24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton spiral, EPDM jacket.
- Cable Conductor: Other
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM), Other
- Cable Jacket: Ethylene Propylene Diene Elastomer (EPDM), Other
- Cable Shielding: Other
-
Supplier: Belden Inc.
Description: 24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton serve, EPDM rubber jacket.
- Cable Conductor: Other
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM), Other
- Cable Jacket: Ethylene Propylene Diene Elastomer (EPDM), Other
- Cable Shielding: Other
-
Supplier: Southwire Company, LLC
Description: DEG C TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING GRAY WITH BROWN STRIPE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
- Approvals: UL Listing Mark
- Nominal Outer Diameter: 0.1280 inch
- North American (AWG): 12 AWG
- Rated Voltage: 600 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351749-1552100001 Category: Cables, Wires - Multiple Conductor Cables Series: Flamar 155210 Package: Spool Wire Gauge: 24 AWG Length: 1968.5' (600.0m) Cable Type: Multi-Conductor Usage: Industrial, Signal, Control Voltage: 300 V
-
Supplier: L-com, Inc.
Description: Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap
- Cable Insulation: Polyethylene (PE), Polyvinyl Chloride (PVC)
- North American (AWG): 24 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also
- Cable Length: 100 ft
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain
- Application: Industrial / Instrumentation and Control
- Operating Temperature: -20 to 75 C
- Product Category: Bulk Cable
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: FCI
Description: 4X to mini-SAS Cable, Passive, 6Gb/s, 24 AWG, 4.0m, Halogen free jacket
- Product Category: Cable Assembly
- Product Type: SAS Cable
-
Supplier: FCI
Description: 4X to 4X Cable, Passive, 6Gb/s, 24 AWG, 7.0m, PVC jacket
- Application: Computer Cable
- Cable Length: 22.97 ft
- Operating Temperature: -40 to 80 C
- Product Type: SAS Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket:
- Number of Conductors: 27 #
- Operating Temperature: -20 to 80 C
- Product Category: Bulk Cable
- Product Type: Serial / RS-232/422/485
-
Supplier: Allied Electronics, Inc.
Description: Audio, Control and Instrumentation Cable, Tinned Copper Conductor Material Aluminum foil-polyester tape shield PVC jacket material.
- Cable Insulation: Polypropylene
- Cable Shielding: Foil / Copper Tape
- North American (AWG): 24 AWG
- Operating Temperature: -30 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: Overall Foil/Braid Shielded Low-Capacitance Computer Cable, 24 AWG Conductor, 7 x 32 Stranding, 30 V Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil®
- Application: Audio, Computer Cable, Industrial / Instrumentation and Control
- Operating Temperature: -30 to 80 C
- Product Category: Bulk Cable
- Standards: CE Marking, UL Recognized Component Mark (US and Canadian)
-
Supplier: FCI
Description: 4X Infiniband Cable Assembly, 8 Signal Pairs, Non-equalized, Connectors with Thumbscrews, 7 meter length
- Cable Length: 22.97 ft
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Overall Foil/Braid Shielded Low-Capacitance Computer Cable, 24 AWG Conductor, 7 x 32 Stranding, 30 V Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil®
- Application: Audio
- Product Category: Bulk Cable
- Standards: CE Marking, UL Recognized Component Mark (US and Canadian)
-
Supplier: BRIM Electronics, Inc.
Description: 24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55°C to +105°C. See color code for ribbon cables. STD. P-U: 100',1000'
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 24 AWG
- Number of Conductors: 4 to 20 #
- Operating Temperature: -55 to 105 C
-
Supplier: Belden Inc.
Description: Harsh Environment SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PE Insulation, TC Braid Shield (95% coverage), Polyurethane Jacket
- Cable Weight: 0.0690 lbs/ft
- Fiber Mode: Single Mode
- Operating Temperature: -40 to 75 C
-
Supplier: Hamilton Products, Inc.
Description: Buss Wire
- Conductor Type: Solid
- North American (AWG): 24 AWG
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500'* Multi-Conductor Marine Cable MC10-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F
- North American (AWG): 10 AWG
- Number of Conductors: 3 #
- Product Category: Bulk Cable
- Standards: RoHS
-
Supplier: L-com, Inc.
Description: L-com offers bulk 2 conductor (plus shield) XLR cable for making your own on XLR cable assemblies. This XLR bulk cable features a 95% coverage double shield design along with rugged 24 AWG conductors. L-com stocks 250 and 500 foot spools of this bulk
- Cable Length: 250 ft
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions
- Cable Length: 1000 ft
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. MilesTek will manufacture cable assemblies featuring low
- Cable Jacket: Polyethylene (PE)
- Product Category: Bulk Cable
-
Supplier: Lapp Tannehill
Description: 0043011. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 43011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 24 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Other
- Cable Jacket: Other
- Cable Shielding: No Shielding, Other
-
Supplier: HAVE, Inc.
Description: exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! And ooh la la, that sultry nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Conductor: 24 AWG, 41 strand Copper
-
Supplier: ValueTronics International, Inc.
Description: The 2249-C-24 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 24" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN application
- Product Category: Cable Assembly
-
Audio Cables - Southwire 58130802 Multi-Conductor Shielded Cable, 22/3 Ga., 7/29 Stranding -- ST22-3Supplier: Waytek, Inc.
Description: Spool Sizes Available: 500' & 1000' Southwire 58130802 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum
- Cable Shielding: Other
- North American (AWG): 22 AWG
- Number of Conductors: 3 #
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Other
- North American (AWG): 22 AWG
- Number of Conductors: 6 to 54 #
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA2088-24 low loss 1.85mm male (plug) to 2.92mm male (plug) cable 047 coax up to 45 GHz, 1.4 VSWR in 24 inch, tin plated copper outer conductor from Fairview Microwave is one of a huge selection of coaxial cables for radio,
- Cable Length: 2 ft
- Impedance: 50 ohms
- Product Category: Cable Assembly
-
Supplier: PCB Piezotronics, Inc.
Description: Blunt cut cable to Blunt cut cable with 750 feet of 12 pair (24-conductor), PVC jacket
Find Suppliers by Category Top
Featured Products Top
-
conductor with six 24 gauge conductors and terminate them all to the same pin to give equivalent amperage to the original 20 gauge. This will help reduce size and weight in the cable. When we talk about miniaturization we might always think ‘tiny’. However, making any size (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Now you have more choice than ever! With the Coast custom cable capabilities integrated into Alpha's capabilities, we're making it even easier to get the ideal custom cable for your application. With our quick quotes-most requests are quoted in 24 hours or less-and fast production (read more)
Browse Datasheets for Alpha Wire -
Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2 pair and 4 pair constructions. -50°C to 75°C (PP core) and 105°C (read more)
Browse Ethernet Cables Datasheets for Alpha Wire -
As an RF/Microwave engineer, You've seen it before: An entire production line shut down by a failed test cable that won't deliver phase stable and repeatable performance. Enter the Flexco line of cables for test and measurement. Under flexure, nobody beats Flexco's ability to maintain (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
stranded silver-plated copper center conductor offers superior flexible and unrivaled bending capabilities along with a helically cut dielectric for added performance. FC182 is our Ka Band series. Solid performance all the way to 50 GHz, compatible with 2.4mm connectors and is available in VNA (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
wire insulation, appropriate process connection hardware, wire termination styles, and possible use of extension grade conductors vs. thermoelement conductors for the lead wiring. Industry applications (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
control cabinet. Disadvantage: The distribution of supply voltages as low as 24 V over large distances requires high currents in order to provide loads with the power they need. This leads to high losses and requires large conductor cross sections. What are the advantages of the (read more)
Browse Power Supplies Datasheets for ifm electronic gmbh
Conduct Research Top
-
Tin Vs. Bare
There seems to have always been differences of opinion when it comes to certain topics, be it politics, sports and even which drive-through has the best coffee. Another age old argument that we face as a high-end data cable producer is whether or not a data grade copper conductor should be plated
More Information Top
-
Digital and Analogue Instrumentation: testing and measurement
Devices are connected with a cable assembly of 24 conductor cables (shielded) with both a plug and a receptacle connector at each end.
-
Automated Calibration System for a High-Precision Measurement of
Neutrino Mixing Angle $θ_{13}$ with the Daya Bay Antineutrino Detectors
For each ACU, two 48- conductor cables ( 24 individually shielded twisted pair, AWG22) and two RG58 coaxial cables connect to the two mil-spec and two BNC feedthroughs on the MDC flange respectively.
-
3M Interconnect Solutions 05400754412, Flat Cable, 24, 1.27 mm, 28 AWG - Avnet Express
Flat Cable 24Conductors 28AWG 30.48m/91.44m Tinned Copper 300V Roll .
-
9747500CHR Belden | Buy
Audio Cable 24Conductors 22AWG 152.4m Tinned Copper 1.4A 300VAC Reel .
-
Alpha Wire Multi-Conductor & Paired Cables | Mouser
Multi- Conductor Cables 24 AWG 3C SHIELDED 100ft SPOOL SLATE .
-
Belden Wire & Cable Multi-Conductor Cables | Mouser
Multi- Conductor Cables 24 AWG 3C SHIELD 100ft SPOOL CHROME .
-
TE Connectivity / Raychem Multi-Conductor & Paired Cables | Mouser
Multi- Conductor Cables 24 AWG 2C UNSHLD 600V WIRE PRICE PER FT .
-
Belden Wire & Cable Multi-Conductor & Paired Cables | Mouser
Multi- Conductor Cables 24 AWG 3C SHIELD 100ft SPOOL CHROME .
-
Multi-Conductor Cables | Mouser
Multi- Conductor Cables 24 AWG 3C SHIELD 1000ft SPOOL WHT .
-
Multi-Conductor Cables | Mouser
Multi- Conductor Cables 24 AWG 15C SHIELDED 100ft SPOOL SLATE .