-
Supplier: TelephoneStuff.com
Description: The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of input
- Technology: Switching
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Visual Sound, Inc.
Description: equipment insurance (USA & Canada only). 750VA line interactive, extended-run 2U rack / tower UPS Maintains sine-wave 120V nominal output over an input range of 83 to 147V Network communications supported via USB port, serial port, SNMP/Web card slot and EPO interface Current monitoring and
- Protection: Lightning
-
-
Supplier: Allied Electronics, Inc.
Description: with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are
-
Supplier: Allied Electronics, Inc.
Description: with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are
-
Supplier: Dover Flexo Electronics, Inc.
Description: available. The TrueView TI23 operates on 115Vac 60Hz (230Vac 50Hz optional) and the TI24 operates on 24Vdc, power supplied separately. FEATURES: 115/230 Vac 50/60 Hz power input (TI23) or 24 Vdc (TI24) 0 to 10 Vdc isolated output proportional to tension. Integrated isolation from chassis and
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: L-com, Inc.
Description: superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the HGLN-CAT5EJW24 is ideal for use with select
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the AL-CAT5EJW24 is ideal for use
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the ALW-CAT5EJ24 is ideal for use
- Device Type: Lightning Arrestor
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Kussmaul Electronics Company, Inc.
Description: recharging and maintains any parasitic loads that might be present. An electronic current limiter in each charger limits the output current when charging deeply discharged batteries or if there are inadvertent loads applied to the battery while charging.
- Input Voltage: 115 volts
-
Supplier: GAIA Converter
Description: at 250KHz providing excellent reliability, low noise characteristics and high power density. Standard models are available with wide input voltage range of 45-100 volts. The series include single output voltage choices of 5, 12, 15, 24 volts. No external heatsink is required for
- Output Voltage (Volt): 3.3 to 24 volts
- Input Voltage (VIN): 45 to 100 volts
- Output Current (IOUT): 0.04 to 5 amps
- Output Power: 25 watts
-
Supplier: ValueTronics International, Inc.
Description: may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: AC Output Voltage Range: 100V to 5000V AC Resolution: 10Volts/step Frequency: 50/60 Hz selectable
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: AC/DC Selectable, Current Leakage Tester, Ground Bond Testers
-
Supplier: Power Amp Design
Description: insulating substrate. No BeO is used in the PAD196. For custom applications the PAD196-1 version of the amplifier is available without the integrated heat sink. The circuit is conformal coated for additional safety and reliability. LOW COST HIGH VOLTAGE - 2050 VOLTS 50mA OUTPUT CURRENT
- Supply Voltage (VS): 50 to 1,025 volts
- Input Offset Voltage (VOS): 0.5 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 1,000.0000000000001 to 1,200 microamps
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Transmotec
Description: The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION TYPE 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL APPROVAL OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 24 VOLT AC VOLTAGE RATING 1.85 AMP (OPENING), 0.6 AMP (HOLDING)
- Actuator Torque: 20 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 32 to 125 F
- Features: Electric
-
Supplier: Migatron Corporation
Description: contained in an optional second channel input for added expandability. The controller can also supply 24 volts up to 110 mA to the sensors. The outputs consist of four solid state relays for use as outside limit monitors. These outputs can be programmed as either normally open or
- Interface: Computer Programmable, Digital Front Panel
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control
-
Supplier: Blue Sky Energy, Inc.
Description: properly charge flooded lead-acid, AGM and GEL batteries resulting in improved battery performance with less maintenance. The dual 30/40 amp rating will deliver at up to 30 amps in 24 volt systems, or up to 40 amps in 12 volt systems. An automatic or manual equalize function is
- Rated Battery Current: 20 amps
- Battery Voltage: 12 to 24 volts
- Operating Temperature: -40 to 104 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: OMEGA Engineering, Inc.
Description: accepts 100 to 250 Vac and 120 to 250 Vdc. A 24 Vac/24 Vdc power supply option is also available. Calibrations for most thermocouples and RTD's are available, as well as for millivolt linear, volt linear, and current linear inputs. Unlike the CN8200 1/16 DIN models, these
- Number of Control Outputs: 1 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: accepts 100 to 250 Vac and 120 to 250 Vdc. A 24 Vac/24 Vdc power supply option is also available. Calibrations for most thermocouples and RTD's are available, as well as for millivolt linear, volt linear, and current linear inputs. Unlike the CN8200 1/16 DIN models, these
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: Coefficient: Less than 0.02% per degree C Current Limiting: Concentric switch/potentiometer provides continuous adjustment of output current in two ranges: 0-500 mA, 0-5 A Metering: Front panel "edgewise" meter and a selector switch permits monitoring output voltage or current
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: American High Voltage, Inc.
Description: reference input where a 0- to 13-volt signal will program the supply to full output as set by the trimpot. The output current may also be limited by adjustment of a second potentiometer. This current limit is an automatic crossover type and acts to limit the maximum
- DC Output Voltage: 0 to -1,000 volts
- DC Output Current: 0 to 0.01 amps
- DC Output Power: 10 watts
-
Supplier: Dover Flexo Electronics, Inc.
Description: and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: L-com, Inc.
Description: is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5EJW24. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered.
- Device Type: Lightning Arrestor
-
Supplier: Progressive Automations
Description: today. CONTROLS & BRACKETS: The PA-03 12 volt actuator is compatible with any control system that we offer, allowing for versatile automation options. It can be plugged directly into the PA-20, PA-22 and PA-24 with the available 4-pin connector. For any other control box, simply remove
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: ValueTronics International, Inc.
Description: Measurement Technique: Successive approximation analog to digital conversion of sensed voltage and current Measurement window: Either 2 or 3 full sine waves depending upon line frequency (e.g. 3 at 60 Hz, 2 at 50 Hz) Sample rate: ~ 53 KHz, yielding ~ 2.6K voltage and 2.6K current
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Lift Products, Inc.
Description: 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its unique Features
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: OMEGA Engineering, Inc.
Description: accelerometers.SPECIFICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70 g peak
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Description: lug suspension. Powdercoat finish Lift speeds 5 to 64 FPM AC Power 115/230 1-60HZ; Reconnectable 230/460 3-60; Reconnectable 208 and 575 3-60 single voltage Push button control voltages of 115 volts standard on all 3 phase models, single speed, two speed and single phase models. 24
-
Supplier: ValueTronics International, Inc.
Description: The Z2404B is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (read more)
Browse Brake Controllers Datasheets for Placid Industries -
volts above ground. Controls: Coarse and fine voltage adjustments, and the current limit adjustment, are located at the rear of the assembly. Temperature Coefficient: 0.02%/°C. (Typical). Ambient Operating Temperature: -20 to +71°C. Storage Temperature: -55 to +85°C. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. Couplers complying with this standard are suitable for normal use at ambient temperatures not normally exceeding 40 degrees, but with an average over a 24-hour period not exceeding 35 degrees, with a lower ambient temperature limit of -5 degrees. Annex (read more)
Browse Datasheets for AENOR -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
. Frequency Input Module accepts zero crossing and TTL signals with frequencies of 500Hz to 100kHz and provides a DC stimulus for contact sensors. This module has four channels, each configurable for range and alarm limits. Analog Output DAQ Components: Process Current or (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
More Information Top
-
Airport Ground Navigation Systems > DOPPLER VOR (DVOR)
All the regulators are current limited for protection against short circuits. .... The voltage limiter limits the voltage supplied to the RF power amplifier to 24 V in order to restrict the power dissipated in these volts .
-
Hilbert transform based control algorithm of the DG interface for voltage flicker mitigation
HCC offers fast dynamics and a wide bandwidth com- pared to other current controllers [ 24 ]. .... Based on the Volt -Am- pere (VA) rating of the VSI, a limiter is designed for the reactive power through .
-
Pulsewidth-Modulated Dual-Half-Controlled Converter
The experimental results of DHCC rectifier with a coordi- nated volt -second regulator are presented in this … sides of the transformer have slightly differ- ent leakage inductance, causing slightly uneven current sharing between the .... The average phase inductance is approx- imately 0.15 p.u. Figs. 23 and 24 present the DHCC operation at unity power factor without and with a peak current limiter , respectively, where vs and is are source voltage and current, i1 and…
-
Coordinated optimization for controlling short circuit current and multi-infeed DC interaction
(2002) Optimal volt /var control in distribution systems. .... Int J Electr power Energ Syst 24 (4): 271–276 [5] Hongesombut K, Mitani Y, Tsuji K. .... (2003) Optimal location assignment and design of superconducting fault current limiters applied to loop power systems.
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
TEMPERATURE SENSOR CURRENT LIMITER I=K(VBC/VAC) + b. .... 24 - VOLT BATTERY .
-
Transmission aspects of an electronic switchboard employing time-division multiplexing
Limiters are provided in the form of two Zener diodes back to back across the line-transformer .... The peak transfer current for this sig- nal level can be readily computed as ap- proximately 50 .... At first glance, the instantaneous power-pulse requirements appear excessively large: peak current of 100 ma and an amplitude of approxi- mately 26 volts ( 24 volts to overcome the bias plus the forward drop of two di- odes) for a peak power…
-
Experimental study of the runaway current in the J-TEXT Tokamak
(Received 24 September 2013, in final form 1 November 2013). .... Major plasma disruptions in tokamaks often generate runaway currents , which contain electrons with energies of several tens of megaelectron- volts (MeV). .... can cause substantial damage when control is lost and the current hits the limiters or the vessel…
-
CR4 - Thread: 50Hz Transformer Core Use For 800 Hz
6. has current limiter and short protect ,. .... i ever make BATTERY CHARGER SMPS 400 HZ 12 VOLT 50AMPERE. .... moderate cost, 88% efficiency, ever try 24 hours no stop, use dummy load, and the transformer core…
-
Interference in frequency-modulation reception
The current drives for the two tanks can be adjusted for equality with the potentiometer in the .... The discriminator characteristic, measured through the limiter , is plotted in Fig. 24 . .... Apparently the bias-battery voltage was about a volt low when this characteristic was taken.
-
Poloidal field coil system design for the compact ignition tokamak status report April 15 1986
…6 Power Supply Interface 21 2.4.7 Separatrix and Vertical Stability Control 21 3.0 Coil System Selection 22 3.1 Trade Studies 22 3.1.1 Volt -second Swing Bias 22 … 2 Central Solenoid Temperature/Stress 24 3.2 PF Scenarios .... Coil locations and currents have been defined in a manner consistent with physics requirements (as of February .... Plasma equilibria have been determined for limiter and divertor cases and have driven the design.
Indicates content that may require registration and/or purchase.