-
Supplier: Quarktwin Technology Ltd.
Description: Bipolar Motor Driver 24-HSOP
- Motor(s) Controlled: DC Brushed Motor, Other
- Operating Temperature: -40 to 110 C
-
Supplier: DigiKey
Description: Bipolar Motor Driver CMOS SPI 24-SOP
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: Bipolar Stepper Motor
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: Motor Driver Analog 24-PDIP
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 85 C
-
-
Supplier: DigiKey
Description: Motor Driver Analog 24-SOIC
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Motor Driver Parallel 24-SOIC
- Communication Standards: Parallel Interface (PC printer port, Centronics®)
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushed Motor, DC Brushless Motor
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
- Communication Standards: Other
- Motor(s) Controlled: DC Brushed Motor, Other
- Operating Temperature: -40 to 150 C
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Analog 24-SOIC
- Communication Standards: Other
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Analog 24-SOIC
- Communication Standards: Other
- Motor(s) Controlled: DC Brushless Motor, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: : 5 A Height: 95 mm Width: 100 mm Categories: PMIC - Motor Drivers,Controllers Case / Package: 100 Alternative Parts (Cross-Reference): K8AKVS3100240VACK8AK -VS3 100-240VAC; K8AK-VS3100-240VAC; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and
- Operating Temperature: -20 C
- Supply Voltage (AC): 240 volts
- Supply Voltage (DC): 240 volts
-
Supplier: Qorvo
Description: Qorvo's PAC5527 belongs to Qorvo's Power Application Controller (PAC) family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver functionality in a single integrated IC. The product integrates a
- Communication Standards: Other
- Configuration: Other
- Motor(s) Controlled: DC Brushless Motor
- Supply Voltage (DC): 6 to 48 volts
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER PAR 24VQFN
- Peak Output Current: 1.4 amps
-
Supplier: Allied Electronics, Inc.
Description: The new XT IEC Open Non-reversing Manual Motor Controllers from Eaton's electrical business combine a Manual Motor Protector with an IEC Contactor(s) to provide a complete motor protection solution by combining motor disconnect function, thermal overload
- AC Motor Phase: Three Phase Motor
- Continuous Current: 6.3 amps
- Motor Voltage: 120 volts
- Three Phase Power: 1.5 to 5 HP
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC
- Configuration: Panel Mount
- Features: Home / Limit Switch Input, Self-Configuration / Auto-tuning
- Motor Feedback: Hall Effect
- Peak Output Current: 8 amps
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24
- Configuration: Stand Alone
- Continuous Output Current: 82 amps
- Motor(s) Controlled: AC Servo / Brushless Motor
- Operating Temperature: 0.0 to 50 C
-
Supplier: Portescap
Description: sterilizable motors, the CNT2440 autoclavable controller is perfectly suited to drive battery-powered surgical hand tools. Product Highlights Designed and tested to 1,000+ sterilization cycles Sensorless drive Speed control open loop 5-24 VDC input voltage
- Peak Output Current: 70 amps
- Rated Power: 960 watts
- Supply Voltage (DC): 5 to 24 volts
-
Supplier: Texas Instruments
Description: 24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 125 C
- Peak Output Current: 3 amps
- Supply Voltage (DC): 8 to 28 volts
-
Description: IC MOTOR DRIVER BIPOLAR 24HTSSOP
-
Description: IC MOTOR CONTROLLER 24SSOP
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR DRIVER PAR 24SIP
- Continuous Output Current: 1.5 amps
- Operating Temperature: 150 C
-
Supplier: Allied Electronics, Inc.
Description: Operation Small Footprint Measures Only 3.65" (92.17 mm) × 3.25" (82.55 mm) Wide × 2.00" (50.80 mm) or Less Height Controller to Motor/Blower Cable Assembly Included Power Supply to Controller Cable Assemblies Included for the Mfr.'s Types 48132-01 and 48133-01
- Form Factor: Panel / Chassis Mount
-
Supplier: Acme Chip Technology Co., Limited
Description: Motor Driver Analog 24-PDIP
-
Supplier: Allied Electronics, Inc.
Description: Features: Small Size Low Power Consumption 6-24 VDC Single Supply Operation Continuous or Single Step Operation Bi-Directional Sequencer Phase Driver Disable Control 500 mA Per Phase Drive Current Direct Interfacing with CMOS or TTL
- Control Signal Output: Serial / Digital
-
Supplier: Acme Chip Technology Co., Limited
Description: Bipolar Motor Driver NMOS Logic 24-HTSSOP
-
Supplier: Acme Chip Technology Co., Limited
Description: Motor Driver Power MOSFET Parallel 24-ZIP (SMA-24)
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: to develop the SHD24 servo motor drive. By applying Space Vector Modulation, Flux Vector Current Control, and PCI’s proprietary switching and noise control techniques originally developed for our MRI products, the SHD24 is able to minimize heating in the motor and
- Configuration: Stand Alone
- Drive Type: DC Brushless Motor, DC Servomotor
- Maximum Output Voltage: 30 volts
- Supply Voltage (DC): 10 to 12 volts
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Bipolar, Unipolar Motor Driver Power MOSFET PWM 24-SOIC
- Operating Temperature: -20 to 85 C
-
Supplier: West Control Solutions
Description: The 6170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 6170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Control Signal Output: Switch / Relay Output, Serial / Digital
- Control Technique: Advanced / Nonlinear Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: Island Components Group
Description: we can supply electronic controllers integrated with the motor or as separate modules. See Electronics & Controllers. Our motors can be housed as a complete motor or a frameless design: High Performance Applications: These are used for maximum performance
- Continuous Current: 2.15 amps
- Continuous Torque: 0.0644 In-lbs
- DC Voltage: 24 Volt
- Design Units: English
-
Description: IC STEP MOTOR DRVR PAR 24HTSSOP
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR CONTROLLER PAR 24SOIC
- Device Type / Applications: CardBus Controller
- IC Package Type: SOIC, Other
- Pin Count: 24 #
- Supply Voltage: Other
-
Supplier: OMEGA Engineering, Inc.
Description: -logic compatible. For operation with +24V signals, a 3600-ohm series resistor is required on each input. See the drive manual for details. The 3540MO drive has an on-board oscillator which allows the motor speed to be controlled by an analog voltage or external joystick. This drive is
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
- Continuous Output Current: 0.4000 to 3.5 amps
- Drive Type: Bipolar Stepper Motor, Microstepping Motor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 90 A Line, 155 A Delta Normal Duty
- Supply Voltage (AC): 24 volts
-
Supplier: Cole-Parmer
Description: Stirrer motor and controller; 208/240 VAC, 50/60 Hz, CE marked
- Motor Power: 0.0250 HP
- Motor Speed: 4000 rpm
-
Description: Introduction: Low voltage single phase brushless DC motor controller Cordless vacuum cleaner motor controller medical sputum aspirator motor controller climbing equipment motor controller, DC 7.2V~25V input, square wave, hall control. Power:
- AC Input Phase: Single Phase
- Configuration: PC Board
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 0.0 to 500 watts
-
Supplier: Allegro MicroSystems Inc.
Description: analog, PWM, or CLOCK input. Closed-loop speed control is optional, and RPM-to-clock frequency ratio is programmable. A simple I2C interface is provided for setting motor-rated voltage, rated current, rated speed, resistance, and startup profiles. The AMT49406 is available in a 24
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
Find Suppliers by Category Top
Featured Products Top
-
Item # ACS150-03U-01A2-4 Drive, AC, 0.5HP, 480V, 1.2A, CT, OP (read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
to 100 kA SCCR. Bypass packages include a highly integrated bypass controller with electronic motor overload, as well as single-point access for all power connections, control connections, and configurations settings, ensuring complete synchronization of drive and bypass. Standalone (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
, which sets a new industry standard for bandwidth and servo performance 24-bit encoder feedback for unequaled resolution and precision positioning New tuning functions that combat vibration, resonances, friction and ripple effects Motor compatibility with comparably sized (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
Altech is the top US supplier of UL508 Manual Motor Controllers (MMCs) if your application calls for one. We provide up to 60A in AC at 480Y/277VAC in 1 to 3 poles. Altech offers the widest assortment in the industry with six trip shapes. You can be confident that your application designs will (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
The V-EA Series of miniature circuit breaker manual motor controllers are ideal for control panel builds and are suitable as a (read more)
Browse Circuit Breakers Datasheets for Galco Industrial Electronics -
our latest 5-phase stepper motor technology, allowing for more torque, increased overhung loads, significantly reduced vibration and noise technology. No need for a separate pulse generator or controller as they are both built-in. Available in 3 motor sizes and 2 driver types with 24 VDC power (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
%. Torque transducer for data logging ability. SD600T Series Controller - 220VAC. Sensor input for transducer control. Multiple program selections available. External I/O capabilities. Preprogrammed for all fastening situations. Built in Wave Form Analysis. Built in data acquisition. 32 programmable torque profiles. All applicable cables for above (read more)
Browse Driver Bits Datasheets for Nitto Seiko America -
Linear Motors for Industrial Automation Applications Design engineers in the precision automation market often put different things at the top of their requirement lists (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
-331.24U PICMAWalk precision linear actuator is based on patented piezo actuator technology and a patented piezo stepping motion principle. Features of the PICMAWalk V8 Piezo Linear Motors Suitable for vacuum up to 10-9 hPa 55mm travel 4nm (read more)
Browse Piezoelectric Motors Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A new Wafer Treatment Cell for control of solution based thin film processing for applications in microelectronics
Red Lion C48T industrial timers were used because they had a relay output available to power the heater with 110 VAC and the motor controller with 24 VDC.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-7099.pdf
However, if you modify the controller to supply 24 Vac to the motor coils, additional wiring can be avoided.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2691.pdf
However, if you modify the controller to supply 24 Vac to the motor coils, additional wiring can be avoided.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2119.pdf
M836A Damper Motor: 24 Vac spring return motor for use with spst controllers without heat anticipation.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-8358.pdf
Alternatively, if the control- ler can be modified to supply 24 Vac to the motor coils instead of line voltage, only three wires will be required (as for the original wiring).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2576.pdf
If 24 Vac is present and motor does not operate, reverse controller leadwires to determine if device was miswired.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2556.pdf
If 24 Vac is present and motor does not operate, reverse controller leadwires to determine if device was miswired.
-
bobcat 250
… and amperage control, all in that 14-pin connector on the face of the machine, I would only need to buy the $250 WC-24 weld controller that simply changes the 24vac to dc so the motor in my Spoolmatic can …
-
bobcat 250
… and amperage control, all in that 14-pin connector on the face of the machine, I would only need to buy the $250 WC-24 weld controller that simply changes the 24vac to dc so the motor in my Spoolmatic can …
-
Automation and integration of multiplexed on-line sample preparation with capillary electrophoresis for DNA sequencing
It consists of the control module, the stepper motor /gearbox assembly, a manual controller , a 110/220 VAC to 24 VDC power supply, and the interconnecting cables.