-
Supplier: Radwell International
Description: CCD CAMERA, SENTINEL MEGAPIXEL, OUTDOOR IP CAMERA,. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: ANVS, Inc.
Description: Built around high-performance gen 2 or gen 3 image intensifiers
- Width / Diameter: 2.5984266 inch
- Height: 2.5984266 inch
- Length: 4.330711 inch
- Lens Mount: C-Mount, CS-Mount
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and
- Maximum Frame Rate: 25.2 fps
- Sensitivity: 1.25 Lux
- Lens Mount: C-Mount
- Features: CCD
-
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Sentech America
Description: The STC-CLC500A is a full featured, cost effective, QSXGA, digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and features partial scanning, triggering and reset
- Maximum Frame Rate: 16 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.60236307 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications.
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: IC Realtime, LLC
Description: Lines Night Mode WDR Mode (dual stage for automatic disabling at night time) 2D/3D DNR noise reduction 0.2 Lux at F1.2 / 0.0001 Lux at F1.2 (DSS on) Motion Detection Face Detection Full OSD Menu accessible via RS-485 or on camera buttons Back Focus Function for easy set
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Toshiba Imaging Systems Division
Description: manulal white balance Camera cable lengths to 30 meters Optional accessories: 3, 6, 10 & 30 meter camera cables; 4mm or 15mm lens
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Edmund Optics Inc.
Description: 0.3 Megapixels to 2 Megapixels, all sensors offered cover a wide array of applications. Cameras feature CCD sensors from 1/3" to 2/3" in size. #63-431 GigE Cable and #68-586 Power Supply, both sold separately, are required for operation. Additional GigE cables, as well
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: 0.3 Megapixels to 2 Megapixels, all sensors offered cover a wide array of applications. Cameras feature CCD sensors from 1/3" to 2/3" in size. #63-431 GigE Cable and #68-586 Power Supply, both sold separately, are required for operation. Additional GigE cables, as well
- Maximum Frame Rate: 14 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The CCD camera uses a color CCD image acquisition system to obtain comprehensive information of RGB colors. Make the color sorter have the perception ability of the human eye, can better select materials, and better meet the requirements. The higher resolution can accurately
- Type: Specialty / Other
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: Details The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3” optical format. External triggering and 2 general-purpose
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: ZGC, Inc.
Description: Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera
- Maximum Thickness: 29.4 mm
- Mount Type: Lens Holder
-
Supplier: Security Camera Warehouse
Description: 1/4” Sony Super HAD CCD 420 TV Line 3.6mm Fixed Lens 12 IR LED, 0 Lux (IR On) 60 FT. IR Distance IP66 Water Resistance DC 12V, 500mA Mounting Bracket Included Small Form Factor Image Pick-up Device 1/3” Sony Super HAD CCD Signal System NTSC Effective Pixels 510(H) x 492(V) Horizontal
-
Supplier: Schoelly Imaging Inc.
Description: FSC2 camera with integrated LED in camera head, CCU, software
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral resolution. All Aspen systems are backed by a 2 year warranty on the camera and
-
Supplier: DigiKey
Description: "Optical Inspection Camera CCD 1/2"" 1360 x 1024 USB 2.0"
- Horizontal Resolution: 1,360 lines
- Vertical Resolution: 1,024 lines
- Features: CCD
- Format / Output: USB
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more about
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD
-
Supplier: SFCable.com
Description: 420TVL Color Camera. 1/3" Super HAD CCD. 420 TV Lines. 0.2 Lux @ F1.2. Lead (Pb) Free RoHS Compliance. Long life and high reliability are achieved by the use of CCD imaging device. This makes the camera 100% solid state. Dual Power 12V DC / 24V AC. 1 year
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Qioptiq
Description: various fixed diaphragm aperture settings. High optical performance Huge range of magnifications available Designed for 1/2" and 2/3" sensors Image circle: 11 mm Lens diameter: 29 mm Working distance magnification 1:3 to 1:1: 90 mm Working distance magnification 2:1 to 4:1: 75
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Description: IMAGE SENSOR CCD 2.1MP 32CDIP
- Operating Temperature: -58 to 158 F
- Features: CCD, Other
- Camera Function: Video
-
Supplier: KEYENCE
Description: CV-200C Digital 2-million-pixel Color Camera
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: power consumption (only 230mw at 30FPS) The power supply scheme with only three voltages (2.7V, 1.8V, 1.2V) to simplify the system design and reduce the power supply unit cost. Carried with multiple system-level interfaces, including CSI-2 serial data output, MIPI D-PHY and I2C.
- Maximum Frame Rate: 60 fps
- Features: 3D Camera, CCD, Digital
- Format / Output: GMSL
- Camera Function: Video
-
Supplier: Unitron Ltd.
Description: No Description Provided
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 10 fps
- Width / Diameter: 4 inch
- Height: 1.3 inch
-
Supplier: SFCable.com
Description: 1/3" Sharp CCD. 540 TV Lines. 3.6mm Board Lens. 0.2 Lux @ F2.0. 3-AXIS Design for any angle. 12V DC, 75mA.
- Horizontal Resolution: 540 lines
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: Fiberscope.net by MEDIT
Description: easy view in any lighting. With 3.5 hours use in daylight to 3 hours use in the dark the COBRA Inspection Camera will deliver results that you need and when in need there is a back up batter with the same capacity. The charging of the battery only takes 2.25 hours from flat dead. With
- Operating Temperature: 14 to 131 F
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
Find Suppliers by Category Top
Featured Products Top
-
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video camera counts and classifies the particles from the image data. This technique provides the user with a very (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Designed for mineral oils, synthetic oils, hydraulic fluids, turbine and distillate fuels Viscosity range ISO15 to ISO320, undiluted (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
A Self-Calibration Bundle Adjustment Method for Photogrammetric Processing of Chang ^'E-2 Stereo Lunar Imagery
Uncertainties in both the interior orientation (IO) model and exterior orientation (EO) parameters of the CE- 2 CCD camera can affect mapping accuracy.
-
Hybrid fusion and interpolation algorithm with near-infrared image
Figure 2 illus- trates a pair of visible and NIR images for the same scene, captured by a joint color and NIR 2CCD camera .
-
Spatial profiles of store‐dependent calcium release in motoneurones of the nucleus hypoglossus from newborn mouse
mitochondrial Ca2+ A, fura- 2 CCD camera imaging of Ca2+ transients evoked in the soma of a hypoglossal motoneurone by a single step depolarization to +20 mV from a holding potential of _60 mV (1 s,*); by mitochondrial Ca2+ release evoked by …
-
Low-cost 3D rangefinder system
Instead of 2 CCD cameras for capturing laser lines twice before, a 2-in-I system is proposed to merge 2 images in one CCD which still retains the information of two fields of views to inhibit occlusion problems.
-
Angle control of a loosely coupled mechanism in 3D space using length sensors
Time [sec] Trial 1 Trial 2 CCD camera .
-
Mechanics of Biological Systems and Materials, Volume 2
The surface deformation is determined from tracking markers in 3D space using 2 CCD cameras .
-
Automatic calibration and neural networks for robot guidance
The navigation system for one of the University of Cincinnati’s designs, Bearcat, uses 2 CCD cameras and an image-tracking device for the front end processing of the image captured by the cameras.
-
3D reconstruction and simulation for raceway groove of bearings based on structured light
3.1 Setup hardware system with 2 CCD cameras .
-
Image coverage analysis of Chang'E-2
Concerning CE-1 and CE- 2 CCD cameras , both have front and back angle views (see Figure 2).
-
Determination of the electron concentration and temperature, as well as the reduced electric field strength, in the plasma of a high-voltage nanosecond dischar...
The PI MAX 2 CCD camera (Princeton Instruments) 8 was mounted in place of the output slit of the monochromator.
Indicates content that may require registration and/or purchase.