Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scheugenpflug, Inc.
Description: components at very high production volumes. Advantages Short cycle times by simultaneously potting multiple components per evacuation and stroke Short evacuation times due to powerful vacuum pump Indispensable for safety-relevant and highly functional components Key features
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Features: Other
-
Supplier: EXACT Dispensing Systems
Description: The “HOT BOX” System from EXACT solves the problems associated with the meter mix dispensing of heated resins. This family of products has been developed to provide temperature consistency and control year round with a simple trouble free approach. Standard Features: Heated cart to
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: Sulzer Ltd.
Description: the key factors we strive for with all our solutions. Sulzer Mixpac offers a solution for every 2-component application on the dental market: impression materials, materials for temporary crowns and bridges, cements, products for bleaching and other dental uses. For clean and hygienic
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
-
Supplier: Hernon Manufacturing, Inc.
Description: The Autosealer® 2600 thread paste dispensing system is a touch-activated, pneumatic applicator for dispensing high-viscosity Hernon® products onto threaded pipe fittings and nipples. A quick-turn turret offers cavities for 1/16”, 1/8”, 1/4”, 3/8”, 1/2”, 3/4” and 1” male
-
Supplier: Accuris
Description: Dispensing systems and components for fueling hydrogen powered industrial trucks
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Dosing system for laboratory and small scale production mixes up to 6 kg batch size Space-saving this system combines all advantages of a laboratory dosing system to the production capacity of the larger systems Concordia II – V (C 2 – 5). ■ batch sizes up to 6 kg
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: until now for use with liquid substances. Thus, the FRICKE PD1 powder dosing system was especially designed for use with the powders of the perfume and aroma industries. The system is equipped with a 4 kg scale (dissolution per 1 mg) and automates the production of 20 powder
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: ■ Smallest dosing quantity with 6 kg scale: 5 mg ■ Mixtures up to 1 000 ml ■ Quick presentation of dosing results ■ cooled and heated components ■ Modular design for different sizes (100-500 components) ■ Integrated storage system
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA HPIT 2, Dispensing systems and components for fueling hydrogen powered industrial trucks. Scope 1.1 This Standard applies to: a) the mechanical and electrical features of dispensers, which includes the control system and any
-
Supplier: CSA Group
Description: propane, nitrogen, or other components normally found in natural gas. 1.1.4 This Standard does not apply to: a) rail locomotive dispensing systems; b) marine vessel bunkering systems; c) compressed natural gas dispensers; d) fuel management systems or point of
-
Supplier: Cammda Corporation
Description: Cammda’s interchangeable 2KSprayPak™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers.
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Features: Batch (Syringe), Multiple Component Dispensing, Spray Valve
- Dispensing Type: Bead
-
Supplier: CSA Group
Description: 1.1.5 Installation of a dispensing system is intended to be in accordance with ANSI/NFPA 52, or CSA B108, as applicable, and the requirements of the authority having jurisdiction (AHJ). 1.2 All dimensions used in this Standard are in metric units [International System of
-
Supplier: PVA - Precision Valve & Automation
Description: The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operated tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and
- Application: Adhesive / Silicone
-
Supplier: Nordson EFD
Description: create dot-to-dot “stitching” that flows together to form a continuous line. The Square Wave valve delivers the precise, fast, repeatable dispensing needed to increase production throughput and yields when manufacturing PV wafers and other products. Features Actuation speeds as low as
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: PVA - Precision Valve & Automation
Description: The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to
- Dispense Rate: 0.008 to 10 L/min
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Bulk Chemical Delivery System with Automatic Chemical Dispense Unit (CDU) Featuring 316L Electropolished Stainless Steel Piping Components In high-tech manufacturing, the integrity of a Liquid Bulk Chemical Delivery System (BCDS) depends entirely on the quality of its
- Body Material: Stainless Steel
-
Supplier: Dymax
Description: contacting the actuating components within the valve. This reduces damage and wear to the actuating components, extending the life of the valve and minimizing necessary valve maintenance. This feature also makes this valve ideal for dispensing light-curable materials,
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: AW Company
Description: No Description Provided
- Metering Accuracy: 3 %
- Application: Adhesive / Silicone, Coatings / Paint, Colorant / Dies
- Material Feed: Continuous Feed
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) Shenzhen Jewellok Technology Co., Ltd. is a premier
- Body Material: Stainless Steel
-
Supplier: PVA - Precision Valve & Automation
Description: The VPX-2KS Dual Component Spray Valve is a progressive cavity metering valve capable of accurately spraying 2K chemistries in a clean, flexible atomized process. Each component is metered via a servo controlled rotor that seals a rubberized stator to produce a continuous flow of
- Dispense Rate: 0.0002001303409090909 to 0.010006517045454546 L/min
- Media Viscosity: 1 to 100,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Flat Spray, Round Spray
-
Supplier: Ellsworth Adhesives
Description: medmix Mixpac™, formerly Sulzer, EAPLA50-11/21 System 50 Plunger is a plastic, two component plunger that pushes the piston through the cartridge for dispensing two component adhesives. 1:1 and 2:1 Ratio.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Sames North American Corporation
Description: The AutoStream 2K Control Unit can dispense multi component materials precisely in ratio and volume applied. It completely secures the process with high precision and total control of the parameters. Performance 2K ratio available: 1:1, 2:1 and 4:1 Pressure ratio: up to 13:1 Volume to
- Fluid / Output Pressure: 3,625.9425 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, DB2 400-50-210 2:1 cordless two component dispenser with a force of 500 kg, U opening, and comes with a 120 V charger. Offers a memory function for fast and precise metering and is powered by an 18 volt Li-Ion high performance battery. The DB 2K is
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: leading two component cartridge systems and can easily be adapted to different cartridge sizes. Benefits include Dual-Drive-Rod design, robust construction, and an anti-drip function. Can be used with medmix's QUADRO™ line of mixers. 400 mL.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Techcon
Description: the fluid being dispensed is the disposable pinch tube assembly making the TS1201 ideally suited to dispensing 2-part and CA (Cyanoacrylate) materials.
- Media Viscosity: 1 to 45,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead, Dot
- Number of Components: Multiple Component Dispensing, Single Component Dispensing
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAAF1125-02-30-01 F-System Cartridge Set is a 2:1 PA (polyamide) kit that comes with a two component cartridge, two self-venting lip seal pistons, and a preassembled nose plug. Natural, 1125 mL.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W/mK Two-part, RT curing Constant
- Viscosity: 130,000 cP
- Dielectric Strength: 203.20000000000041 kV/in
- Industry: Automotive, Electronics
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting, Gel, RTV / Room Temperature Curing, Rubber Based / Elastomeric
-
Supplier: Epoxies Etc...
Description: 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of substrates and will cure at low temperatures. 20-3005 has a convenient
- Viscosity: 20,000 cP
- Use Temperature: -58 to 284 F
- Tensile Strength (Break): 7,600 psi
- Elongation: 3.2 %
-
Supplier: Dymax
Description: syringe dispenser is perfect for those who are new to dispensing equipment due to its simple design and ease of use. The SD-200 improves upon the previous version with upgraded features such as lighter weight and 2 meter power supply cable, all while at a convenient price point. SD-200
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Godiva, Ltd.
Description: The PTO-MiniCAFS is a compressed air foam system comprising three major components - air compressor, foam proportioner and mixing manifold. The components are located according to vehicle manufacturers requirements. The system will make compressed air foam when supplied
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
Find Suppliers by Category Top
Featured Products Top
-
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
with a heat spreader to maintain optimal performance. SARCON® LG23A and LG30A easily dispense in a liquid form that will cure at room temperature or can be dramatically accelerated with exposure to temperatures up to 100?. The mixed components cure into a flexible gel that is highly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
protect electronic components from harsh environmental conditions and shock and vibration. It features a low viscosity for convenient dispensing and will easily flow throughout components. Because of its low modulus, QSil 553 will minimize cooefficient of thermal expansion (CTE) strain. QSil 553 is (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
Parameter D2S-01L13-F Specification Manufacturer Omron Electronic Components / Aratas Product series D2S Product type (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
• Low pressure drop (≤14" H2O) to maintain system efficiency • High-resolution, repeatable flow control across a wide range • Integrated control simplifies design and reduces component count • Ideal for gas delivery, leak testing, and precision dispensing applications (read more)
Browse Flow Controllers Datasheets for Clippard -
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Tech Tip 2 - Handling Premixed and Frozen Materials
Commonly, customers will purchase two component epoxies premixed and frozen in syringes for automated dispensing. This removes the weighing step and ensures that material has already been properly mixed for two component systems.
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
More Information Top
-
ConProTec Announces The Availability Of Double Syringes
Boston, MA - ConProTec Inc., the leading innovator of 2 - component adhesive dispensing systems , announces the availability of its new line of double barrel syringes.
-
Sulzer Mixpac USA Offers 2-Component Cartridges For The Construction Industry
Salem, NH - Sulzer Mixpac USA, Inc. (formerly ConProTec, Inc.), the leading innovator of 2 - component adhesive dispensing systems , offers its complete line of cartridges for the construction industry.
-
Sealant Equipment & Engineering, Inc. Introduces Its New Brochure, Material Dispense Valves For Adhesives, Sealants And Lubricants
These dispense valves are adapted to Dispensing Systems for 1-component materials and Meter-Mix Dispensing Systems for 2 - component materials.
-
Introducing Robot Automation Dispensing Systems For Manual Load And Unload Applications
The robot dispensing systems apply 1- component and 2 -component adhesives, sealants and lubricants onto manufacturer's products that require precision bonding, gasketing, potting and sealing.
Indicates content that may require registration and/or purchase.