-
Supplier: Newark, An Avnet Company
Description: AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: CM203 - Vector Duty Laminated Steel Frame AC Motors, 300 HP, 1750 RPM, Foot Mounted, Frame Size is L3213
- Shaft Speed: 1,750 rpm
-
Supplier: Milwaukee Electric Tool Corporation
Description: CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 600 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 300 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W
- Other Output Power: 4.8 HP
- Continuous Current: 20 amps
- Shaft Speed: 300 to 600 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz
-
-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
-
Supplier: DigiKey
Description: DC Motor Gearmotor 14.5 RPM 24VDC
- Other DC Voltage: 24 VDC
- Continuous Torque: 5.204375 In-lbs
- Gearbox Ratio: 300 : 1
- Shaft Speed: 14.5 rpm
-
Supplier: Autotrol Corporation
Description: Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM: 1, 2, 2.57,
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: Allied Electronics, Inc.
Description: EBM's Energy Saving Motor (ESM) Series has a more compact design than conventional shaded pole motors allowing more room for your goods. Energy costs are cut in half as well as reduced maintenance and service costs thanks to efficient technology. Features: Minimized Space Required Due
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features:
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features:
-
Supplier: Win Source Electronics
Description: Manufacturer: Pololu Corporation Win Source Part Number: 1332221-2209 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Type: DC Motor Termination Style: Screw Terminal Standard Package: 1 Voltage - Rated: 6VDC Function: Gearmotor RPM: 180
- Commutation: Brush
- Motor Type: DC Motor
- Features: Geared
-
Supplier: WorldWide Electric Corporation
Description: fan cover Ground lug in terminal box Cast iron inner bearing caps Double drilled feet Bi-directional for 1800 and 1200 RPM ratings Uni-directional (CCW) for 3600 RPM ratings, each motor shipped with extra fan for directional change CSA Certified for Class I, Division 2, Groups
- Other Output Power: 300 HP
- Continuous Current: 328.9 amps
- Gearbox Efficiency: 95.8 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 2-300 HP 1800, 3600 RPM 208-230/460 volt (2-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation C-face - rigid base Premium efficiency (2-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally
- Other Output Power: 300 HP
- Continuous Current: 325 amps
- Gearbox Efficiency: 95.4 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 10 - 300 HP 1800 RPM 230/460 volt (10 - 75 HP) 460 volt PWS (100 - 300 HP) WPI enclosure with rodent screen protection 1.15 service factor Class F insulation Vertical P base Premium efficiency (WPEVHS Models) High efficiency (WVHS Models) Inverter duty, 10:1 variable torque
- Other Output Power: 300 HP
- Shaft Speed: 1,800 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: WorldWide Electric Corporation
Description: 1-500 HP; 3600, 1800, 1200 and 900 RPM 208-230/460 Volt 460 Volt (449T-586/7 frame) Totally Enclosed Fan Cooled (TEFC) Enclosure IP55 Protection 1.25 SF (1-200 HP) 1.15 SF (250-500 HP) Class F Insulation Rigid Base Premium Efficiency Inverter Duty, 10:1 CT / 20:1 VT (1-400 HP) Inverter Ready,
- Other Output Power: 300 HP
- Continuous Current: 374 amps
- Gearbox Efficiency: 95 %
- Shaft Speed: 900 rpm
-
Liquid Handling Pumps - Catalyst FH10 Compact Single-Channel Pump, 300 rpm, 115/230 V -- GO-77720-04Supplier: Cole-Parmer
Description: • Easy-to-use, economical pumps feature reversible pumping, remote start/stop, and rapid tubing changes • Polyphenylene sulfide (PPS), acetal, and copolyester pump head with four stainless steel (SS) rollers • Max button runs pump at 100% of maximum rpm—use to prime or flush tubing • Pumps
- Maximum Discharge Flow: 0.0132086025 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Laboratory Shakers - 980174 - Talboys Standard Orbital Shaker, 40 to 300 rpm, 230 VAC -- GO-51800-03Supplier: Cole-Parmer
Description: • Low-profile design easily fits into most fume hoods and incubators • Variable-speed microprocessor control provides consistent uniform shaking action This shaker features a maintenance-free, brushless DC motor that provides reliable service and is great for continuous-duty operation.
- Maximum Load: 3.6281179138321993 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Laboratory Shakers - 980173 - Talboys Standard Orbital Shaker, 40 to 300 rpm, 120 VAC -- GO-51800-01Supplier: Cole-Parmer
Description: • Low-profile design easily fits into most fume hoods and incubators • Variable-speed microprocessor control provides consistent uniform shaking action This shaker features a maintenance-free, brushless DC motor that provides reliable service and is great for continuous-duty operation.
- Maximum Load: 3.6281179138321993 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Aalborg Instruments
Description: Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPV RP Adjustable RPM pump Peristaltic pump
- Maximum Discharge Pressure: 11.2 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Cole-Parmer
Description: • New head design provides more positive tubing retention and improved flow performance • Flow rate: 0.002 to 43 mL/min depending on drive rpm and tubing size • Polyphenylene sulfide (PPS), acetal, and copolyester pump head with four stainless steel (SS) rollers • Max button runs pump at 100%
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR, 300 W, 2.7 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 1000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180°
- Shaft Speed: 1,000 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: Genteq
Description: Meet the new standard for HVAC equipment: the X13 standard ECM. When 13 SEER became the new minimum rating for residential AC units in 2006, equipment manufacturers called for a blower motor with improved efficiency over PSC motors. To answer the call, Genteq developed standard
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 600 to 1,100 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: Genteq
Description: ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200
- Other Output Power: 0.2 to 0.75 HP
- Shaft Speed: 300 to 1,200 rpm
- Output Power: 1/2 HP, 1/4 HP, 300 W
- Features: AC Motor, Other
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: flanges Rated speed range up to 2500 rpm Advantages All the benefits of permanent-excited servo drives in a low voltage environment Replaces existing drives Power range up to 300 W (48 V) Full flexibility of the AKM range in terms of feedback systems, connectors and flange/shaft
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Description: Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos
- Other Output Power: 5.628925616591844 to 18.575454534753085 HP
- Continuous Current: 16.3 to 55.5 amps
- Continuous Torque: 2,079.646017699115 In-lbs
- Rotor Inertia: 27,569.52 oz-in-sec²
-
Supplier: GE Power Conversion
Description: Reliable inverter duty motors A$D Ultra is designed for optimized performance and longer life in tough industrial applications such as metal processing, plastic extrusion, winders, test stands, crane and hoist and material handling. Designed for scalar or vector drive Infinite:1 constant
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 300 - 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within
- Continuous Torque: 42.21238938053097 In-lbs
- Shaft Speed: 3,000 rpm
- Operating Temperature: 140 F
- Environmental Features: Drip-proof, Dust-proof, Waterproof
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: accuracy High machine precision for runout at end of shaft and runout of shaft surface (0.01 mm) Maximum speeds to 600 rpm Easy Implementation Pre-tapped mounting holes attach directly to the load Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs,
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 300 W
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: Monarch Instrument
Description: battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1750 RPM and 5 to 60 HP at 3500 RPM. The Series A-C 1500 has a space saving design and can be mounted vertically & horizontally and is available in 175#; 250# and 300# working pressure. Applications: Light industrial, general water transportation, irrigation and municipal water
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: Makita USA, Inc.
Description: CFM at 300 PSI) Low amp draw reduces incidences of tripped breakers and voltage drop during start-ups Efficient dual-head (2 stage) pump provides faster recovery time and improved performance 1,720 RPM enables greater displacement at lower RPM and lower noise Four-pole induction
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: OMRON Automation and Safety
Description: encoder. Sizes from 50W to 15 kW, rated speeds of 1000 rpm, 1500 rpm, 2000 rpm and 3000 rpm Peak torque 300% of continuous torque during 3 seconds or more depending on model High accuracy provided by a 20 bit resolution encoder, ABS encoder as an option IP67
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and (read more)
Browse Temperature Controllers Datasheets for Oriental Motor USA -
Coffee grinders require more than high motor speed. As coffee beans enter and pass through the grinding mechanism, changing resistance places varying loads on the motor, requiring a balance of speed, torque, compact size, and stable power output. The Power Motor PU.5421 AC universal (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Modern equipment manufacturers require reliable AC motor performance, flexible customization, and stable long-term operation to support diverse product designs and demanding operating environments. Standard motors often cannot satisfy application-specific requirements for (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
overload performance, which reduce control accuracy and shorten equipment lifespan. The 3X Motion 142 Series AC servo motor is developed with independent intellectual property and an (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Measurement of structure motion by means of a moving light sheet
A 300 rpm AC motor was eventually used in order to increase the scanning rate.
-
A flying spot X-ray system for Compton backscatter imaging
A 300 rpm AC synchronous motor directly drives the slotted disk, producing 120sweepdsec.
-
BALDOR - BALDOR MOTOR(80)
AC MOTOR 300 HP 3600 RPM 3PH TEFC .
-
TOSHIBA HOUSTON - MOTOR(13)
MOTOR AC 300 HP 1800 RPM 5010UZ TEFC 96.5%EFF EQP III .
-
Selecting the Proper Motor
Many of HSI’s stepping motors are available as 300 or 600 RPM AC synchronous motors .
-
Cavitation and two-phase flow characteristics of SRPR (Savannah River Plant Reactor) pump. Final report
Head and Torque vs. Cavitation No. of SRPR Pump with Flow Rate as a Parameter for both AC Motor (1000 rpm ) and DC Motor ( 300 rpm) Operations...........................
-
A microprocessor-based oceanographic particle data collection system
for the system i s a 300 inch-pound, 60 RPM gear-head AC motor to which a singleflangedcable .
-
Application of AC Induction Motors with Variable Frequency Drives
Figure 3 demonstrates typical power requirements of a 300 kW, 1800 RPM , 95% full load efficient, AC motor operated between 1800 – 450 RPM with a VFD, based upon a typical centrifugal pump load.
-
Back Spin Control in Progressive Cavity Pump for Oil Well
The PCP turns at 300 rpm and is connected to a reducing gear/belt box and a 60 hp AC induction motor at the surface.
-
teaser-abstract
The PCP turns at 300 rpm and is connected to a reducing gear/belt box and a 60 Hp AC induction motor at the surface.
Indicates content that may require registration and/or purchase.