-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ruggedized Electrical Double Layer Energy Storage Capacitors Up To 3 V Operating Voltage Automotive AEC-Q200 Product overview: MAL223551015E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3V, Electric Double Layer Capacitors, Supercapacitors. This listing
- Capacitance Range: 10,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Operating Temperature: -40 to 65 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product
- Capacitance Range: 60,000 microF
- DC Rated Voltage Range (WVDC): 3.3 volts
- Operating Temperature: -20 to 60 C
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 500UF, 3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500UF, 3V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 500.00000000000006 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 3 volts
- AC Rated Voltage (WVAC): 3 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 844195-V3 Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH
-
Supplier: ODG (Origin Data Global)
Description: 100uF 35V ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, POLYESTER METALLIZED, RADIAL,3.3UF, 100V,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 25V ±20% 199mA@120kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 3.3UF 20% 35V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 3.3UF 20% 350V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 3.3µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 3.3UF, 16V; Capacitance:3.3µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 3.3UF, 50V; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 4,300 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 65,000 amps
- Operating Temperature: 80 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 3UF 6% 370VAC RADIAL
- Capacitance Range: 3 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 3.3UF, 35V; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 917787-ECQ-V1H563JL3 Series: ECQ-V Operating Temperature Range: -40°C ~ 105°C Features: 0.056 µF Film Capacitor - 50V Polyester, Metallized - Stacked Radial Package: Tape & Box (TB) Package: Radial Mounting: Through Hole Part Status: Obsolete
- Operating Temperature: -40 to 105 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1136359-F971V334MAAHT3 Category: Capacitors>Tantalum Capacitors Series: F97-HT3 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 0.33 µF
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 3.3UF;VOL-RTG 450V ; RADIAL; NHG
-
Supplier: Win Source Electronics
Description: 0.047μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Part Status: Obsolete(EOL) Family Name: ECQV(L) Categories: Capacitors Dimension: 0.287" L x 0.126" W (7.30mm x 3.20mm) Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date:
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR, 0.033F, 3.3V
- Capacitance Range: 33,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3.3 volts
- Operating Temperature: -10 C
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 6.8UF 20% 35V 2917
- Capacitance Range: 6.800000000000001 microF
- ESR: 1,000 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: ±20% 3.3nF Y5V 7.5mm 3kV Radial Leaded,P=7.5mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1800UF 6.3V
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 190,000 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: ±20% 3.3nF Y5V 5mm 1kV Radial Leaded,P=5mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Cap Screw Terminal Aluminum Electrolytic Capacitor
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Richardson RFPD
Description: Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 0603 3.3 pF 250 V ±0.1 pF Tolerance HIFREQ SMT Multilayer Ceramic Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Accuris
Description: CAPACITOR, CERAMIC, MULTILAYER, HIGH VOLTAGE, 3,000 V DC, STYLE HV03
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3.3UF 16V Y5V 1206 3.3¦F 16V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.045"" (1.15mm) - - Digi-Reel«
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 16 to 5 volts
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey
Conduct Research Top
-
Application Note: Output Capacitor Selection for the AAT115X Series Buck Converter
that is ideal for low voltage, high frequency, and high density switching regulators. Figure 2 shows the voltage and temperature characteristics for a 22µF, 6.3V, 0805, X5R ceramic capacitor. The graph illustrates the strong voltage coefficient typical of an X5R capacitor. From the graph, it can be seen
-
Application Note: AAT3110/AAT3111 On/Off Enable Control
The AAT3110 and AAT3111 switched capacitor voltage converters are designed to deliver a regulated 3.3V, 3.6V, or 5V output from an input supply ranging from 1.8V to 5V (respective to AAT3110/AAT3111 device option). No external inductor is required for operation. The AAT3110/AAT3111 can deliver