Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial accelerometer, 0.1 mV/(m/s2) or 1 mV/g ICP®. The SEN020 has an internal filter attenuating high frequency vibrations.
- Measurement Axes: Triaxial
-
Supplier: Newark, An Avnet Company
Description: DEVELOPMENT BOARD, 3 AXIS ACCELEROMETER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: BREAKOUT BRD, 3-AXIS ACCELEROMETER; Accessory Type:Xtrinsic Breakout Board; For Use With:NXP Xtrinsic DEMOFXLN83XXQ 3-Axis Analog Accelerometer Demonstration Kit; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3-AXIS ACCELEROMETER; Kit Application Type:Sensor; Silicon Manufacturer:Kionix; Silicon Core Number:KX126-1063; Application Sub Type:Accelerometer - Three-Axis; Kit Contents:Evaluation Board KX126-1063; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 3-AXIS ACCELEROMETER; Kit Application Type:Sensor; Silicon Manufacturer:NXP; Silicon Core Number:MMA8491Q; Application Sub Type:Accelerometer - Three-Axis; Kit Contents:Eval Board MMA8491Q, Interface Board RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 3-AXIS IOMT ACCELEROMETER (2X2 L
- Operating Temperature: -40 F
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial palm accelerometer, 1 mV/(m/s2) or 10 mV/g ICP®.
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG03 is an advanced 6-axis accelerometer/gyroscope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX62 is a 6 Degrees-of-Freedom inertial sensor system that features 14-bit digital outputs accessed through I2C communication. The KMX62 sensor consists of a tri-axial magnetometer plus a tri-axial accelerometer coupled with an ASIC. It is packaged in a 3 x 3 x 0.9mm Land
-
Supplier: Beckhoff Automation LLC
Description: The EP3751-0160 EtherCAT Box module features an internal ultra-low-noise 3-axis accelerometer with 20-bit resolution and a selectable measuring range of ±2 g, ±4 g, and ±8 g. The sampling frequency is 4 kHz. The built-in sensor is suitable for applications where low frequencies
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EP3751-0260 EtherCAT Box module has an internal 6-axis MEMS sensor for measuring movements. The box module combines a 3-axis acceleration sensor and 3-axis gyroscope sensor that record acceleration and rotational movement in a very compact unit. This can be
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EP3752-0000 EtherCAT Box has two internal 3-axis accelerometers with 10 bits and a selectable measuring range of ±2 g, ±4 g, ±8 g and ±16 g. The sampling frequency is 200 Hz to 5 kHz. Possible applications include the recording of vibrations and shocks/oscillations, and
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EPP3752-0000 EtherCAT P Box has two internal 3-axis accelerometers with 10 bits and a selectable measuring range of ±2 g, ±4 g, ±8 g and ±16 g. The sampling frequency is 1 Hz to 5 kHz. Possible applications include the recording of vibrations and shocks/oscillations, and
- Data Acquisition: I/O Module
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG07 is an advanced 6-axis accelerometer/gyroscope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital communications, an
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: Allied Electronics, Inc.
Description: LINEAR ACCELEROMETER 3 AXIS, 28 PIN QFPN
-
Supplier: Utmel Electronic Limited
Description: Accelerometers 3-AXIS LOW G PEDOMETER
- Operating Temperature: -40 F
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16
- Operating Temperature: -40 F
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS LIS344AL ACCELEROMETER, MEMS, 3AXIS, 16LLGA
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration
- Acceleration: 10 g
- Frequency Range: 0 to 600 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: DigiKey
Description: Accelerometer X, Y, Z Axis ±2g, 4g, 6g, 8g, 16g 1.56Hz ~ 800Hz 16-LGA (3x3)
- Acceleration: 2 to 16 g
- Frequency Range: 1.56 to 800 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3305 is a lightweight miniature IEPE accelerometer offered with a sensitivity of 10 mV/g, 100 mV/g and 500 mV/g. The accelerometer incorporates a ceramic shear sensing element and ultra low noise JFET electronics, with materials housed in a highly durable 0.32-inch
- Acceleration: 10 g
- Frequency Range: 0.23 to 5,000 Hz
- Operating Temperature: -58 to 149 F
- Sensor Mounting: Adhesive Base
-
Supplier: ODG (Origin Data Global)
Description: IC 3-AXIS ACCELEROMETER 10-DFN
-
Supplier: Rieker, Inc.
Description: The B1, B2, and B3 sensors are capacitive spring mass accelerometers with integrated sensor electronics. Requiring very low power consumption these are characterized by a high degree of longterm stability. Resonant peaks are minimised by means of a special gas-dynamic damping in the primary
- Acceleration: -50 to 50 g
- Frequency Range: 0 to 550 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran Model 3316C3 is a special variation (X-AXIS Directional Output - Negative) within the 3316C Series of Ultra High Temperature Piezoelectric Accelerometers with a ruggedized connector to reliably operate in temperatures up to +1000°F (+538°C). In order to operate at such high
- Frequency Range: 4 to 5,000 Hz
- Operating Temperature: -58 to 1,000.4 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Rieker, Inc.
Description: The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features Single Supply Input Very Low Power Consumption Hysteresis Free
- Acceleration: -3 to 3 g
- Frequency Range: 1 to 300 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -40 to 185 F
-
Description: IC 3-AXIS ACCELEROMETER 10-DFN
- Frequency Range: 1,600 Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: IC 3-AXIS ACCELEROMETER 10-DFN
- Frequency Range: 1,600 Hz
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw, positioning pin to ensure repeatable measurements
- Acceleration: 50 g
- Frequency Range: 2 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: New Yorker Electronics Co., Inc.
Description: Accelerometer, 3-Axis, 14-bit, LGA-12
- Measurement Axes: Triaxial
-
Supplier: Marposs Corp
Description: Dynamic Collision Kit. The MEMS sensor VA-3D MG detects accelerations in up to 3 axes and provides 3 gravitational signals which are evaluated and monitored in the GEMVM monitoring system. BENEFITS Continuous acceleration measurements of up to 3 axes simultaneously Capturing
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: Richardson RFPD
Description: 3-Axis, ±2 g/±4 g/±8 g/±16 g Digital Accelerometer
- Acceleration: 16 g
- Measurement Axes: Triaxial
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 947M3 Piezoelectric Accelerometer provides an electrical output of 2,000 millivolts per g over a frequency band of 2 Hz to 2,000 Hz. It is designed for measurement of the low level, low frequency signals encountered in many industrial applications involving rotating machinery. The
- Acceleration: -50 to 50 g
- Frequency Range: 1 to 7,500 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 300 g
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The max.
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
Find Suppliers by Category Top
Featured Products Top
-
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
integration into INS (Inertial Navigation Systems), IMU (Inertial Measurement Units) as well as AHRS (Attitude and Heading Reference Systems). To minimize mechanical cross-coupling in multi-axis applications, GYPRO4300 is available in 3 frequency ranges (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
Conduct Research Top
-
IXD Accelerometers for Safety Monitoring in Industrial Machines
Lika Electronic introduces a new range of 2-axis and 3-axis acceleration sensors.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. Home net group embraces copy protection
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. DiBcom wins socket in Tata Elxsi mobile
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. DiBcom wins socket in Tata Elxsi mobile TV French fabless chip company DiBcom SA has formed a partnership with Tata Elxsi Ltd., the embedded product design arm of the Tata Group (Bangalore, India
More Information Top
-
Advanced Microsystems for Automotive Applications 2004
A Low-g 3 Axis Accelerometer for Emerging Automotive Applications .
-
MEMS Consumer and Mobile H2 2011 Market Tracker Database
LIS331DL 3 axis accelerometer .
-
Telehealthcare Computing and Engineering: Principles and Design
The various characteristics of the patient (posture, activity, etc.) are determined using several different procedures, such as using 1, 2, or 3 axis accelerometers in a range of devices such as the Medtronic Kappa 900TM.
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
Feedback: The feedback of arm movement is acquired using 3 axis accelerometer (LIS3L02AS4) which gives ac- celeration in each axis corresponding to the movement of arm.
-
4th International Workshop on Wearable and Implantable Body Sensor Networks (BSN 2007)
ETB is developing wearable 3 axis accelerometer -based systems for human motion measurement and activity moni- toring.
-
A novel yet effective motion artefact reduction method for continuous physiological monitoring
… of three aspects: 1) Analogue Front-end to catch the pulsated waveform signals via a wearable opto-electronic sensor (customized) associated a pre-amplifier and a high pass filter, to detect motion artefact using a 3axis accelerometer (ADXL337, Analogue Device Co …
-
International Symposium on Biomedical Engineering and Medical Physics, 10-12 October, 2012, Riga, Latvia
As of writing this article, this sensor, along with the near identical BMA250 (Bosch, Germany) is the most com- pact 3 axis accelerometer on the market.
-
Pervasive Computing
However, most solid state magnetometers integrate a 3 axis accelerometer (and 2 orthogonal magnetometers) to ensure that the compass bearing is accurate even if the unit is tilted.
-
Analysis and Improvement of a 3 Axis Accelerometer
• Analysis and Improvement of a 3 Axis Accelerometer p.163 .
-
Detection of activities for daily life surveillance: Eating and drinking
The experiments are conducted by the system introduced in Section 2 which includes a 3 axis accelerometer .
Indicates content that may require registration and/or purchase.