-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, VARIABLE, 2AMP, 120VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:280V; Output Current:3.5A; Constant Current Load:
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE, 25AO, 0-120VO, 3KVA, CASED, BENCH
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:280V; Output Current:-; Constant Current Load:3.5A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, MOTORIZED, SINGLE PHASE, 25AO, 0-120VO, 3KVA, OPEN, PANEL MT
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Accuris
Description: TRANSFORMER, VARIABLE, SINGLE PHASE, 400 CYCLE, GENERAL SPECIFICATION FOR
-
Supplier: Allied Electronics, Inc.
Description: 1 & 3 Phase Connection, 50⁄60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Schaffner EMC Inc.
Description: Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Isolation Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for current transformers.
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: RS Components, Ltd.
Description: RS PRO WCV3X-1 Variac
- Features: Encapsulated Transformers, Other
- Standards: RoHS Compliant
- Other Transformer Types / Applications: Single Phase Transformer, Variac / Variable Autotransformer
-
Supplier: Honeywell Sensing & IoT
Description: arcmin) for precise motion control. Resolvers convert mechanical shaft position to an electrical signal which represents the actual shaft angle. They are variable transformers in which the stator has two phase windings mechanically displaced by 90°. The output consists of two
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: arcmin) for precise motion control. Resolvers convert mechanical shaft position to an electrical signal which represents the actual shaft angle. They are variable transformers in which the stator has two phase windings mechanically displaced by 90°. The output consists of two
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: arcmin) for precise motion control. Resolvers convert mechanical shaft position to an electrical signal which represents the actual shaft angle. They are variable transformers in which the stator has two phase windings mechanically displaced by 90°. The output consists of two
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: West Control Solutions
Description: West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable
- Maximum Current: 25 to 500 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
- SCR Control: Phase Angle Fired
-
Supplier: CSA Group
Description: kVA for single-phase transformers; 2 kVAR for single-phase reactors; 5 kVA for poly-phase transformers; 10 kVAR for poly-phase reactors. NOTE 2 Separating transformers are used where double or reinforced insulation between circuits is not required by
-
Supplier: West Control Solutions
Description: West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable
- Maximum Current: 500 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
- Mounting: DIN Rail, Other
- Phase: Three Phase (3-leg)
-
Supplier: Specialty Product Technologies
Description: our ability to offer such a wide variety of regulators with excellent quality, fast delivery and competitive pricing. Features Tight Output Accuracy (±1% to 3%) Two Input Correction Ranges (Narrow & Wide) Power Ratings to 1680 kVA Single and 3-Phase Models Floor and Rack Mount
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features 380 - 575 VAC, 50/60Hz Voltage Input - Offers the ability to be connected anywhere in the world. Easy to Parallel Machines or Run Multiple Arcs. 3-Phase Voltage Input - Eliminates the imbalance associated with transformer-based AC welding machines. Severe Duty - Can
- Duty Cycle: 100 %
- Output Current Range: 100 to 1,000 amps
- Output Voltage Range: 44 volts
- Output Power Capability: AC Output, DC Output
-
Supplier: Gentherm Global Power Technologies
Description: phase input 115 VAC available Variable transformer adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge with surge protection Single 2
- AC Input Voltage: 115 volts
- Form Factor: Wall Mount
-
Supplier: Honeywell Sensing & IoT
Description: arcmin) for precise motion control. Resolvers convert mechanical shaft position to an electrical signal which represents the actual shaft angle. They are variable transformers in which the stator has two phase windings mechanically displaced by 90°. The output consists of two
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Description: Protect your sensitive equipment from harmful line disturbances with Acme AC Line Reactors. AC Line Reactors help prevent equipment failure and downtime, and can add years to the life of your equipment. Designed to protect DC motor drives, AC variable frequency drives and the motors they
- Input Voltage: 480 V, 600 V
- Frequency: 60 Hz
- Filter Type: Passive
- Signal Type: Three Phase AC
-
Supplier: SMC International
Description: section in a substation. The regulation system is based on a continuously variable autotransformer (Variac) that supplies to a power transformer that delivers the high current outputs and isolate the main supply from the load. A built-in ammeter and a timer gives the information about
- Testing Voltage Range: 3.2 to 10.5 volts
- Testing Current Range: 250 to 1,000 amps
- Test Variable: AC
- Standards / Compliance: CE Marking
-
Supplier: Gefran
Description: and partial interrupted load alarm - “Teach-in” function for self-learning of alarm threshold for interrupted load - SCR in short circuit alarm - Load in short circuit or in overcurrent alarm - Unbalanced 3-phase load alarm Voltage - Phase loss in case of 3-phase
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Linseis Inc.
Description: precision LVDT (linear variable differential transformer), which has an indefinite resolution. Together with the 32 Bit software package LINSEIS WIN-TA / WIN-DIL, the Dilatometer provides an excellent solution for standard quality control type CTE measurements. The following physical
- Temperature Range: 20 to 1,600 C
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Temperature Control
-
Supplier: Nordex AG
Description: The N117/2400 has been specially developed for low-wind sites. Thanks to a rotor diameter of 117 meters and a rotor sweep of 10,715 square meters, the N117/2400 is one of the most efficient IEC 3 turbines in its class. In typical low-wind regions, it will achieve over 3,500 full-load
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,400,000.0000000014 watts
- Output Options: AC Single Phase Power
-
Supplier: CSA Group
Description: not apply to resistor, transformer, and variable frequency type motor speed controls.
-
Supplier: Inductotherm Group
Description: built-in load tuning capacitors and multi-tap output isolation transformer. Unitized Design For Stand-Alone Operation Simply connect three phase 460 V input power, cooling water and heating coil and you’re ready to begin heating. The cabinets are designed to accommodate a variety of
- AC Output Voltage: 400 to 2,000 volts
- AC Output Power: 62,000 to 745,000 VA
- Output Frequency: 0.003 to 0.05 MHz
- AC Input Voltage: 460 volts
Find Suppliers by Category Top
Featured Products Top
-
Available from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents. These superbly built variable transformers have high quality, self aligning carbon brushes (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO -
The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa’s variable frequency drives. The SPC is the solution for the most (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the 'bells and whistles' give us a call or send us an (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and (read more)
Browse Power Supplies Datasheets for Majestic Transformer Co. -
of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co.
More Information Top
-
CR4 - Thread: DC Stator Ring Question
To be practical, you need at least a frequency converter to create a 3 phase power supply and a variable 3 phase transformer (variac) to change the voltage of the frequency converter and in this way to limit the current in your …
-
Advances in Computer, Communication, Control and Automation
3 - Phase Variable Transformer .
-
RF System Upgrades to the Advanced Photon Source Linear Accelerator in
Support of the Fel Operation
Original modulator power supplies had 3 - phase variable transformers for the incoming AC voltage control, which are ineffective for high speed regulation.
-
The MTOR LM-MHD Flow Facility, and Preliminary Experimental Investigation of Thin Layer, Liquid Metal Flow in a 1/R Toroidal Magnetic Field
The flowrate is continuously adjustable using a 3 - phase variable transformer and is measured with a custom EM flowmeter.
-
CR4 - Thread: How Do I Connect Mains To Oscilloscope Input?
Click here for 3 - Phase Variable Transformers .
-
RF system upgrades to the Advanced Photon Source Linear Accelerator in support of the FEL operation.
Original modulator power supplies had 3 - phase variable transformers for the incoming AC voltage control, which are ineffective for high speed regulation.
-
Direct power control of doubly-fed generator based wind turbine converters to improve Low Voltage Ride-Through during system imbalance
Due to limitations associated with the protection circuitry, the 230 V 3-phase source is connected to a 3 - phase variable transformer to step the voltage down.
-
Analysis and Determination of Ring Flux Distribution in Hysteresis Motors
The motor rotor is supplied from the 3-phase, 440V, 50 Hz mains via slip rings through a 3 - phase variable transformer and the motor output shaft connected to a dynamometer.
-
Constant-current charging supplies for the Advanced Photon Source (APS) linear accelerator modulators
eliminate a motorized 3 - phase variable transformer , a high voltage step-up transformer, a high voltage rectifier assembly, a switching element, and a charging inductor, along with related control and safety circuitry.
-
On-Shore Commissioning of Power Plant
(g) Variable transformer - 3 phase , 380V, 5 amps.
Indicates content that may require registration and/or purchase.