-
Supplier: Radwell International
Description: POP TOP MODULATING VALVE ASSEMBLY, 3 WIRE, FLOATING CONTROL, 2 WAY, 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Honeywell International, Inc.
Description: 3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 6 INCH FLANGED X 6 INCH FLANGED X 6 INCH FLANGED END
- Valve Size: 6 inch
- Media Temperature: -22 to 250 F
- Connection Description: Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Belimo Americas
Description: CCV,0.5",3 Way,3 Cv,w/ Non-Spring,100-240V,Modulating
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Flow (Cv): 3
- Features: Control Valves, Other
-
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Zurn Industries LLC
Description: PRV valve ZW206 is ideal choice when you need to open or close a valve electrically. It comes with Wye strainer and isolation valves to ease maintenance and the Epoxy coating and standard options ensure lowest total cost of ownership. This pressure reducing valve is
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Description: Available for purchase as a full valve/actuator combination or as a valve separately. Three-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Description: purchase as a full valve/actuator combination or as a valve separately. Two-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional pressure
- Pressure Rating: 4,600 psi
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
- Valve Type: Solenoid Valves, Spool Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: sizes; PVC, CPVC, Polypro or PVDF.3-way Series TEBVF provides the same features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Operating Temperature: -40 to 158 F
- Duty Cycle: 75 (%)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: easy field installation for 2-way valves; for 3-way valves consult factory. Engineered & Assembled in USA
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Operating Temperature: -40 to 158 F
- Duty Cycle: 75 (%)
-
Description: Handwheel, etc, I. APPLICATION AREA The multi-spring diaphragm pneumatic actuators are applied for the modulating operation of control valves in industrial automatic systems. There are three following design options for the actuator: – direct action (air – advances the steam) –
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: RS Components, Ltd.
Description: Crouzet 89543105
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media: Air
- Features: Control Valves
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls
- Valve Size: 0.5905515 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: ASCO
Description: • Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Conant Controls, Inc.
Description: Control Selector Valves - Teflon® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass,
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: KZVALVE
Description: 1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70° F
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Description: FLUID CONTROL VALVE SOLENOID
- Valve Size: 0.25 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 167 F
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: CIRCOR Energy
Description: Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically
- Valve Size: 1 to 6 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -40 to 200 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 446 F
Find Suppliers by Category Top
Featured Products Top
-
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Applications: Chemical, pharmaceutical, food processing, and industrial automation Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
SITE GAS/LIQUID SYSTEMS TECHNICAL REPORT
The HW users will utilize 3 - way control valves for modulation .
-
Columbus to Human Research Facility Hydraulic Compatibility Test: Analysis and Results
A 3 - way Water Modulating Valve (WMV) controls the plenum inlet temperature in the required range by mixing the warm water coming from the pump outlet (bypassing the ammonia/water heat exchangers in Node 2 designated in Figure 2 as LTL HX and …
-
The Columbus Orbital Facility Water Loop Qualification
… total water flow rate: it is managed by commanding a modulating pump to reach and keep a fixed plenum pressure drop setpoint (0.4 bar) CHX inlet temperature: it is controlled by commanding a 3 - way modulating valve to reach a temperature …
-
Research Facility for the Synthesis and Fabrication of Refractory Plutonium Materials
The modulating valve is operated and controlled by a 3 - way solenoid valve.
Indicates content that may require registration and/or purchase.