-
Supplier: TE Connectivity
Description: Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating
- Maximum Current: 3 amps
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Flush Pushbutton
- Switching Mechanism: SPDT
-
Supplier: RS Components, Ltd.
Description: APEM IXP3W02FRXCD Push Button Switch
- Features: Illuminated Switch, Other, Pilot Light, RoHS
- Switch Function: Momentary Contact
- Terminal Type: Wire Leads
-
Supplier: Utmel Electronic Limited
Description: Switch Push Button 3PDT Round Button Momentary Contact Wire Lug Panel Mount
- Type: Electrical Contact
-
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-606 PVC Coated Marine Push-Pull Switch Category: Push Button Switches Manufacturer: Cole Hersee Number of Contacts: Two insulated copper wire leads, 12" long (305 mm), 18 Ga. Chrome-plated brass knob, 10-32 UNF thread, 0.87" diameter (22.1 mm)
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Features: Other
- Switching Mechanism: SPST
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PUSH BUTTON
- Maximum Current: 3 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: steute
Description: Features / Options Metal enclosure 2 or 3 contacts Wire length up to 60 m Release by push-button (VD) or key (VS) possible Available without unlocking mechanism (per EN 60947-5-1) Wire pull and breakage detection Indicator lamps for various voltages are indicated
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Schmersal Inc.
Description: 3 cable entries M 20 x 1.5 Ex-Zone 22 Metal enclosure Release push button Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight collar wire pull and breakage detection one-side operation / wire up to 75 m
- Maximum Current Rating: 4 amps
- Operating Temperature: -20 to 55 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Schmersal Inc.
Description: 3 cable entries M 20 x 1.5 Ex-Zone 22 Metal enclosure Release push button Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight collar wire pull and breakage detection one-side operation / wire up to 75 m
- Maximum Current Rating: 4 amps
- Operating Temperature: -20 to 55 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Schmersal Inc.
Description: 3 cable entries M 20 x 1.5 Ex-Zone 22 Metal enclosure Release push button Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight collar wire pull and breakage detection one-side operation / wire up to 75 m
- Maximum Current Rating: 4 amps
- Operating Temperature: -20 to 55 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Description: SWITCH PUSH BUTTON
- Maximum Current: 3 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Eaton Corporation
Description: BRASS BEZEL MATERIAL RED CAP/LENS COLOR BUTTON MATERIAL POLYESTER/POLYCARBONATE CONTACT MATERIAL SILVER OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL MATERIAL BRASS WIRE SIZE 18 TO 12 AWG E22 MODEL
- Maximum Current: 2.5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Features: CE Certified, CSA Certified, Other, UL listed
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure or thermoplastic enclosure (-KST) 3 contacts Small design Wire length up to 35 m Release by push-button (VD) Watertight collar W for protection against penetration of dirt
- Maximum Current Rating: 2 amps
- Maximum AC Voltage Rating: 250 volts
- Reset/Release Operation: Pushbutton
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Schmersal Inc.
Description: Stainless steel enclosure one-side operation / wire up to 75 m long Release push button Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight collar wire pull and breakage detection 3 cable entries M 20 x
- Maximum Current: 6 amps
- Operating Temperature: -13 to 158 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CANOPY,SWITCH, SINGLE POLE PUSH BUTTON, 1 AMP 250V, 3 AMP 125V, 2 WIRE, BAKELITE BASE, 6 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current: 1 to 3 amps
-
Supplier: Honeywell Sensing & IoT
Description: The 1CPS Cable Pull Safety Switch is intended for use in applications with the cable runs up to 76 m [250 ft], such as conveyor runs within defined system zones. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons.
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 3 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: The 1CPS Cable Pull Safety Switch is intended for use in applications with the cable runs up to 76 m [250 ft], such as conveyor runs within defined system zones. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons.
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 3 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety Switches are not, however, to be
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 3 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Transcat, Inc.
Description: means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.
- Pressure Measurement: Gauge
-
Supplier: Waytek, Inc.
Description: Pollak 52-624 Momentary Door Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Momentary Door Jamb Switch Normally closed (3) 8"-18 Ga. GPT wire leads Mounting: 1/2" -20 thread, stem 7/32" (5.6 mm) long Plunger: 3/16" (4.8
- Connector Type: Automotive Connector
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Rope Pull Switch (RPS switch) provide protection across large areas, compared to an Estop button. Operation is possible along the whole rope length, and not just a small area within reach of the switch. The RPS switch triggers with an increase (pulling) or decrease in tension
- Minimum Operating Force (Trip Force): 300 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Operating Temperature: -4 to 176 F
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or delayed (3
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the teach-in function. 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey
- Operating Distance: 0.01968505 to 0.3149608 inch
- Operating Temperature: -4 to 185 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100
- Load Capacity: 500 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 70 ft/min
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 2.3 Amps (2P3), 0.75 kW, 1 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard) (4), Drive Input Fused Disconnect Switch (Incoming Power Wires Terminate at Top of Device) (P6T), Start and Stop
-
Supplier: Madison Company
Description: The Madison U3M Mini Ultrasonic Sensor is for drum applications requiring a non-contact level device. This sensor mounts directly into a 3/4" NPT bung and requires a power source. The sensor is calibrated by the user using an on-board push button. The U3M is available in two
- Measuring Range: 72 inch
- Maximum Operating Pressure: 30 psi
- Maximum Current: 0.07 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Lion Precision
Description: Capacitive Label Sensor works reliably with virtually all labels - clear, paper, or metallic. Capacitive technology is the fastest and most accurate. Easy Push-Button Adjustments Buttons are easy to push, and the hard-coated polyester overlay means they won't wear or
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.61 is a electronic staircase timer with 3 functions: staircase timer, staircase timer + maintenance function. It is suitable for 3 or 4 wire systems, with automatic recognition. Push-in terminals. Time setting from 30 seconds to 20 minutes “Zero crossing” load
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconnects Package: 23-PowerQFN Product Status: Last Time Buy Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Features: PMIC
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.71 is a electronic staircase timer with 3 functions: staircase timer, staircase timer + maintenance function, Light ON. It is suitable for 3 or 4 wire systems, with automatic recognition. Time setting from 30 seconds to 20 minutes “Zero crossing” load switching Suitable
-
Supplier: Certex UK
Description: steel motor cover Drum pressure roller Band brakes (manual or failsafe automatic) Manual disengaging clutch Alternative speeds Alternative supply voltages Drum guards Spooling gears Grooved drums Marine / offshore coating systems Available control options Control box IP 55 with
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Larson Electronics LLC
Description: indicates fully charge Head pivots from right angle 90 degrees to straight 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high; when fully extended, the unit is 15.5
-
Supplier: Lion Precision
Description: you without any control; if it doesn't work, there's nothing you can do. This clear label sensor features simple adjustments and indicators that keep you in control. The Triple-Check bar-graph shows you what's happening with the label and enables you to pick the best setup. Light-Touch
- Operating Distance: 0.12 inch
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Mode: Light/Dark Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: equipment, instrumentation, lab automation, and process control. The board is capable of monitoring electrical devices such as motor controllers, powered switches, dry contacts, thermostats, limit switches, push buttons etc.. The PCIe-IDIO Series can be used in the
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled into, or leans on the trip wire. In addition the unit features an optional (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
lets users measure objects wirelessly. Plug-and-play The system connects automatically when switched on, without requiring any complex settings, and starts scanning instantly. User-friendly Operation Its user-friendly buttons are easy to (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Terminal for reset (centralised switch off) Time setting from 30 seconds to 20 minutes “Zero crossing” load switching Suitable for 3 or 4 wire systems, with automatic recognition Compatible with movement detectors (18 series) LED status (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Boost productivity, reduce scrap and elevate quality from tube bending & wireform operations with an optical gauge that bender operators can learn to use in 5 minutes. With the push of a button, TubeInspect turns photos into precise 3D measurements of formed wires and tubular assemblies (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Boost productivity, reduce scrap and elevate quality from tube bending & wireform operations with an optical gauge that bender operators can learn to use in 5 minutes. With the push of a button, TubeInspect turns photos into precise 3D measurements of formed wires and tubular assemblies (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
More Information Top
-
5-1437567-6 Parts - Avnet Express
Switch Push Button 3 PDT Round Button 6A 250VAC Momentary Contact Wire Lug Panel Mount .
-
Trade literature
… line, a-c starting switch available with start and stop push button for general industrial and machine tool applications; with either 2 or 3 wire pilot controls, such as a float switch , thermo stat, a separate push button , etc.; provid ing for …
-
CR4 - Thread: Circuit mayhem and restless nights
… few days I've been trying to fathom out how to change the direction of a 12vdc motor (small cheap toy style) just using push buttons (ie no switches ) I can do it … … ac motor which has 3 wires (ie a common and …
-
Finder's electronic step relay eases control of multi-point lighting installations
The 13.81 allows the connection of up to 15 illuminated push buttons , to enable multiple switching points to be served with a minimum of wiring , and is capable of switching up to 3 kW of incandescent or halogen lamp loads.
-
IEEE Guide for the Preparation of Excitation System Specifications
1) User-mounted monitoring instruments for operation, testing, and adjustment 2) User mounted push buttons and switches for manual/automatic controls 3 ) Paint/Þnish 4) Construction a) Terminals/connectors b) Wiring /wire marking i) .
-
Electrical Starters and Contactors - Grainger Industrial Supply
it is a 3 ph sz2 60 cyc 440v series 2060ca6 on the name plate where can I find a schematic for the wiring of the push button start switch .
-
Solar Energy Education. Industrial arts: student activities. Field test edition
… type nylon tie strips - 6" single conductor jack - 6 assemblies speaker wire - 8-10' lamp cord wire - 8-10' double conductor jack push button , miniature, on-off selector switch - center off DPDT toggle … … of wheat bulb - 0- 3 DC volts ( 6 ) pointer …
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
… Thermocouple assembly, #E-10-36,18-in. lead, type K chromei/alumel Thermocouple wire, type K with drain wire Switch , pushbutton type TRI, class … … DPDT contact block Switch, push button , #P8221-3E, red, DPDT … … tary Switch, toggle, DPDT, 3 A Switch, interlock, #DT …
-
Push Button Switch - Push Button Switch Manufacturers, Suppliers (Page 19)
Push Button Connector 1.CQC,CE 2.samples offered 3 .screwless-type 4.fast delive Company Introduction Our company is specially Develops, Produces, sells the wiring terminal,connector , lamp holder, switch , wiring...
Indicates content that may require registration and/or purchase.