-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 10PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.000009999999999999999 microF
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 3KV, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.0022 microF
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include 10000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.01 microF
- Lead Style: Axial Leads
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.0001 microF
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 4,300 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 65,000 amps
- Operating Temperature: 80 C
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 2200PF, 3KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 5000PF, 3KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 150PF, 3KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DISC CAPACITOR, 1000PF, 3KV, RADIAL ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 0.047µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 440 volts
-
Supplier: ODG (Origin Data Global)
Description: X2 250V 1808 Safety Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307217-502R29W681KV3E-****-SC Category: Capacitors>Ceramic Capacitors Series: SC Package: Tape & Reel Applications: Safety Standard Package: 2,000 Capacitance: 680 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: X1, Y2 Thickness
- Capacitance Range: 0.00068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 906488-302R29W331KV3E-****-SC Series: SC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.047UF 10% 1KVDC RAD
- Capacitance Range: 0.047 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 110 C
- Applications: Automotive, RF / Microwave Capacitors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: X1,Y2 250V 1808 Suppression Capacitors ROHS
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.189" L x 0.080" W (4.80mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
- Capacitance Range: 0.00068 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.047UF 10% 1KVDC RAD
- Capacitance Range: 0.047 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Accuris
Description: National Grid Technical Specifications - Protection for 400 kV and 275 kV Mechanically Switched Capacitors
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 3,000 volts
- Current Rating: 175 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 923420-LMK105B7474KV-F Series: M Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories:
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: Technical Specifications - 400KV and 275KV Mechanically Switched Capacitor Banks and Damping Networks
-
Supplier: DigiKey
Description: 0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Accuris
Description: Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
-
Description: CAP CER 0.33UF 6.3V X5R 0402
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 85 C
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 1nF SL 1kV Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3kV 2.2nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Electrostatic Capacitors: Ceramic
-
Description: CAP FILM 0.33UF 10% 250VDC 3925
- Capacitance Range: 0.33 microF
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Surface Mount Film Capacitors 1µF 100V
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Supplier: Utmel Electronic Limited
Description: ±20% 3.3nF Y5V 7.5mm 3kV Radial Leaded,P=7.5mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 3kV 33pF ±5% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1400PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency
- Capacitance Range: 0.0014 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Utmel Electronic Limited
Description: CAP CER 220PF 3KV RADIAL
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -25 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 3000PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency
- Capacitance Range: 0.003 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles