Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microstar Laboratories, Inc.
Description: and can acquire 14-bit data at 2M samples per second on each of 4 channels 1.25M samples per second on each of 8 channels 625k samples per second on each of 16 channels is compatible with other a-Series boards uses a PCI bus for PC-based platforms transfers data to PC at high
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system requirements.
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: Haida International Equipment Co., Ltd.
Description: Features: 1. Advanced CCD technology for scanning with max. distance of 450mm; 2. High scanning speed. of 400 times / second. with better readability for rough bar code than laser equipment; 3. With bending scanning caliber for easy reading; 4. The max. Figure no. Is 11 lines. 6rows; 5.
- Transmission Rate: 115.2 kbps
- Operating Temperature: 41 to 122 F
- Data Acquisition: Data Acquisition Instrument / System
- Application: General Lab and Industrial
-
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance
-
Supplier: iba America LLC
Description: The devices of the ibaDAQ family allow a local data acquisition with ibaPDA and an onboard data storage. You can access relevant data and information anywhere they are needed due to the exhaustive output options of ibaPDA. ibaDAQ family at a Glance Local data
- Digital I/O Channels: 2 #
- Sampling Frequency: 40 kHz
- RAM / On-board Memory: 4,000 MB
- Data Storage: 512,000 MB
-
Supplier: Kistler Group
Description: The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a
- Analog Input Channels: 4 #
- Sampling Frequency: 200 kHz
- Resolution: 24 bits
- Maximum Output: 10 volts
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers, encapsulating
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.004 kHz
- Resolution: 12 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000 Ω ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit uses a
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input, Other
- User Interface: Computer Programmable, None
-
Supplier: Elsys AG
Description: The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: RS Components, Ltd.
Description: Brainboxes ES-420 Signal Converter
- Analog Input Channels: 1 #
-
Supplier: Marposs Corp
Description: for Windows® operating systems: enables users to transfer the data to any software application, even with a minimum of programming knowledge. Easy Acquisition TM data acquisition package, including SPC for Excel®: in addition to importing data, programming
- Data Acquisition: Data Acquisition Instrument / System
- Host Connection: USB
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: DigiKey
Description: DATA ACQUISITION MODULE, 4-CH, R
- Resolution: 64 bits
-
Description: Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 3,200 kHz
- Resolution: 16 bits
-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: Data Acquisition: USB Data Acquisition Systems
-
Supplier: ODG (Origin Data Global)
Description: DIP-5 Triac, SCR Output Optoisolators ROHS
- Signal Conditioning: Signal Isolator
-
Supplier: Elsys AG
Description: High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: ECON Technologies Co.,Ltd
Description: The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing convenience for on-site
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Features: Analog (RC), Digital (FIR, IIR), Signal Filter, Vibration and Acceleration
- Data Acquisition: Data Acquisition Instrument / System, Input Module
-
Supplier: Allied Electronics, Inc.
Description: set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 114082-TDA8763M/4/C4,118 Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits
- Sample Rate: 40,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Parallel
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 077743-ADS1100A4IDBVRG4 Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference
- Sample Rate: 0.128 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Interface Type: I2C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mitsubishi Win Source Part Number: 205431-M7524A Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card 12-bit analog-to-digital converter Up to eight analog inputs 32-sample FIFO buffer Two eight-bit digital I/O ports FUNCTIONAL DESCRIPTION Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up to eight analog inputs and provides
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1141589-ADS1100A4IDBVTG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
-
Supplier: Kistler Group
Description: Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface 6 digital inputs PTP support 2 USB interfaces
- Digital I/O Channels: 256 #
- RAM / On-board Memory: 2,000 MB
- Data Storage: 4,000 MB
- Operating Temperature: -4 to 140 F
-
Supplier: AMETEK Programmable Power
Description: EX1016A, EX1032A, EX1000A-TC and EX1000A-TCDC Turnkey support with EXLab Data Acquisition Software 1500Vrms isolation (module) 300V isolation (input to chassis) nput protection to 240VAC continuous ANSI/IEEE C37.90.1 transient protection The EX10SC modular signal conditioning platform
- Analog Input Channels: 16 #
- Data Acquisition: Data Acquisition Instrument / System
- Network Options: Ethernet
- Inputs: RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
-
Supplier: CAS DataLoggers
Description: high-speed and closed-loop control, signal generation, test-stand data acquisition, hardware in the loop (HIL) simulation and testing, and portable data collection. The ADwin-X-A20 is an ideal solution for projects that require a compact, high-performance system.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1,000 kHz
- Resolution: 18 bits
-
Supplier: Measurement Computing
Description: Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 150kHz per channel, 6 AI, 16 DIO, 1 C/T. KEY HIGHLIGHTS The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 150 kHz
- Resolution: 16 bits
-
Supplier: Elsys AG
Description: The TraNET FE’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Up to 16-channels SE, 8-channels differential Stand alone operation for remote unattended capture of elusive signals Remote control over
- Analog Input Channels: 16 #
- Sampling Frequency: 240,000 kHz
- Resolution: 16 bits
- Features: DC Voltage Input, Other
-
Supplier: Taylor Dynamometer, Inc.
Description: The DynTek-PC 2+2 engine dynamometer instrumentation system is a display only system intended for the most basic engine dynamometer testing requirements. This system provides for the measurement of torque in either tension or compression (both clockwise and counter-clockwise engine rotation), speed
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: Gantner Instruments, Inc.
Description: GI.bench is a state-of-the-art data acquisition software environment that combines system setup and configuration, as well as logging and monitoring of multiple data streams in one easy-to-use desktop application. GI.bench enables you to configure, execute, and analyze your
-
Supplier: Gantner Instruments, Inc.
Description: Distributed Streaming Platform and Database Scalable Clustered Today we can connect everything to the Cloud. Scalable, reliable, and secure data acquisition solutions are mandatory. The GI.cloud enables the acquisition and processing of data from distributed measurement
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM
- Digital I/O Channels: 24 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Current Input, DC Voltage Input, Digital-to-Analog Converter
- Isolation: Channel-to-Channel Isolation
Find Suppliers by Category Top
Featured Products Top
-
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
The MAQ20 is a high performance, highly flexible system that continues to add new modules, significantly increasing its capabilities and flexibility for a wide range of industrial applications. Watch the video here! (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
IoT ready MAQ20 modular data acquisition and control system The MAQ20 is a UL listed, high performance, highly flexible, low cost IoT DAQ and control system. It's capabilities and modular approach is ideal for a wide range of applications. Learn More (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
, providing accurate sensor data reading 750-458: 8-ch thermocouple module, reads a wide range of temperatures 750-496: 8-ch current input module, reads 0.20 ma, 4.20 ma, & NAMUR sensors 750-497: 8-ch voltage input module, reads 0 -10 VDC & +/-10 (read more)
Browse Data Acquisition Software Datasheets for WAGO -
8B isoLynx® SLX300 Data Acquisition System 4-20mA Transmitters DSCT Loop Powered Two (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Data Logging and Control For Wind Turbine Applications
CAS DataLoggers recently provided the data acquisition solution for a customer monitoring a wind turbine. This modular system monitored a wide range of parameters including temperature, voltage, current, 4-20mA signals, and more.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92100/895815777-MIT.pdf?sequence=2
Data acquisition system 4 - 20 mA channel.
-
Book of abstracts
This paper introduces a safety-related analog input module to achieve data acquisition of 4 - 20mA current signals.
-
A safety related analog input module based on diagnosis and redundancy
Abstract-This paper introduces a safety-related analog input module to achieve data acquisition of 4 - 20mA current signals.
-
HYDROGEN GENERATION FROM ELECTROLYSIS - REVISED FINAL TECHNICAL REPORT
CONTROL HARDWARE PV1 • Proportional valve from Badger Meter • Controlled by 4 - 20 mA signal from data acquisition system.
-
Minimizing Errors in Test Cell Fuel Measuring System Calibrations
ANALOG DATA TRANSMISSION The analog data transmission between a flow sensor (typical 4 to 20mA ) and a data acquisition system buries several sources for error (figure 16).
-
http://www.ndt.net/article/ewshm2012/papers/fr2a3.pdf
The signal conditioning provides a high level signal output of either ±10V or 4 - 20mA into the Data Acquisition equipment.
-
Test plan for evaluation of primary exhaust ventilation flow meters for double shell hydrogen watch list tanks
Connect power to the flow meter and connect its 4 - 20 mA output to the data acquisition system.
-
Data acquisition and monitoring system for Los Alamos National Security and Resources Study Center
rate to dc converter, which transmits a 4 to 20 mA signal to the data acquisition system.
-
4 20ma converter - offers from 4 20ma converter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 4 - 20mA To RS485, Data Acquisition Modules, isolated converters ] .
-
Development of an Experimental Facility to Characterize Performance, Surge, and Acoustics in Turbochargers
The valve is controlled using a 4 - 20 mA signal from the data acquisition system.
Indicates content that may require registration and/or purchase.