-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 400AMP IEC
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, FUSIBLE, 600VOLTS, 400AMP, 3POLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 400AMP NEMA
-
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 400AMP NEMA ROHS COMPLIANT: YES
-
Supplier: Littelfuse, Inc.
Description: Disconnect switch with English On-Off on bezel.75921 Metric disconnect switch with international 'O-I' symbols on bezel.75921-10 Metric disconnect switch with international 'O-I' symbols on bezel, and stainless steel hardware. High amperage capacity: 400A
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Black Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 400 Mechanical
- Current Rating: 400 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 15250-1BLR Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Eaton Switch Type: Mechanical Amp Rating: 400A Max Volts: 50VDC Contact Action: On-Off Mounting Bracket included Terminal : 1/2"-13 thread tin plated stud
- Current Rating: 400 amps
- Operating Voltage: 50 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: DigiKey
Description: DISCONNECT SWITCH 600VAC 400AMP
-
Supplier: nVent Electric
Description: Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new
-
Supplier: Allied Electronics, Inc.
Description: R9 Series (UL 98 listed) Fusible 30-800A manual operated multi-pole fusible disconnect switches use double break contacts per pole that ensure complete isolation of the fuse when the switch is in the OFF position. When installed with fuses, they provide protection for low voltage
-
Supplier: Radwell International
Description: PROTECTIVE FUSE COVER, WITH DOOR, FOR 1494C/F/G/V, 200 AND 400 AMP DISCONNECT SWITCHES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold
- Maximum Current Rating: 400 amps
- Maximum Power Rating: 96,000.00000000022 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Radwell International
Description: SWITCH DISCONNECT FUSE, 600 VAC, 400 AMP, 3 PHASE, 400 HP, FUSED 630 AMP MAX, 50-60HZ, 48.1WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: nVent Electric
Description: General Electric Type TDA variable-depth operating mechanisms for disconnect switches up to and including 200 A as well as operator mechanisms or SPECTRAFLEX? cable operators for circuit breakers up to 600 amp.Siemens ITE MAX FLEX? flange-mounted variable-depth operating handles for
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 400 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Newark, An Avnet Company
Description: B-FRAME, 3-POLE, 60AMP, NON-FUSIBLE ROTARY DISC; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:- RoHS Compliant: No
-
Supplier: Radwell International
Description: CABLE MECHANISM, FOR 1494C DISCONNECT SWITCHES, RIGHT HAND, 6 FT CABLE LENGTH, 400 AMP SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Mersen
Description: Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect
- Length / Height: 70.87 inch
- Width/Diameter: 70.87 inch
- Depth: 23.62 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: MCG SURGE PROTECTION
Description: Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction
- Maximum Surge Current: 400,000 amps
- AC Energy Absorption: 90,000 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, Audible Alarm, Computer Rooms, Delta, Integral Disconnect, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Surge Counter, Visual Indicators / LEDs
-
Supplier: TE Connectivity
Description: (AMP) : 300 Operating Voltage (Max) (VAC) : 480 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Application Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch
- Operating Temperature: 0 to 50 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Schaltbau GmbH
Description: amps. The C110B meets the standard for battery power-operated industrial trucks (EN1175). As a main contactor in industrial trucks, it connects battery and drive and, if required, it can disconnect the connection securely: both in normal operation (battery discharge) and during the
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: ValueTronics International, Inc.
Description: current power source and the equipment under test. Additional Features: Inductance µH: 50 0.25µf coupling caps Current Amps: 50 Line/Ground Voltage, 50-60 Hz: 270 Line/Ground Voltage, 400 Hz: 130 Case Size: 10.06" x 9.0" x 13.12" (25.72 cm x 22.86 cm x 33.34 cm) Circuit: Single
- Frequency Range: 50 MHz
- Output Current Rating: 50 amps
Find Suppliers by Category Top
Featured Products Top
-
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
TBS300 and TBS400 air switches. Basic Construction 1/4" quick connect electrical terminals/li> Silicone diaphragm material Durable (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
intended. Shown at right: A 24-volt, 400 amp (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The SGX family with SGX150, SGX250, and SGX400 contactors can handle applications up to 1000V and 150 / 250 / 400 Amps respectively, offering excellent performance and a square form factor, optimal for Automated Guided Vehicles (AGV), forklift, and other industrial applications, residential (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
http://www.galco.com/techdoc/hmnd/1447s_cp.pdf
3 The 400 amp disconnect switch and the 600 amp switch will only fit catalog number 1447S46L12.
-
http://www.galco.com/techdoc/wieg/sn4_cp.pdf
** The 400 amp disconnect switch and the 600 amp disconnect switch will only fit catalog number SDN12603812A (see page F2).
-
installing a mainpanel - Self Help Forums
From the meter I have 3 leads going to the top of a 400 amp disconnect throw switch . there are three 200 amp cartridge cartridge fuses inline. on the load side of the switch there are 3 wires on the left leg …
-
Self Help Forums - installing a mainpanel
From the meter I have 3 leads going to the top of a 400 amp disconnect throw switch . there are three 200 amp cartridge cartridge fuses inline. on the load side of the switch there are 3 wires on the left leg …
-
Superconducting x-ray lithography source Phase 1 (XLS) safety analysis report
In addition, the fused 1600 Amp contactor noted in sectin 3.2.3 has a lockable safety disconnect and the two 400 Amp fused disconnect switches shown in Fig. 1 (3.2.3) are also lockable.
-
Performance Characteristics of the Askarels
We have had 400 amp ., 15 kv., askarel filled, submersible disconnect switches , with potheads for cable con- nections, fail due to contamination of askarel with synthetic rubber and as- phalt-base pothead compound.
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN400G3 Guardian 400-Amp Automatic Transfer Switch (120/208V) - RTSN400G3 Guardian 400 - Amp Automatic Transfer Switch (120/208V) - RTSN400G3 - 3-Phase Automatic Transfer switch Only works with … … Automatic Operation Standard Installation May require a sub-panel or disconnect for serviceability Rated: 0/10 …
-
Shopping - Best Prices On The Generac Guardian 400-Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN400J3 - Big Bruin
Guardian 400 - Amp Automatic Transfer Switch (120/240V 3-Phase) - RTSN400J3 - Generac 3-Phase Automatic Transfer Switch Only works with Generac 120/240V 3-Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect for serviceability .
-
PDF - Parrot ASTEROID Car Receiver
… Truly TFT240400-21-E – Display Module - 3.2" TFT LCD, 400 x 240 Pixels, 174um … … Systems MP1584EN – Regulator - Switching , Step-Down, 4.5 … … In-Line Circular Quick- Disconnects , 1 In-Line Fuse Holder w/ 10- Amp ATO-Type Fuse, & …
-
Bibliography and Abstracts on Electrical Contacts
After arc extinction the contacts are disconnected by isolating contacts in series, thereupon they reclose. The switches are built for voltages up to 10 kv. and currents up to 400 amp .
Indicates content that may require registration and/or purchase.