-
Supplier: RS Components, Ltd.
Description: STRIPPER 0.4MM
- Form Factor: Handheld
- Features: Stripper
-
Supplier: TelephoneStuff.com
Description: Kwik Stripper Heavy-Duty Wire Stripper is ideal for stripping stranded or solid conductor service entrance cable, branch circuit wiring, power cable and transformer hook-ups. Features: - 18-6 AWG (1.0-4.1 mm dia.) stripping capacity - Front entry jaws for easy
- Features: Stripper
-
Supplier: TelephoneStuff.com
Description: 0.5-4mm2 self-chasing screw-cutting holes. Features: - Curved, cushion-grip handles for ergonomic comfort - Locking latch to keep stripper in closed position - Static dissapative grips for dispersing static charge buildup through the operator to the ground
- Features: Stripper
-
-
Supplier: TelephoneStuff.com
Description: Form-ground, hardened, knife-type blades for accurate stripping. Features: - Tough steel construction - Built-in wire cutter and wire looping holes - Plier nose for extra gripping strength - Laser-etched wire gauge markings - Spring-loaded automatic opening -
- Features: Stripper
-
Supplier: DigiKey
Description: Tool Single Level Stripper, Adjustable For 0.75mm² ~ 4mm² Cable Cross-Section
- Form Factor: Handheld
- Features: Stripper
-
Supplier: Waytek, Inc.
Description: Battery Cable Wire Stripper Category: Cutters & Strippers Strips from 10 Ga. wire to 4/0 cable Line up blade and spin stripper around cable
-
Supplier: TelephoneStuff.com
Description: High quality wire stripping and cutting tool for AWG 20-12 (0.5-4.0mm2). Features: - Strips PVC, and silicone insulated wires in one cycle - 64 individual blades contour around cable diameter for clean, no-nick stripping - Adjustable blades for varying insulation
- Features: Stripper
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 0.4-4MM; Stripping Capacity AWG:21AWG to 11AWG; Stripping Capacity Metric:0.4mm2 to 4mm2; For Use With:Single / Multi Core Cables; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:160mm; Strip Length:17mm; StrippingRoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 0.12-0.4MM, 36-26AWG; Stripping Capacity AWG:36AWG to 26AWG; Stripping Capacity Metric:0.12mm to 0.4mm; For Use With:Wires; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 36AWG, 0.12-0.4MM; Stripping Capacity AWG:-; Stripping Capacity Metric:0.12mm to 0.4mm; For Use With:Precision Wires; Product Range:-; Stripping Capacity AWG:36AWG RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 26AWG, 0.4MM, GREY; Stripping Capacity AWG:26AWG; Stripping Capacity Metric:0.4mm; For Use With:PVC, PTFE, KYNAR, ETFE, MYLAR Cables; Product Range:SWS-Plus 016 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Features Designed to quickly strip RG 59 and RG 6 cables for CATV “F” connectors Built-in stop (no adjustments needed) Replaceable blade cassette lasts 1,000-2,000 strips Convenient built-in belt clip Stripping Range: 0.19 to 0.25 in./4.8 to 6.3 mm
-
Supplier: Allied Electronics, Inc.
Description: Jacket From Most Cables Up to 0.4"3 (11 mm) in Diameter Durable: Tested to Over 50,000 Cycles Economical: Replaceable Blade
-
Supplier: Allied Electronics, Inc.
Description: Three Positions to Provide: • Unique to This Type of Tool, it Features Two Interchangeable Cable Retention Guides Giving it An Incomparable Stripping Capacity of 0.18" to 1.57" (4.5-40 mm) in One Tool. Both Cable Guides Are Included with Each Tool • Easy to Use: Positive Locking
-
Supplier: WAGO
Description: Spare blade; for Ø 4.4 mm … 7.0 mm; for 206-1482
- Features: Stripper
-
Supplier: Allied Electronics, Inc.
Description: Data SureStrip™ Cutter⁄Stripper Cuts and strips multiple cable types of 4, 6, 8 conductor flat satin cable Cuts 4, 6, 8 conductor UTP⁄STP data cables 25-pair data and telephone cables Multi-conductor round cable bundles with a maximum Dia. of 0.5 in. Cuts 14 to 8 AWG
-
Supplier: R. S. Hughes Company, Inc.
Description: The Xcelite stripper cassette is sold 1 per pack and is another quality product from Xcelite. Supported wire sizes are 0.1 in to 0.3 in. Additional, and potentially important, information was collected about this product: Includes: 3CBR Cassette, (4) x V-Block, Hex
- Features: Stripper
-
Supplier: Eraser Company, Inc.
Description: can process up to five level strips in under five seconds. Specifications Motor Armature Drilled, 1/4" diameter Cable Diameter Maximum: 0.430" (10.9mm) Minimum: 0.030" (0.76mm) Maximum Strip Length 1.75" (44.4mm) standard, longer lengths available as special Minimum Strip
- Wired Application / Connector Type: Coaxial, General Application
- Form Factor: Desktop
- Power: Electrical Tools
- Features: Stripper
-
Supplier: Ideal Industries, Inc.
Description: RG11, RG8 CABLE TYPE 1/4 TO 9/16 INCH OUTER DIAMETER CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.56 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE
- Wired Application / Connector Type: Coaxial
- Features: Stripper
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Features: The Model 2750 Secondary Cable Stripper is designed to end-strip 600V cable. No bushings are required to adjust the tool to varying cable diameters and insulation thickness. Specifications: Cable OD 0.31" to 1.375" (7.9 - 34.9 mm) End strips 600V insulation (45 mil to 110 mil
- Features: Stripper
-
Supplier: Greenlee Textron, Inc.
Description: 2/3 LEVEL TYPE 4.570 INCH L SIZE 0.13 INCH MINIMUM (CENTER-TO-CENTER), 0.67 INCH MAXIMUM CAPACITY VARIO BRAND BLADE TYPE ADJUSTABLE APPLICATION MOST FLEXIBLE COAXIAL STRIPPING TOOL ON THE MARKET
- Wired Application / Connector Type: Coaxial, RF Connector
- Features: Stripper
-
Supplier: Greenlee Textron, Inc.
Description: 4.53 INCH L SIZE UTP/STP CABLE TYPE NYLON REINFORCED ABS PLASTIC BODY MATERIAL 0.5 INCH CAPACITY DATA SURESTRIP[R] BRAND APPLICATION CUTTING AND STRIPPING 4, 6 AND 8-CONDUCTOR FLAT SATIN CABLES, 4, 6 AND 8-CONDUCTOR UTP/STP DATA CABLES, 25-PAIR UTP/STP DATA AND TELEPHONE
- Features: Stripper
-
Supplier: R. S. Hughes Company, Inc.
Description: The Lindstrom manual stripper is sold 10 per case and is another quality product from Lindstrom. Supported wire sizes are 0.4 mm to 1.9 mm. The overall length measures 125 mm.
- Features: Stripper
-
Supplier: VAST STOCK CO., LIMITED
Description: Wire Stripping & Cutting Tools STRIPPER SPACER
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Five Stripping Functions in One Tool Strips Outer Jackets from 2.0-2.4mm Fiber, 2.8-3.0mm Fiber and 2.0-3.0mm Loose Tube Buffer Tubes
- Wired Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: Waytek, Inc.
Description: Presssmaster 4320-0616 Heavy-Duty Cable Stripper Tool, Up To 1.57" O.D. Category: Cutters & Strippers Manufacturer: Pressmaster Strips cables of all insulation types Three blade positions to provide circular, lengthwise, or spiral cuts Features two interchangeable cable guides for a
- Power: Electrical Tools
- Features: Stripper
-
Supplier: L-com, Inc.
Description: for removal of insulation sections at the end or mid span of wires. Order online today! Features Cable stripper for outer jackets & insulations from 0.18 to 1.0 inches (4.5 to 25.4 mm) O.D. Plastic blade holder for light to medium frequency jobs Ripping
-
Supplier: L-com, Inc.
Description: for removal of insulation sections at the end or mid span of wires. Order online today! Features Adjustable cutting depth up to 0.12 inches (3 mm) Dimensions: 5.3 x 1.6 x 0.6 inches (135 x 40 x 15 mm) Cable stripper for outer jackets & insulations from 0.18 to 1.12
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable stripping blade
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable stripping blade
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, laser marked according to customer specifications, for cables and conductors (especially rubber and silicone insulation) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable stripping
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: WAGO
Description: Blade set; V-blade, 0.14 mm² … 4 mm²; for 206-1125
- Features: Stripper
-
Supplier: PHOENIX CONTACT USA
Description: Stripping tool, for stripping installation lines of Ø 8 - 13 mm , e.g. NYM 3 x 1.5 mm² to 5 x 2.5 mm², single line stripping 0.2 mm² - 4 mm² , with longitudinal cut blade and sliding knife
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: Ideal Industries, Inc.
Description: PLIER, WIRE STRIPPER, KNIFE, TAPE, CUTTER, HAMMER, SCREWDRIVER, NUTDRIVER TYPE 16 PIECE(S) LEATHER POUCH PACKAGING TYPE (5) PLIERS WITH DIPPED GRIPS (30-430 9-1/4 INCH LINESMAN WITH CRIMPER, 35-029 OFFSET DIAGONAL, 35-038 LONG NOSE, 35-430 10 INCH TONGUE AND GROOVE, 35-052
-
Supplier: Greenlee Textron, Inc.
Description: LINER LOCK TYPE 7.6 INCH OVERALL LENGTH 3 INCH BLADE LENGTH 0.6 INCH BLADE WIDTH AUS 8 STAINLESS STEEL BLADE MATERIAL HEAT TREATED PROCESS ZYTEL PLASTIC HANDLE MATERIAL HANDLE LENGTH 4.6 INCH HEIGHT 1.3 INCH CLOSED LENGTH 4.4 INCH CAPACITY 22 TO 10 AWG WIRE
Find Suppliers by Category Top
Featured Products Top
-
featuring the OMNIMATE® 4.0 Fixed & Pluggable Terminal Blocks. The OMNIMATE® 4.0 leverages tool-free installation to reduce installation times. The SNAP IN connection points accept stripped conductors and provide both an audible and tactile snap to ensure the installer has (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
of ±0.01 mm and processing accuracy up to ≤0.03 mm. Vimfun provides precision cutting solutions for laboratories, research facilities, and industrial material processing applications. Key Features CNC Diamond Wire Saw Manufacturing Endless (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
wire gauges. PowerWize screw-mount headers can attach to either printed circuit boards or busbars. PowerWize crimp sockets can accept 1/0 AWG, 2 AWG, 4 AWG, 6 AWG, 8 AWG, or 10 AWG wires (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
waterproof to IP68 standards, and unlike ruggedized USB connectors packaged in the MIL-DTL-38999 circular standard, Omnetics Quick Lock USB 3.0 form factor utilizes a 32% smaller panel area footprint and is up to 4X lighter than other options currently on the market. (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
SH60-60 Precision Diamond Wire Saw Machine The SH60-60 diamond wire saw machine is designed for precision cutting of graphite and other hard or brittle materials. Using an (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
NASA Aircraft Management Information System
PACK 45-1513 EA $219.85 09 EF N 000000000 0 0 L/P STRIPPER WIRE 45-1513-1 EA $151.35 09 EF N 000000000 0 0 L/P BLADES 4 -519749 EA $0.01 09 BH N 005080568 0 0 L/P BUSHING…
-
XCELITE Hand Tools - Grainger Industrial Supply
• Diagonal Cutters, Uninsulated, Nonsparking No, ESD Safe No, Nose Type Tapered, Overall Length 4 In., Jaw Length 15/32 In., Jaw Width 7/16 … Needed for Tethering), Flush Cut, Spring Return No, Wire Stripper No, Jaw Bend 0 Degrees , Material Steel, Handle…
-
Electronics Tools - Grainger Industrial Supply
• Diagonal Cutters, Uninsulated, Nonsparking No, ESD Safe No, Nose Type Tapered, Overall Length 4 In., Jaw Length 15/32 In., Jaw Width 7/16 … Needed for Tethering), Flush Cut, Spring Return No, Wire Stripper No, Jaw Bend 0 Degrees , Material Steel, Handle…
-
Electronics Tools - Grainger Industrial Supply
• Diagonal Cutters, Uninsulated, Nonsparking No, ESD Safe No, Nose Type Tapered, Overall Length 4 In., Jaw Length 15/32 In., Jaw Width 7/16 … Needed for Tethering), Flush Cut, Spring Return No, Wire Stripper No, Jaw Bend 0 Degrees , Material Steel, Handle…
-
Grainger.com
• Diagonal Cutters, Uninsulated, Nonsparking No, ESD Safe Yes, Nose Type Straight, Overall Length 4 -3/4 In., Jaw Length 1/2 In … Cutting Capacity/Material Soft, Hard, and Piano Wire , Spring Return Yes, Wire Stripper No, Jaw Bend 0 Degrees , Material Tool Steel…
-
SK PROFESSIONAL TOOLS Cutting Tools - Hand Tools - Grainger Industrial Supply
• Diagonal Cutters, Uninsulated, Nonsparking No, ESD Safe No, Nose Type Pointed, Overall Length 4 -1/4 In., Jaw Length 7/8 In., Jaw … for Tethering), Flush Cut, Cutting Capacity/Material Copper Wire , Spring Return No, Wire Stripper No, Jaw Bend 0 Degrees , Max.
-
Heavy ion upgrade of the Bevatron local injector
A cassette containing several stripper foils and a wire position sensing grid for each plane is inserted through an airlock in the side of … to the outer tank wall with a copper hoop screwed to the tank wall every 4 [ cm. .... the ends of each cavity are a.iially moveable by ±50 mils 1 + 0 1 3 cml…
-
New Items Cutting Tools - Hand Tools - Grainger Industrial Supply
…Diagonal Cutters, Uninsulated, Nonsparking No, ESD Safe No, Nose Type Round, Overall Length 4 -1/2 In., Jaw .... Soft, Hard, and Piano Wire , Spring Return Yes, Wire Stripper No, Jaw Bend 0 Degrees , Material Tool Steel, Handle Type 2-Component, Handle Color Black/Gray, Voltage Rating Not Rated, Features Zero-Backlash Box Joint, Double Spring .
-
Arduino Adventures
trigger, 220 variations, 218 9V battery connection, 110 wire cutter and stripper , 302 Gizmo #1 ANDREW 5.0, 28 Arduino’s Analog Input 0 (A0), 29 Arduino Uno, 25 completed circuit … 27 Gizmo #2 completed gizmo, 64 ground wire , 60 jumper wire digital … Uno, 23 chassis AA battery holder, 257 Arduino placement, 255–256 breadboard, 258 D- 4 , 265 D-10…
-
Landmark-based partial shape recognition by a BAM neural network
Fig. 4 shows the compatibility table constructed between the wire stripper and the scene shown in Fig. 8(a). .... a threshold of 0.9, and converting the entry values to l's or 0 's according to…
Indicates content that may require registration and/or purchase.