-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, PVC, black, 4-pos., conductor colors: Brown / white / blue / black, cable length: 100 m
- Voltage: 300 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.046063017 inch
- Hose / Cable Outside Diameter: 0.17322844 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, PUR/PVC black, 4-pos., conductor colors: brown / white / blue / black, cable length: 100 m
- Voltage: 300 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.068897675 inch
- Inside Traverse: 196.8505 inch
-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, PVC, black, 4-pos., conductor colors: Brown / white / blue / black, cable length: 100 m
- Voltage: 300 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.049606326 inch
- Hose / Cable Outside Diameter: 0.18503947 inch
-
-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, PUR halogen-free black, 4-pos., conductor colors: brown / white / blue / black, cable length: 100 m
- Voltage: 300 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.050000027 inch
- Inside Traverse: 393.701 inch
-
Supplier: Conductix-Wampfler
Description: Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt,
- Voltage: 600 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Live Connection
-
Supplier: Newark, An Avnet Company
Description: MULTICORE CABLE, 2 CONDUCTOR, 152.4M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Voltage Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:BlackRoHS
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:BlackRoHS
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 20 AWG 4 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved
- North American (AWG): 20 AWG
- International (mm2): 20 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 4 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 4 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER : Approved
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 20 AWG 4 Conductor, Stranded Construction, PVC Gray Jacket, 1000 ft Reel MANUFACTURER :
- North American (AWG): 20 AWG
- International (mm2): 20 mm2
- Rated Voltage: 0.3 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 20 AWG
- Features: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: XHHW-2 TYPE 500 FT 585 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 150 AMPERE (60 DEG C), 180 AMPERE (75 DEG C), 205 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.585 inch
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Wire Conductor: Aluminum Clad Steel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035862-2297801-1 Category: Cables, Wires>Multiple Conductor Cables Package: Tape & Reel (TR) Wire Gauge: 22 AWG Cable Type: Multi-Pair, Cat7 Usage: Communication Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard
-
Supplier: DigiKey
Description: CAT5E 4PR U/UTP OSP REEL
- Number of Conductors: 8 #
- Operating Temperature: -40 to 75 C
- North American (AWG): 24 AWG
- Cable Length: 1,000 ft
-
Supplier: HAVE, Inc.
Description: MOG2534BLA-656 - Mogami Neglex Quad Mic Cable, 656' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an
-
Supplier: HAVE, Inc.
Description: MOG2534BLA-328 - Mogami Neglex Quad Mic Cable, 328' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an
-
Supplier: Hannay Reels
Description: Power Rewind Cord Reels For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option.
- Hose / Cable Length: 100 to 250 ft
- Flange Diameter: 18 to 20 inch
- Core Diameter: 6 inch
- Cable Length: 100 to 250 ft
-
Supplier: HAVE, Inc.
Description: GEPCO GSC132 4-CONDUCTOR PORTABLE SPEAKER CABLE, FULL REEL - 1000 GSC130 Series Multi-conductor, low-loss speaker cable in a flexible and portable round construction. The densely strandedthirteen gage conductors achieve low series resistance and
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting.
- Hose / Cable Length: 40 to 100 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.81 inch
- Cable Length: 40 to 100 ft
-
Supplier: Hannay Reels
Description: For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option.
- Hose / Cable Length: 100 to 250 ft
- Flange Diameter: 18 to 20 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.6 to 0.75 inch
-
Supplier: TE Connectivity
Description: Round to Flat Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.8 Cross Talk (Near End) (PCT) : 3.8 Usage
- Number of Conductors: 9 #
- Cable Pitch: 0.05 inch
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80 C
-
Supplier: Southwire Company, LLC
Description: WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 18/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R]
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a
- North American (AWG): 26 AWG
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it. HELUKABEL® produces special color combinations
- Rated Voltage: 2,500 volts
- Nominal Outer Diameter: 0.05905515 to 0.9055123 inch
- Operating Temperature: 80 C
- North American (AWG): 1 to 22 AWG
-
Supplier: L-com, Inc.
Description: rugged cable is perfect for harsh industrial or automation environments where normal cables take a beating. Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1
- North American (AWG): 24 AWG
- Cable Length: 1,000 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: TelephoneStuff.com
Description: Non-plenum RG59 dual satellite coaxial cable with 20 AWG copper clad steel center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid copper / 0.032" - Dielectric: Foam polyethylene / 0.144" - Shield foil: aluminum / poly tape
- Product Category: Bulk Cable
-
Supplier: HAVE, Inc.
Description: Canare L-2T2S is an extremely flexible standard diameter 2-conductor microphone cable designed for all general-purpose audio applications. The high density braided shield and two (60 strands of copper) inner conductors allow for its maximum flexibility and reduced handling
-
Supplier: General Cable
Description: STRANDED BARE COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CUL APPROVAL SECURITY SYSTEM, ACCESS CONTROL, CARD READER, DOOR CONTROL, REX, POWER-LIMITED CONTROL APPLICATION 0 TO 60 DEG C TEMPERATURE RATING 22 AWG (SHIELDED), 22/18 AWG (UNSHIELDED) CONDUCTOR SIZE FLEXGUARD PVC JACKET
- North American (AWG): 1.22222222222222 to 22 AWG
- Operating Temperature: 0 to 60 C
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Supplier: Southwire Company, LLC
Description: SOFT COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 1000 FT REEL PACKAGING SOUTHWIRE[R] BRAND
- Number of Conductors: 1 #
- North American (AWG): 4 AWG
- Features: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Radwell International
Description: (PRICE/SP OF 1000 FT) UNSHIELDED MULTIPR CABLE 4PR 1000FT 300V BLACK; LAN CATEGORY:CAT5E; NO. OF PR:4 PR; WIRE GAUGE:24AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):304.8M; JKT COLOR:BLACK; VOLT RATING:300V ;ROHS COMPLIANT: YE. FREE 2
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Atkore International
Description: MC TYPE 1000 FT 0.66 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 435 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED, BLUE, PINK COLOR CODE REEL PACKAGE TYPE
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 12 AWG
- Features: Bulk Cable, Other
-
Supplier: TelephoneStuff.com
Description: 4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material:
Find Suppliers by Category Top
Featured Products Top
-
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels -
to -40ºC, COLDflex Ground Cables™ are UV resistant and have operating voltages up to 5kV. Technical Information Manufactured using highly stranded bare copper conductors, COLDflex Ground Cable™ standard conductor sizes and constructions are listed below (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
More Information Top
-
cable reel - offers from cable reel manufacturers, suppliers, exporters & wholesalers
200m Reel 4 Core Fire Resistant Cable With Copper Conductor .
-
cable reels - offers from cable reels manufacturers, suppliers, exporters & wholesalers
200m Reel 4 Core Fire Resistant Cable With Copper Conductor .
-
Electronics Stocks Manufacturers, Electronics Stocks Product Catalogs Directory
Security 4×0.22 mm2 Fire Alarm Cable with 4 Core Copper Conductor , Halogen Free Cable Quick Detail: КПС нг(А)-FRHF cable 4 Cores Copper Conductor Silicone Insulation Fire Resistance Halogen Free 200m Reel , Carton,...
-
1509C500BLK Belden | Buy
Multi-Conductor Cable 4Conductors 24AWG 152.4m Tinned Copper 1.05A 300VAC Reel .
Indicates content that may require registration and/or purchase.