-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Straight Male, Standard, M12, Straight Male, Teal Robotic TPE, 4 Conductor, Teal TPE, Flex Rated
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKAT®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In
- Number of Conductors: 4 #
- Operating Temperature: -35 to 70 C
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 EtherNet Cable Spools, 4 Conductors, Gray TPE, 4 Conductor, Gray TPE, Flex Rated
- Product Category: Cable Assembly
- Features: LAN / Ethernet
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 8 Conductors, RJ45, Straight Male, Standard, RJ45, Straight Male, Teal Riser PVC, X-Over, UL CMR, CMX; cUL CMG; Standard TIA 568-B
- Product Category: Cable Assembly
- Features: LAN / Ethernet
-
Supplier: Newark, An Avnet Company
Description: ETHERNET CABLE, 1000 BASE-T, 4PR, 26AWG; NO. OF PAIRWIRE GAUGE:26AWG; CONDUCTOR
-
Supplier: PIC Wire & Cable
Description: The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824’s twisted-pair construction (four separate pairs) effectively reduces
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Ethernet Type: 1000Base-T
-
Supplier: PIC Wire & Cable
Description: The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824’s
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Ethernet Type: 1000Base-T
-
Supplier: PIC Wire & Cable
Description: The E74824 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a silver-plated copper alloy conductor and is individually shielded. The E74824
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Ethernet Type: 1000Base-T
-
Supplier: PIC Wire & Cable
Description: The E74826 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a Silver-Plated Copper alloy conductor and is individually shielded. The E74826
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Ethernet Type: 1000Base-T
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170474 - ETHERLINE Cat.7 Y from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s, a wire count of 4x2, and conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath,
- Rated Voltage: 0.125 kilovolts
- Number of Conductors: 4 #
- Product Category: Cable Assembly
- Standards / Certifications: IEC, ISO
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170475 - ETHERLINE Cat.7 P from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with
- Rated Voltage: 0.125 kilovolts
- Number of Conductors: 4 #
- Product Category: Cable Assembly
- Standards / Certifications: IEC, ISO
-
Ethernet Cables - CAT6 Unshielded PVC Ethernet Cable - 23 AWG 4 Pair - Yellow -- KLTPVC23/4P-1NL6-4BSupplier: Lapp Tannehill
Description: This CAT6 PVC Ethernet cable is a yellow, 23 gauge 4 pair unshielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks Unique pair twisting for balanced line signaling Sequential footage marketings
- Operating Temperature: -40 to 75.0000000000001 C
- Ethernet Type: 1000Base-T, 10Base-T
- Cable Type: Cat 6
- Features: LAN / Ethernet
-
Supplier: Lapp Tannehill
Description: This CAT6 PVC Ethernet cable is a white, 23 gauge 4 pair shielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks Unique pair twisting for balanced line signaling Sequential footage marketings
- Operating Temperature: -40 to 75.0000000000001 C
- Ethernet Type: 1000Base-T, 10Base-T
- Cable Type: Cat 6
- Features: LAN / Ethernet
-
Supplier: Automation24, Inc.
Description: The PROFINET Ethernet cable 2170450 - ETHERLINE Tray PN 2170450 from Lapp Kabel for Ethernet applications with a wire count of 4x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100/1000 Mbit/s is suitable for cabling between automation islands or production
- Rated Voltage: 0.6 kilovolts
- Number of Conductors: 4 #
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Product Category: Cable Assembly
-
Supplier: Automation24, Inc.
Description: The Ethernet cable 2170464 - ETHERLINE Cat.6A Y from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s, a wire count of 4x2, and conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath,
- Rated Voltage: 0.125 kilovolts
- Number of Conductors: 4 #
- Product Category: Cable Assembly
- Cable Type: Cat 6
-
Supplier: Lapp Tannehill
Description: This CAT6 PVC Ethernet cable is a green, 23 gauge 4 pair unshielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks Unique pair twisting for balanced line signaling Sequential footage marketings
- Operating Temperature: -40 to 75.0000000000001 C
- Ethernet Type: 1000Base-T, 10Base-T
- Cable Type: Cat 6
- Features: LAN / Ethernet
-
Supplier: Lapp Tannehill
Description: This CAT6 PVC Ethernet cable is a gray, 23 gauge 4 pair unshielded twisted pair, Category 6 Solid patch cable that has been tested to 600 MHz. Structured cabling for Ethernet networks Unique pair twisting for balanced line signaling Sequential footage marketings
- Operating Temperature: -40 to 75.0000000000001 C
- Ethernet Type: 1000Base-T, 10Base-T
- Cable Type: Cat 6
- Features: LAN / Ethernet
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, RJ45, Straight Male, Standard, RJ45, Straight Male, Gray TPE, 4 Conductor, Gray TPE, Flex Rated
- Product Category: Cable Assembly
- Features: LAN / Ethernet
-
Supplier: DigiKey
Description: 8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Black 26 AWG Foil, Braid 1640.4' (500.0m)
- Number of Conductors: 8 #
- Operating Temperature: -20 to 80 C
- North American (AWG): 26 AWG
- Cable Length: 1,640.3999999999999 ft
-
Supplier: L-com, Inc.
Description: For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet
- North American (AWG): 26 AWG
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Features: Foil Braid
-
Supplier: L-com, Inc.
Description: For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LS0H or LSZH) Ethernet
- North American (AWG): 26 AWG
- Cable Length: 100 ft
- Product Category: Bulk Cable
- Features: Foil Braid
-
Supplier: L-com, Inc.
Description: cable is EIA568 color-coded for compatibility with standard installations and features solid conductors for termination into standard IDC connectors. Order online today! Features Category 6 Outdoor Ethernet Cable Aerial-lash cable UV protected jacket prevents
- Cable Length: 1,000 ft
- Product Category: Cable Assembly
- Cable Type: Cat 6
- Features: LAN / Ethernet
-
Supplier: Black Box
Description: Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Patch Cable / Cord
- Application: Networking
-
Supplier: Black Box
Description: Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Patch Cable / Cord
- Application: Networking
-
Supplier: Black Box
Description: Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
- North American (AWG): 26 AWG
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Other, Patch Cable / Cord, Polyvinyl Chloride (PVC)
- Application: Networking
-
Supplier: Black Box
Description: Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
- Product Category: Cable Assembly
- Features: LAN / Ethernet, Patch Cable / Cord
- Application: Networking
-
Supplier: Newark, An Avnet Company
Description: CABLE, CAT 7, ETHERNET, LSZH,304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: L-com's unique, patented, braid shielded right angle patch cables provide true Category 5e performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve true Cat5e performance while maintaining a right
- Cable Length: 13.123366666666668 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
-
Supplier: Newark, An Avnet Company
Description: CABLE, CAT 7, ETHERNET, PUR, 304.8M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes
-
Supplier: Alpha Wire
Description: Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -50 to 105 C
- North American (AWG): 24 AWG
- Impedance: 100 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045943-PUP6AS04GR-G Category: Cables, Wires>Multiple Conductor Cables Series: TX6A™ 10Gig™ Features: Flame Retardant Package: Spool Wire Gauge: 23 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair, Cat6a Number of Conductors: 8 (4
-
Supplier: Amphenol Cables on Demand
Description: 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 5m (16.4-ft) length QSFP+ cable goes
- Cable Length: 16.404208333333333 ft
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
- Features: Fibre Channel, LAN / Ethernet, Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Solid Conductor 4-pair Cat6 patch cables are ideal for long Ethernet patch cable runs, as well as for use with Tripp Lite's HDMI over Cat6 Audio/Video products. Solid conductor wire has a lower DC resistance, allowing signals to run farther and
- Cable Length: 125 ft
- North American (AWG): 24 AWG
- Application: Audio, Networking, Video
- Product Category: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Solid Conductor 4-pair Cat6 patch cables are ideal for long Ethernet patch cable runs, as well as for use with Tripp Lite's HDMI over Cat6 Audio/Video products. Solid conductor wire has a lower DC resistance, allowing signals to run farther and
- Cable Length: 25 ft
- North American (AWG): 24 AWG
- Application: Audio, Networking, Video
- Product Category: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Solid Conductor 4-pair Cat6 patch cables are ideal for long Ethernet patch cable runs, as well as for use with Tripp Lite's HDMI over Cat6 Audio/Video products. Solid conductor wire has a lower DC resistance, allowing signals to run farther and
- Cable Length: 150 ft
- North American (AWG): 24 AWG
- Application: Audio, Networking, Video
- Product Category: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Ethernet-APL brings all of the familiarity and use of standard Ethernet to the process industries while solving challenges such as using single twisted pair cables rather than 4-pair cables, supporting hazardous area deployment, and supporting cable distances well over 100 meters (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
cable chains and industrial robots. Single-Pair Ethernet can reduce cabling complexity and installation space compared with conventional four-pair Ethernet solutions. SAB Bröckskes has developed the CATLine SPE (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
to -40ºC, COLDflex Ground Cables™ are UV resistant and have operating voltages up to 5kV. Technical Information Manufactured using highly stranded bare copper conductors, COLDflex Ground Cable™ standard conductor sizes and constructions are listed below (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
conductors or a conductor and shield. 4. How does a Low Noise cable reduce noise? A conductive layer is added to the surface of the primary insulation. This layer is bonded to the insulation preventing movement between the two materials thus preventing charging. Charging (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
BRIM's HI-FI & STEREO CABLES - SHIELDED & UNSHIELDED Stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
CONVERGING REDUNDANT SENSOR NETWORK INFORMATION FOR IMPROVED BUILDING CONTROL
The sensor net- work in each work area is connected to the data acquisition system using CAT 5 ethernet cable , which contains 4 pairs of conductors .
-
CONVERGING REDUNDANT SENSOR NETWORK INFORMATION FOR IMPROVED BUILDING CONTROL
The sensor net- work in each work area is connected to the data acquisition system using CAT 5 ethernet cable , which contains 4 pairs of conductors .
-
New products
The Ethernet cables are available with 4 or 8 conductors (2 and 4 pair counts).
-
Communication Cables Selling Leads (Page 2), Communication Cables Manufacturers, Communication Cables Exporters & Suppliers
ITEM NO Cat5 ethernet communication cable /cat5e utp cable network cable/ 4 pair utp flat cat6 network cable CONDUCTOR ...
-
UTP Cat5e Cable Exporters, UTP Cat5e Cable Selling Leads
ITEM NO Cat5 ethernet communication cable /cat5e utp cable network cable/ 4 pair utp flat cat6 network cable CONDUCTOR ...
-
Electrical measurement
Historically, prevails the coaxial cable by ethernet compounds, in the vicinity, the today primarily shielded Twisted Pair- lines with 4 core pairs are used, maintaining on remote distances in all rule optical waveguide for insert, come.
-
Electrical measurement
Historically, prevails the coaxial cable by ethernet compounds, in the vicinity, the today primarily shielded Twisted Pair- lines with 4 core pairs are used while the optical waveguide comes on remote distances into all rule for insert.
-
Experimental evaluation of the induced current by the PLC leakage electromagnetic wave
…of flat cable (2C), three types of twisted pair cable (0.4-2P, 0.4-4P, and 0.65-2P), and Ethernet cable (Category 5) were compared … of pairs (2 or 4 ) and the diameter of the conductors (0.4 or 0…
-
Double Eagle Mk II/SAROV
…obstacle avoidance sonar Navigation: 3 rate gyros, 3 pendulums, 1 fluxgate compass, 1 depth sensor, 4 leakage sensors, 1 speed … DVL, GPS Telemetry: - WiFi, Ethernet , radio, acoustic, GPS, and … 000 m buoyant Kevlar cable having two power conductor and 2 optical fibres .
-
Energy Management at a Mineral-Processing Plant: The Latest Innovations in Metering and Monitoring
Figure 4 shows a diagram of the system topology. note that although the modbus tcp/ ip and the ethernet tcp/ip are shown as different commu … practice, the same copper communica- tion cable or fiber-optic cable … single media or communication conductor .
Indicates content that may require registration and/or purchase.