-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries provide
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447 nm (blue) Key
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
-
Supplier: Laserglow Technologies
Description: This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't
- Wavelength Range: 473 nm
- Laser Power: 2 to 5 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility, even on
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green laser
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: HydraCheck Inc.
Description: The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 1.1 to 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: HydraCheck Inc.
Description: accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in
- Fahrenheit Scale: -58 to 1,200 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain makes it
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications:
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3AAA LED with Laser. Our Streamlight Twin-Task 3AAA is an LED flashlight with laser pointer. The Twin-Task C4 LED with its advanced reflector creates a smooth beam & a 2000--candela hotspot. The 5 LEDs & a 650 nM laser make this a Streamlight
- Lumen: 100 lm
- Battery Size: AA, AAA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: SFCable.com
Description: 3-in-1 multimedia wireless keyboard (Keyboard, TouchPad, Laser Pointer). Build-in rechargeable lithium-ion battery. The world's first Touchpad 90-degree flip design. With a real notebook Touchpad. Real QWERT full-function mini keyboard. 2.4GHz USB wireles
- Applications: General Purpose / Commercial
- Mounting: Handheld / Miniature
- Connection: Wireless
-
Supplier: Streamlight, Inc.
Description: 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-button sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 68 to 100 lm
-
Supplier: SFCable.com
Description: Rii Portable 2.4GHz Mini Wireless Keyboard TouchPad Combo with Built-in Laser Pointer. This keyboard is a great accessory for your laptop/home pc, ps3 or wii gaming systems. (Model RT-MWK01)
- Applications: General Purpose / Commercial
- Mounting: Handheld / Miniature
- Connection: Wireless
-
Supplier: SFCable.com
Description: Rii Portable 2.4GHz Mini Wireless Keyboard TouchPad Combo with Built-in Laser Pointer. This keyboard is a great accessory for your laptop/home pc, ps3 or wii gaming systems. (Model RT-MWK01+)
- Applications: General Purpose / Commercial
- Mounting: Handheld / Miniature
- Connection: Wireless
-
Supplier: Andax Industries
Description: Streamlight Multi-Ops. The Streamlight Multi Ops 3AAA is a compact, multiple-duty Streamlight tactical flashlight featuring a C4 LED, UV LEDs & a laser pointer. This Streamlight Multi Ops flashlight is able to detect fluids with UV & has a Class IIIa laser pointer. This
- Lumen: 50 lm
- Battery Size: AA, AAA
-
Supplier: Foctek Photonics, Inc.
Description: low-power devices such as hand-held pointers, and others compact lasers.
- Features: Other / Specialty Material
-
Supplier: Allied Electronics, Inc.
Description: InfraRed Thermometer with Laser Pointer IR sensor Measurement trigger Battery compartment Features °F/°C Switchable Measures to 600°F without Contact Super Large LCD Display with Backlighting Built-In Laser Pointer to Improve Aim Fixed Emissivity (0.95) Covers 90% of
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm gripping surface.
- Height: 0.38 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Metal
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter Instructions Precise non-contact Measurements Switchable °C/°F Temperature Units Automatic Data Hold Laser Target Pointer (switchable On/Off) 8:1 Distance Spot Ratio Large Digital LCD Display Measuring Range -4° - 788° F Wide Range of Applications:
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Threaded Stud Grip Hand Wheel and Knob has a knurled texture around the .750 in diameter handle to create a firm
- Diameter / Width: 0.75 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable
- Knob Type: Clamping / Torque Knob
- Features: Grips, Indicator / Pointer, Knurled, Other
- Knob Material: Plastic
-
Supplier: Radwell International
Description: 1D/2D CODE READER, ORIENTATION-INDEPENDENT READING, 30 CODE TYPES RECOGNITION, INTEGRATED COMPARATOR, INTEGRATED LASER POINTER, 4 INDIVIDUAL CONTROL LIGHT SEGMENTS, 640X480 IMAGE RES, 20HZ MAX READ RATE, RED LIGHT (625NM), 24VDC, BRACKET MOUNTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PennEngineering®
Description: safety. Adjustable positive ram stop. Large parts tray with dividers. Rapid tooling changeover, perfect for short production runs. Laser pointer, stroke counter, and lockable cabinet for tools and accessories storage. One-year parts warranty and two-year limited warranty on pneumatic
- Capacity / Operating Force: 0.5058 to 6.00216 tons
- Throat: 17.9921357 inch
- Technology: Air / Pneumatic
- Operation: Insertion or Press Fitting
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Natural Female Grip Hand Wheel and Knob has rough ridges around the 1.000 in diameter handle to create a firm yet
- Diameter / Width: 1 inches
- Height: 0.25 inches
- Knob Type: Clamping / Torque Knob
- Features: Grips, Indicator / Pointer, Knurled, Other
-
Supplier: SFCable.com
Description: the laser point. This device enables the user to control presentation slides wirelessly up to 100 feet (30 meters) away indoors, while the laser pointer up to over 50 meters from the target. It is a USB plug-and-play device with no additional software required. The safety switch
- Features: Serial Hub
-
Supplier: PennEngineering®
Description: friendly operation. Vibratory feeder bowl for automatic fastener feeding. Integral point-of-operation safety. Insertion force adjustable from 1.8 to 53.4 kN / 400 to 12,000 lbs. Laser pointer, stroke counter, and lockable cabinet for tools and accessories storage.
- Capacity / Operating Force: 0.20232 to 6.00216 tons
- Throat: 17.9921357 inch
- Technology: Air / Pneumatic
- Operation: Insertion or Press Fitting
-
Supplier: Cole-Parmer
Description: thermometer with laser pointer and 4:1 distance-to-target ratio for quick noncontact temperature measurements
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage,
-
Supplier: Transcat, Inc.
Description: To be sure the appropriate object is being measured and to increase accuracy a laser pointer is built-in. Operating temperature: 32 F to 122 F / 0 to +50°C Storage temperature: -4 F to 140 F / -20 to +60°C Humidity: 10 to 90% Display LCD: segment with a backlight Spectral response:
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Cole-Parmer
Description: • InfraRed thermometer with adjustable emissivity and high alarm • Wide temperature range: -4°F to 518°F (-20° to 270°C) • 6:1 filed of view; °F/°C switchable • Economical small pocket size design for convenience • Built-in laser pointer for easy targeting • Adjustable emissivity
- Fahrenheit Scale: -4 to 518 F
- Celsius Scale: -20 to 270 C
- Features: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
printed with legends, logos and graphics. OKW can also supply the knobs with laser marking – perfect for consecutive numbering or machine-readable QR codes, bar codes and DataMatrix codes. Other customisation services include installation/assembly of accessories. These ergonomic collet (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc.
More Information Top
-
Diffraction by DNA, carbon nanotubes and other helical nanostructures
The red light from a good laser pointer ( 4 mW ) serves to simulate the x-ray beam and the diffraction pattern is projected on a screen a few metres away.
-
Detection of explosives and latent fingerprint residues utilizing laser pointer–based Raman spectroscopy
For example, the recently built inexpensive Raman spectrometer, with a 4 mW green laser pointer for illuminating the sample, was used to measure the spectra of .
-
Photoelectrochemical Determination of Ascorbic Acid Using Methylene Blue Immobilized in α‐Zirconium Phosphate
It is found that the photoreaction proceeds as in solution and that a light pen ( laser pointer ) producing 4 mW of light of wavelength 620–670 nm is sufficient to produce significant photocurrents with ascorbic acid which permit the quantitative determination of the …
-
Countering laser pointer threats to road safety
Let us assume that a green (532 nm) laser pointer emits 4 mW (equals1 0.6 lm) at a divergence angle of 1 milliradian (mil).
-
Chiroptical spectroscopic techniques based on fluorescence
CPL of Eu(facam)3 with different excitation sources and wavelengths: (1) 150 W Xe 365 nm, (2) 150 W Hg/Xe 365 nm, (3) 8 mW laser pointer 405 nm, ( 4 ) 150 W Xe 400 nm, (5) 26 mW LED 400 nm, (6) 150 W Xe 450 nm, (7) 1 W LED 450 nm.
-
Mobile display backlight light guide plates based on slanted grating arrays
The light sources were a 4 mW green frequency-doubled diode laser pointer at 525nm, a 6 mW red helium-neon laser at 632.8 nm, and a 0.4 mW blue frequency-doubled diode laser at 473 nm.
-
Mobile display backlight light guide plates based on slanted grating arrays
The light sources were a 4 - mW green frequency-doubled diode laser pointer at 525 nm, a 6 mW red helium-neon laser at 632.8 nm, and a 0.4-mW blue frequency-doubled diode laser at 473 nm (as measured …
-
BRITE Star II (AN/AAQ-22E) and BRITE Star DP
… Nd:YAG Wavelength: 1.06 µm 1.06 µm Classification: Class 4 Class 4 Code compatibily: Compatible with US and NATO codes Compatible with US and NATO codes Laser pointer Classification: Class 4 Class 4 Power: 640 mW 640 mW Gimbal specifications …
-
JAMA Network | JAMA Ophthalmology | Foveal Injury From a Red Laser Pointer
The visual acuity of a 9-year-old boy was counting fingers for each eye for 4 days after he stared into a 121- mW red laser pointer .
-
SeaFLIR 280-HD
… pumped Class: Class 1 or Class 1M Pulse repetition frequency: 1 or 6 Hz Range (maximum): 30 km Laser illuminator (option) Class: Class 4 Power: 1 or 2 W Laser pointer (option) Class: Class 4 Power: 150 mW System Stabilisation: gyrostabilised Field …
Indicates content that may require registration and/or purchase.