-
Supplier: Precision Coil Spring Company
Description: Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique requirements.
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Die Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Other, Other / Special, Southwest US Only, United States Only
-
Supplier: Accuris
Description: Dentistry \x97 Coiled springs for use in orthodontics
-
Supplier: Accuris
Description: PIN, SPRING, TUBULAR, COILED, LIGHT DUTY, CRES 302, METRIC
-
-
Supplier: Accuris
Description: PIN SPRING \x96 COILED CATEGORY 550.040
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually
- Outer Diameter (OD): 0.125 inch
- Inner Diameter (ID): 0.089 inch
- Wire Diameter: 0.018 inch
- Free Length: 0.73 inch
-
Supplier: Accuris
Description: Dentistry \x96 Coiled springs for use in orthodontics (ISO 17254:2016)
-
Supplier: Allied Electronics, Inc.
Description: The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws Specifications Field Adjustable Rotary Motion Actuators
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of being
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension
- Outer Diameter (OD): 0.25 inch
- Wire Diameter: 0.048 inch
- Free Length (Inside Hooks): 0.97 inch
- Maximum Load: 16 lbs
-
Supplier: Allied Electronics, Inc.
Description: Slim Enclosed Limit Switches, 5 A Current Rating, 250 VAC Voltage Rating, -10 to +70 °C This prewired, sealed switch offers a rugged die-cast housing and triple sealed construction that has been designed for easy ganged-mounting. Contact Ratings: 5 A, 125/250 VAC. This model meets UL 3, 4 and 13.
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 1/4" NPTF-LESS COIL PILOT OPERATED SOLENOID VALVE ORDER YOUR COIL USING THE FOLLOWING TABLE: • 225R COIL FOR 24DC • 220R COIL FOR 24/50-60DC • 240R COIL FOR 110/50-120/60VAC • 270R COIL FOR 230/50-240/60VAC
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Quarter Turn Valve
Description: BRONZE 2-WAY NC SPRING RETURN 3/4" NPTF-LESS COIL PILOT OPERATED SOLENOID VALVE ORDER YOUR COIL USING THE FOLLOWING TABLE: • 225R COIL FOR 24DC • 220R COIL FOR 24/50-60DC • 240R COIL FOR 110/50-120/60VAC • 270R COIL FOR 230/50-240/60VAC
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Lee Spring Company
Description: common compression spring, the straight metal coil spring, has the same diameter for the entire length. Other configuration options for compression coil springs include hourglass (concave), conical and barrel (convex) types. The straight coil spring
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.016 inch
- Free Length: 0.44 inch
- Solid Height: 0.18 inch
-
Supplier: SAE International
Description: springs are manufactured, the spring stock may undergo several operations during production. Additional operations may also be introduced for the purpose of imparting the spring with beneficial surface RS to extend its fatigue life and increase its ability to execute the task it
-
Supplier: Lee Spring Company
Description: required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.016 inch
- Free Length (Inside Hooks): 1.375 inch
- Maximum Load: 1.6 lbs
-
Supplier: NBK America LLC
Description: Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type SPOS-B----Groove type
- Body Length / Working Height: 0.5905515 inch
- Metric Size: M4
- Features: Specialty / Other
- Material: Stainless Steel
-
Supplier: FENN
Description: Fenn's Torin® Z-CNC series of high speed computerized Spring Coilers can produce compression springs at production rates 3 to 4 times faster than any other CNC coiler offered to date. There are no cams, gears, or levers to set. The latest servomotor technology is packaged in an easy
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.900000486 inch
- Spring Rate: 66.12350414486502 lbs/in
- Features: Other / Specialty
-
Supplier: DigiKey
Description: 433MHZ SPRING COIL ANT 3DBI, PCB
- Primary Frequency Range: 433 MHz
- Gain: 3 dB
- VSWR: 2 :1
- Polarization: Other
-
Supplier: SAE International
Description: tangential forces of coil spring loaded oil control rings can be varied over a wide range. Explanations and recommendations are given in Section 6 . The normal range for axial width of coil spring loaded oil control rings (3 to 8 mm inclusive) is divided into 0.5 or 1.0
-
Supplier: SAE International
Description: forces of coil spring loaded oil control rings can be varied over a wide range. Explanations and recommendations are given in Section 6. The normal range for axial width of coil spring loaded oil control rings (3 to 8 mm inclusive) is divided into 0.5 or 1.0 mm steps. In
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1127 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
- Cell Size: AA
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 4-48 x 1.5 E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are
- Insert Length: 0.17 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 4-48 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion
- Insert Length: 0.11 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 4-40 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion
- Insert Length: 0.11 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process
- Outer Diameter (OD): 2.00000108 inch
- Solid Height: 0.750000405 inch
- Spring Rate: 43.9681331533213 lbs/in
- Features: Other / Specialty
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 4-40 x 1.5D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are
- Insert Length: 0.17 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1126 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
- Cell Size: AA
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation.
- Diameter / Size: 0.062204758 to 0.81889808 inch
- Length: 0.1574804 to 3.93701 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: Metric
-
Supplier: ASTM International
Description: (U-formed), 1.1.10 Type J - Square-formed, and 1.1.11 Type K - Sinuous for furniture spring units. 1.2 These types of upholstery springs are used in the manufacture of automotive seat springs, furniture springs, bed spring units, mattresses, furniture cushions, and
-
Supplier: Newark, An Avnet Company
Description: RELAY, SAFETY, 4PST-NO, 24VDC, 1.5A; Coil Voltage:24V; Contact Configuration:4PST-NO; Product Range:XPSECME Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes
-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM03-35-500-4F) comes supplied with an integrated flexure linear bearing, which has been selected especially for the usage with this actuator. Springs are supplied so that this actuator will work ideally in oscillatory systems, so that the actuator can move as a
- Force Constant (KF): 16.6 lb/amp
- Peak Force (FP): 150 lbs
- Linear Stroke: 0.25 inch
- Electrical Time Constant: 440 µs
-
Supplier: TFC Ltd.
Description: Standard: DIN 7343 DIN 7344 Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA
- Diameter / Size: 0.0393701 to 0.787402 inch
- Pin Type: Coiled Spring Pin
- Features: Search All Spring Pins
-
Supplier: Lisega SE
Description: To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given
- Maximum Load: 2,250 lbs
- Hanger Type: Split Ring Hanger
-
Supplier: Coilcraft, Inc.
Description: Our 0906/1606 Series Micro Spring™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their
- Inductance Range: 0.00385 microH
- Inductance Tolerance: 1 to 5 (+/- %)
- DCR: 0.006 ohms
- SRF: 7,500 MHz
Find Suppliers by Category Top
Featured Products Top
-
Advantages of Powder Coating Protective and Decorative finish Limitless range of colors and textures available which enhance the look and feel of the spring The ability to apply much thicker coatings than liquid solutions and they produce (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc. -
Coiling Technologies recently partnered with a customer that is facing repeated failures in its steam valve springs. These failures occurred during high-temperature operations, where traditional carbon steel springs were unable to maintain load over time, resulting in costly plant shutdowns and (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
fastener. SPIROL offers the world's largest standard offering of Coiled Spring Pins available in light, standard and heavy duties in diameters ranging from 0.8mm (1/32") up to 20mm (3/4"). Visitors to Shop.SPIROL.com can also request certifications, search by specification, select from several (read more)
Browse Spring Pins Datasheets for SPIROL -
Coiling Technologies is excited to support the manufacturing of the suspension springs in collaboration with Mubea for the 2026 Chevrolet Corvette ZR1X, with its groundbreaking Hypercar performance stats. The Role of Springs in Suspension Performance The (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
as ordinary coil/compression springs Wave springs fit tight radial and axial spaces Over 4,000 standard springs in carbon and stainless steel (.188" to 16", 5 mm to 400 mm diameters) No Tooling Charges™ on custom designs (.157" to 120", 4 mm to (read more)
Browse Compression Springs Datasheets for Smalley -
CTI Suspension Springs for the 2026 Corvette ZR1X Coiling Technologies is excited to support the manufacturing of the suspension springs in collaboration with Mubea for the 2026 Chevrolet Corvette ZR1X, with its groundbreaking Hypercar performance stats. The (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Are you ready to replace stacks of Single-Turn Wave Springs? Nested Spirawave Wave Springs are flat wire wave springs with multiple turns coiled in parallel to produce higher forces. Providing two to three times the force of a Single-Turn Wave Spring, they are a cost (read more)
Browse Compression Springs Datasheets for Smalley -
Coiling Technologies is known for our large spring manufacturing capabilities; however, we also produce small springs as well. For example, this small torsion spring is a critical component in a flight control system for a missile application. The spring is produced out of MP35N alloy. It (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
for 30 years, but this will mark the first standard series on the market. Nested Spirawave Wave Springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. Benefits Two to three times the force of a standard single (read more)
Browse Compression Springs Datasheets for Smalley -
Coiling Technologies offers a myriad of protective coating options for the custom springs we manufacture. We offer rust preventative options in a light protective coating such as Rust Veto 4222-S for extended indoor storage up to 9 months. If you are seeking additional protection both (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc.
More Information Top
-
Rope Weld?????
A guy said he rope welded 2 coil springs together on his 4x4 truck, can someone tell me what rope welding is I have never heard of it before!
-
Rope Weld?????
A guy said he rope welded 2 coil springs together on his 4x4 truck, can someone tell me what rope welding is I have never heard of it before!
-
Suppliers to the Ford Expedition
…Engine Side Dash Insulator CTA Acoustics Expedition EL- Front Disk Brakes Federal-Mogul Floor Pan United States Steel Floorpans ThyssenKrupp Front & rear shocks - ZF Sachs ZF Front Axle Differential Bushings ( 4x4 only) Cooper-Standard Front Coil Spring NHK International Front Disk…
-
Protect and perfect
The driver can select either 4x4 or 4x2 drive and suspension is independent with coil springs .
-
IVECO's new novel light multirole vehicle offers a 'citadel' for mine blast protection
…Engine, make and model type and capacity maximum output IVECO F1C diesel 4-cylinder, 3 litre 140 kW (190 hp) Transmission, make and model speeds ZF6HP260 6F, 1R Drive 4x4 , permanent Suspension, type Independent, double wishbone Springs Coil Tyres 325/85 R16 Maximum…
-
The heat is on
The company's Panther range has coil - spring suspension and is available with a standard rear-mounted engine of up to 665hp in either 4x4 or 6x6 configuration, or as a 1,000hp version in 8x8.
-
Suppliers to the new VW Scirocco
…Borbet Group Body structures stamp & assembly Magna Cosma Booster Continental Automotive Systems Brake hoses Continental Automotive Systems Caliper FA Continental Automotive Systems Chassis components ZF Friedrichshafen Coil springs Thyssenkrupp Technologies Complete aero … data cables Leoni AWD 4x4 system Magna Powertrain Battery…
-
Wheels in motion
…but the army's fleet consists primarily of considerable numbers of Turkish-built MAN 4x4 and 6x6 designs. .... MAN continues to be a regular truck supplier to a number of European armed forces, its earlier coil - sprung High Mobility Tactical Vehicle range now replaced by the updated SX range, this supplemented by the lighter LX and FX ranges, all of…
-
MAMBA AND IRON EAGLE ‐ A NEW ANGLE ON MODERNISATION
…has a complete Unimog powertrain of six‐cylinder diesel, four‐speed high/low range gearbox with 4x4 /4x2 selection while .... The live axles have coil springs and hydraulic dampers.
-
Smooth ride: tracing the path to improved mobility
The 9t system comprises an axle housing with outboard disc brakes fixed to torsionally rigid chassis rails with long-travel, coil - sprung double wishbone wheel stations. .... This has been incorporated into vehicles including the 4x4 Thales Bushmaster, 6x6 Kamaz vehicles, Nurol Makina's 6x6…
Indicates content that may require registration and/or purchase.