-
Supplier: Flow Technology, Inc.
Description: Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -4 to 320 F
- Liquid Volumetric Flow Rate: 0.05 to 47 GPM
- Operating Pressure: 232 psi
-
Supplier: Lee Co. (The)
Description: This miniature, pressure-compensating flow control valve is 0.500 inches in diameter and 2 inches in length. This valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 1.5 to 5 GPM. Features Type:
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Valve Type: Metering Valves
- Features: Other
-
Supplier: Radwell International
Description: FLOW METER, 1INCH FNPT, 3500PSI MAX, 2-20GPM, 500SUS, BRASS. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
-
Supplier: Lee Co. (The)
Description: This miniature, pressure-compensating flow control valve is 0.500 inches in diameter and 2 inches in length. Ideal for high pressures, this valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates are available from 1.5 to 5
- Valve Size: 0.5 inch
- Pressure Rating: 5,000 psi
- Valve Type: Metering Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This NACE compliant, pressure-compensating flow control valve is 0.500 inches in diameter and 2.15 inches in length. Designed to survive the harshest environments, this valve provides a constant flow rate over a wide range of pressure differentials. Regulated flow rates
- Valve Size: 0.5 inch
- Pressure Rating: 8,000 psi
- Valve Type: Metering Valves
- Features: Other
-
Description: HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from 0.3 - 500,000 GPM. PTFE and Polypropylene liners are available from 1" to 6". Ebonite (hard
- Pipe Diameter: 1 to 72 inch
- Liquid Volumetric Flow Rate: 8 to 400,000 GPM
- Operating Pressure: 225 psi
- Volumetric Flow Rate Range: 8 to 400,000 GPM
-
Supplier: Proteus Industries Inc.
Description: temperature- and fluid-specific calibration. 500 Series Metering Flow Switches > Flow ranges from 0.8 to 17 LPM / 0.2 to 4.5 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1723 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials
- Media Temperature Range: -450 to 750 F
- Liquid Volumetric Flow Rate: 0.03 to 1,500 GPM
- Operating Pressure: 30,000 psi
- Operating Temperature: -450 to 750 F
-
Supplier: Powell Electronics, Inc.
Description: Paddle Wheel Flow Meters: Sensor with Di
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Process Media Type: Gas
- Features: In-line, Other
-
Supplier: DigiKey
Description: PADDLE WHEEL FLOW METERS: SENSOR
- Operating Temperature: 14 to 109.4 F
- Process Media Type: Liquid
-
Supplier: HydraCheck Inc.
Description: Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter.
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Process Media Type: Liquid
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE model RD-500 is an adjustable constant volume priority divider. This valve provides the same function as the PRINCE model RD-400 except the priority flow is adjustable from 2 GPM to 12 GPM. The priority flow is set using the adjusting screw and
- Valve Size: 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire Reed
- Electrical Output: Switch
-
Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, 0.25GPM, 100PSI, 3/4 NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:0.75"; Product Range:FSW500 Series RoHS Compliant: Yes
-
Supplier: Brooks Instrument
Description: existing Brooks Instrument Full View® 1100 Series meters: models 1110, 1114, 1140, 1144. Features Broad range of flow ratings from 0.8 to 25 gpm; 3 to 50 scfm Pressure ratings up to 500 psig / 34 bar Accuracy ranges from 1% to 10% Full Scale Calibrated to process
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.25 to 5 GPM
- Operating Pressure: 40 to 100 psi
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (mount in any position) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire Reed
- Electrical Output: Switch
-
Supplier: Prince Manufacturing Corp.
Description: Adjustable from 500 to 1500 psi) Power Beyond Capability Reversible Handle Mid-Inlet and Lock Valve Section available Flow Control Inlet SPECIFICATIONS Parallel or Series Circuit Construction Pressure Rating Maximum Operating Pressure ........ 3000 psi Maximum Tank
- Valve Size: 0.5265 to 0.75 inch
- Pressure Rating: 3,000 psi
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Cole-Parmer
Description: Remote display with pulse output (model GG 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM…..$0000.00
- Meter Technology: Paddlewheel
-
Supplier: Prince Manufacturing Corp.
Description: Pattern and Envelope as Standard Series 20 Valve SPECIFICATIONS Maximum Operating Pressure 3500 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................20 GPM Please Refer to Pressure Drop and Flow Charts for Your Application
- Valve Size: 0.375 to 0.875 inch
- Pressure Rating: 3,500 psi
- Media Temperature: 180 F
- Power: 12 volts
-
Supplier: Cole-Parmer
Description: Remote display with 4 to 20 mA output (model GX 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM…..$0000.00
- Meter Technology: Paddlewheel
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Patented Target/Leaf-Spring Design Minimal Wear Components 1.5-8 GPM to 225-500 GPM Water Line Sizes - 3/8†to 3†NPT Bronze, 316 Ti SS Accuracy +/- 3% of Full Scale The DPT series uses a unique, patented target system to measure the flows of liquids.
- Media Temperature Range: -10 to 176 F
- Liquid Volumetric Flow Rate: 1.5 to 500 GPM
- Operating Pressure: 580 psi
- Features: Differential Pressure Meter, In-line
-
Supplier: Transcat, Inc.
Description: Product Highlights 5" line size 1.500" bore 0.3 Beta water capacity: 20" d.p. W/C, 34.39 GPM flow air capacity: 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29 SCFM @ 100 psig
- Pipe Diameter: 5 inch
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights 5" line size 3.500" bore 0.69 Beta water capacity: 320" d.p. W/C, 853.09 GPM flow air capacity: 2152.83 SCFM @ 14.7 psia, 3701.57 SCFM @ 20 psig, 7103.22 SCFM @ 100 psig
- Pipe Diameter: 5 inch
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights 3" line size 1.500" bore 0.49 Beta water capacity: 100" d.p. W/C, 79.94 GPM flow air capacity: 282.9 SCFM @ 14.7 psia, 454.77 SCFM @ 20 psig, 846.21 SCFM @ 100 psig
- Pipe Diameter: 3 inch
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights 5" line size 2.500" bore 0.5 Beta water capacity: 100" d.p. W/C, 220.80 GPM flow air capacity: 786.23 SCFM @ 14.7 psia, 1264.42 SCFM @ 20 psig, 2353.51 SCFM @ 100 psig
- Pipe Diameter: 5 inch
- Meter Technology: Orifice Plate
-
Supplier: Solutions with Innovation, LLC
Description: calibrated for water flow switch settings as low as 0.1 GPM and up to 1.5 GPM. It can also be supplied with special fluid calibrations in viscosities up to 500 SSU.
- Media Temperature Range: -20 to 300 F
- Operating Pressure: 1,000 psi
- Media Temperature: -20 to 300 F
- Features: Double Throw (DT), Electro-Mechanical Switch, Normally Closed (NC), Normally Open (NO), Positive Displacement, Single Pole (SP), Single Throw (ST), UL
-
Supplier: Solutions with Innovation, LLC
Description: connection, the F002 can be factory calibrated for water flow switch settings as low as 0.2 GPM and up to 1.5 GPM. It can also be supplied with special fluid calibrations in viscosities up to 500 SSU.
- Media Temperature Range: -20 to 300 F
- Operating Pressure: 1,000 psi
- Media Temperature: -20 to 300 F
- Features: Double Throw (DT), Electro-Mechanical Switch, Normally Closed (NC), Normally Open (NO), Positive Displacement, Single Pole (SP), Single Throw (ST), UL
-
Supplier: Solutions with Innovation, LLC
Description: connection, the F002A is adjustable from .247 to 1.360 GPM and .453 to 1.500 GPM. It can also be supplied with special fluid calibrations in viscosities up to 500 SSU.
- Media Temperature Range: -20 to 300 F
- Operating Pressure: 1,000 psi
- Media Temperature: -20 to 300 F
- Features: Double Throw (DT), Electro-Mechanical Switch, Positive Displacement, Single Pole (SP), Single Throw (ST), UL
-
Supplier: Watson Marlow Pumps Group
Description: Inner hose diameter 50mm (2") Minimum starting torque 10,000 in lbs (620 Nm) Capacity per revolution 0.766 gal (2.9 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 46 gpm (10,500 liter/hour) Maximum intermittent flow rate 77 gpm
- Maximum Discharge Flow: 69 GPM
- Maximum Discharge Pressure: 232 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Watson-Marlow Fluid Technology Group
Description: JIS Bredel CIP 40 flow rates up to 4.800 L/h (42 gpm), pressures up to 16 bar (230 psi) Bredel CIP 50 flow rates up to 8.500 L/h (77 gpm), pressures up to 16 bar (230 psi)
- Maximum Discharge Flow: 21.13376416 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3 (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
flow from 40 to 60,000 GPM depending on line size and construction. The ML04 is suitable for service in line sizes from 2 to 48 inches and can be constructed for severe temperatures up to 350F. The ML04 Propeller Flow Meter features an indicator-totalizer register that instantly delivers data (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
meter technologies wear and begin under-reading. A minimal 0.5% under-read can result in wasted over-injection costs in the range of $500 to $5,000 per well per year, depending on the specific application. With its no-moving parts design, the V-Cone Flow Meter is proven to remain accurate in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
meter technologies wear and begin under-reading. A minimal 0.5% under-read can result in wasted over-injection costs in the range of $500 to $5,000 per well per year, depending on the specific application. With its no-moving parts design, the V-Cone Flow Meter is proven to remain accurate in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Cheks® are miniature 0.187" valves that provide metered flow in one direction and no flow in the other direction. They are functionally equivalent to a check valve in series with a flow restrictor. Learn (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
reliability and minimizes the effects of contamination. The flow indicator consists of a sharp-edged orifice and a tapered metering piston. The piston movement is directly proportional to the flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Choosing Your Solids Flow Meter Gravimetric solids flow measurement offers greater control and long term accuracy than alternatives such as volumetric scales and feeders, but not all gravimetric flow meters achieve the same level of accuracy and control. While both weigh belts and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Engineering Thermofluids
The nominal volumetric flow rate measured by this meter is 500 GPM (31.54 lit/s).
-
CR4 - Blog Entry: Triton Scuba Mask Transforms Divers into Human Fish
For example using reverse osmosis to clean seawater into clean water take about 1 KWh per cubic meter (~264 gallons) so doing that at a flow rate of 500 GPM would take some 120 KW's of power.
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Maximum Rate (All Meters ) Flow Rate gpm 15 15 25 40 50 100 150 200 500 15 15 25 35 70 100 .
-
PLC & DTAM Software Programs for Pumping Instrumentation & Control Skid P
SPECIFIC GRAVITY 0-20 IN H20 WEIGHT FACTOR 0- 500 IN H20 WATER TANK LEVEL0-62 INCHES FLOW METER 0-14 GPM .
-
FY79 Lava Lake Drilling Program - geoscience studies; plans and results
water flow meter - 0 t o 40 GPM water pressure - 0 t o 500 p s i downhole temperature - 20°C t o 150°C .
-
Experimental Study on Cuttings Transport With Foam Under Simulated Horizontal Downhole Conditions
The metering pump accurately controls the liquid injection rate to the suction side of the multiphase pump (maximum flow rate of 500 gpm and differential pressure of 500 psig).
-
Product Highlight: NET/MASS® Liquid Filling Machines
Coriolis mass flow meters in sizes from 1/8" to 3" providing flow rates of 3.4 lbs./minute (0.4 GPM ) to 500 lbs./minute (60 GPM).
-
http://www.adv-geosci.net/23/107/2010/adgeo-23-107-2010.pdf
It displays a combination of a well estab- lished ridge over Azores, 5880 gpm (geopotential metres ) at the 500 hPa isobaric surface and a shallow low located over Scandinavia, 5500 gpm ; this results in a meridional flow over the British Isles and …
Indicates content that may require registration and/or purchase.