-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 50watts 50ohms 1% Non Inductive
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 39ohms .1% 50watts Non Inductive
- Resistance Range: 39 ohms
- Tolerance: 0.1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 18ohms 1% 50watts Non Inductive
- Resistance Range: 18 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 220ohms 1% 50watts Non Inductive
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Utmel Electronic Limited
Description: Wirewound Resistors 50W 500 ohms 5%
- Resistance Range: 500 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: DigiKey
Description: 500 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
- Resistance Range: 0.5 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 50ohm 1% Non-Inductive Product overview: NH05050R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: DigiKey
Description: 50 Ohms ±1% 50W Wirewound Chassis Mount Resistor
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
- Resistance Range: 1.5 to 15,000 ohms
- Power Rating: 50 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Ohmite Win Source Part Number: 1325894-WNER50FET Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Non-Inductive Size / Dimension: 0.295" Dia x 0.787" L (7.50mm x 20.00mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient:
- Resistance Range: 0.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Allied Electronics, Inc.
Description: 0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C Operating
-
Supplier: Allied Electronics, Inc.
Description: Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: ΔR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020
-
Supplier: Utmel Electronic Limited
Description: RES CHAS MNT 50 OHM 5% 120W
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 120.00000000000001 watts
-
Supplier: Allied Electronics, Inc.
Description: Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: ΔR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020
-
Supplier: Utmel Electronic Limited
Description: RES 0.068 OHM 50W 5% TO220
- Resistance Range: 0.068 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 700 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Radwell International
Description: POWER RESISTOR, NON-INDUCTIVE, 50W, 75 OHM, 1%, TO-220 STYLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 75 ohms
- Tolerance: 1 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 4ohm 1% Non-Inductive Product overview: NH0504R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 4 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors 50watt 2ohm 1% Non-Inductive Product overview: NH0502R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 2 ohms
- Tolerance: 1 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Brass Alloy 360, 1⁄2 Hard Body , 2 W (Max.) @ 25 °C , BNC Resistor Attenuators Add series resistant to coaxial lines. 1%, 2W, non-inductive film resistor.
-
Supplier: Riedon, Inc.
Description: Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)
- Resistance Range: 0.01 to 15,000 ohms
- Tolerance: 0.01 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Precision Thick Film Axial Terminal High Voltage/High Resistance Maxi-Mox resistors are versatile with wide resistance ranges and tolerances. Non-inductive options exist with voltage handing up to 50Kv. Suitable for industrial applications requiring still more power for high
- Resistance Range: 250 to 1,000,000 ohms
- Tolerance: 0.1 to 20 +/- %
- Temperature Coefficient (TCR): 25 to 100 ±ppm/°C
- Power Rating: 2 to 12.499999999999963 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Precision Non-Inductive High Voltage High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design
- Resistance Range: 1,000 to 50,000,000,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 100 ±ppm/°C
- Power Rating: 3.8000000000000034 to 20 watts
-
Supplier: Ohmite Manufacturing Co.
Description: divider options. Standard and non-inductive options are available. Multiple termination options are available to adapt to most mounting schemes. Power rating 25-75 watts Resistance range 20K-1T Ω Tolerance as low as 0.5% TCR from 25ppm-50ppm Voltage handling up to 60KV Multiple
- Resistance Range: 1,000 to 1,000,000,000,000 ohms
- Power Rating: 25 to 74.99999999999963 watts
- Operating DC Voltage: 20,000 to 60,000 volts
- Operating Temperature: -65 to 180 C
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in precision tolerances, high
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: Trigon Components, Inc.
Description: SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size, High power capacity.
- Resistance Range: 0.1 to 50,000 ohms
- Power Rating: 5 to 10 watts
- Operating Temperature: -55 to 155 C
- Technology / Construction: Cermet
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconnects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: 75 Ohms ±1% 50W Through Hole Resistor
-
Supplier: ACCES I/O Products, Inc.
Description: 50V user-supplied voltage. If no user-supplied voltage exists, outputs are pulled up to +5VDC via 10 kilohm resistors. Environmental Operating Temperature Range: 0° to 65°C. (Optional -40°C to +80°C.) Storage Temperature Range: -20°C to +120°C. Humidity: 5% to 95% RH, non-condensing.
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature
- Resistance Range: 0.1 to 6,800 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 60.00000000000001 to 1,200 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in
- Resistance Range: 0.3 to 135 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 1,600 to 2,800 watts
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER MINI Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin
- Resistance Range: 0.005 to 1,000,000 ohms
- Current Rating: 14 to 32 amps
- Power Rating: 2 to 10 watts
- Operating DC Voltage: 500 volts
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 8.2 to 33,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 30,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: EBG RESISTORS LLC
Description: For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N.
- Resistance Range: 0.5 to 1,000,000 ohms
- Current Rating: 1,500 amps
- Power Rating: 800.000000000003 watts
- Operating DC Voltage: 5,000 volts
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal
- Resistance Range: 0.01 to 1,000,000 ohms
- Current Rating: 22 to 32 amps
- Power Rating: 5 to 25 watts
- Operating DC Voltage: 600 volts
-
Supplier: EBG RESISTORS LLC
Description: Series AXP 50 Power Resistors 50 W Power Resistor with four wire terminals The new design with its non-inductive thick film Metal Oxide Technology prevents potential problems with clearance and creepage distance from terminal to base plate by means of
- Resistance Range: 1 to 1,000,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 5 kilovolts
-
Supplier: RCD Components, Inc.
Description: RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which
- Resistance Range: 0.005 to 50,000 ohms
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 250 volts
- Dielectric Strength: 0.5 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
Vishay's LTA 50 is a 50 W, AEC-Q200 qualified thick film power resistor engineered for next-generation automotive systems. Housed in a compact TO-220 package for direct heatsink mounting, it delivers exceptional reliability and stability in harsh conditions, withstanding humidity, vibration, and (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
applications. With R-values of either 100 µOhm or 50 µOhm, it is suitable for monitoring SoC, SoH, and SoP in battery packs of heavy-duty vehicles, electric forklifts, excavators or trucks. Industrial Application: Energy Storage Systems The BSS is also in demand in (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sensors we create. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
A low-cost noise generator for masking click stimuli
Here, the output was connected across a 50 OHM non - inductive resistor .
-
Influence of hydrostatic pressure on the characteristics of discharges propagating on solid/liquid insulating interfaces under AC and DC voltages
The transient currents are measured by using a 50 ohm non - inductive resistor with convinient protective diodes and a numerical oscilloscope (Tektmnix DSA 601A).
-
EPRI-HVDC Insulator, Studies: Part II Laboratory Simulation Studies
Leakage resistor 50 ohms non - inductive 5.
-
Partial discharge measurements-frequency related considerations
… outside the safety cage in the initial version of the test circuit, (e) a 28-kohm current limiting resistor replaced a 270-kohm resistor, (f) the new current-viewing resistor is a 50 - ohm non - inductive film resistor , (g) in order to …
-
ISA IND DATA COMM - Industrial Data Communications
The cable impedance is 50 ohms and must be terminated at each end in a 50 - ohm non - inductive precision resistor .
-
Compensating power measurement phase delay error
A non - inductive nominal 50 ohm power resistor and some low loss capacitors ranging from 200 pF to 22 nF were connected in series as a load to an RF amplifier and used to test this calibration technique on the author's system …
-
Partial Discharge Measurements for a Twisted Pair of Insulated Conductors at Low Pressures -- Pulse Waveform Analysis for Argon and Helium
A 50 - ohm non - inductive current-viewing resistor was connected between the bottom electrode and ground.
-
NH-50 50 1% C02 Vishay / Dale | Mouser
Description: Wirewound Resistors - Chassis Mount 50 watt 50 ohm 1% Non - Inductive .
Indicates content that may require registration and/or purchase.