-
Supplier: PIC Wire & Cable
Description: L2201TX is a 50 ohm triaxial cable that is used in systems that are susceptible to RFI and noise-generating devices, such as radar or other systems that need to be isolated. To improve the signal-to-noise ratio and noise pick-up, this cable has an additional outer
- North American (AWG): 20 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: L8620TX is a 50 ohm triaxial cable that is used in systems that are susceptible to RFI and noise-generating devices, such as radar or other systems that need to be isolated. To improve the signal-to-noise ratio and noise pick-up, this cable has an additional outer
- North American (AWG): 21 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 150 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 12-inch Triaxial Cable Assembly
- Cable Length: 1 ft
- Product Category: Cable Assembly
-
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 60-inch Triaxial Cable Assembly
- Cable Length: 5 ft
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 48-inch Triaxial Cable Assembly.
- Cable Length: 4 ft
- Product Category: Cable Assembly
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to Blunt end 50 Ohm Triaxial cable Yellow jacket .245 O.D.; 24-inch Triaxial Cable Assembly.
- Cable Length: 2 ft
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 50 OHM, 1M, TRANSPARENT; Coaxial Cable Type:RG403; Wire Gauge:-; No. of Max Strands x Strand Size:7 x 0.102mm; Impedance:50ohm; Reel Length (Imperial):3.3ft; Reel Length (Metric):1m; External Diameter:2.85mm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 4.25MM, 50 OHM, 1M ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 36AWG, 50 OHM, PER FT; Coaxial Cable Type:-; Wire Gauge:36AWG; No. of Max Strands x Strand Size:7 x 36AWG; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:0.156"; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: TRIAXIAL CABLE, RG-58A/U, 50 OHM IMP., 20AWG (7X28), COMPUTER CABLE YELLOW
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, RG58A, 20AWG, 50 OHM, YELLOW, PER M; Cable Type:RG58A; Conductor Size AWG:20AWG; Jacket Color:Yellow; Jacket Material:PVC; No. of Max Strands x Strand Size:7 x 0.32mm; Conductor:Copper; Impedance:50ohm RoHS Compliant: Yes
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE, TRIAXIAL, 50 OHMS, M17/131-RG403
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE, TRIAXIAL, PULSE, 50 OHMS, M17/125-RG329
-
Supplier: Accuris
Description: Cables, Radio Frequency, Flexible, Triaxial, 50 OHMS, M17/131-RG403
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, TRIAXIAL, .500 INCH, 50 OHM, WATERBLOCKED, NON-WATER BLOCKED AND CROSSLINKED, LOW SMOKE
-
Supplier: TelephoneStuff.com
Description: 50 Ohm Plenum Coaxial Cable. Features: - Plenum - RoHS Compliant - Conductor: 19 AWG solid .037" silver-coated copper-covered steel - Insulation: TFE Teflon - Outer Shield: Double silver-coated copper braid - Outer Jacket: Fluorinated ethylene propylene (FEP) - Overall Cabling
- Product Category: Bulk Cable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 50
- Impedance: 50 ohms
- Cable Length: 0.36089258333333335 ft
- Product Category: Cable Assembly
- Features: Female-Female, Other
-
Supplier: Carlisle Interconnect Technologies
Description: Key Features Half the diameter of RG cables Up to 75% lighter than MIL-C-17 standard cables Small bend radii - increased flexibility for routing during installation Superior protection from EMI/RFI interference Meets or exceeds FAR Part 25 Burn/Smoke requirements Meets and exceeds
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil / Copper Tape
- Product Category: Bulk Cable
- Standards / Certifications: MIL-SPEC
-
Supplier: PIC Wire & Cable
Description: S22089 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S22089 features a multi-layered shielding that combines conventional shields with an inner braid woven of flat strip of
- North American (AWG): 10 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: S67163 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S67163 features a multi-layered shielding that combines conventional shields with an inner braid woven of flat strip of
- North American (AWG): 15 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
-
Supplier: DigiKey
Description: Triaxial Cable 22 AWG 50.0' (15.24m) 75 Ohms
- North American (AWG): 22 AWG
- Cable Length: 50 ft
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Pasternack
Description: Radio frequency assembly 75 Ohm N female to 75 Ohm N female cable 50 cm length using 75 Ohm RG11 coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack
- Impedance: 75 ohms
- Cable Length: 1.6404208333333334 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Pasternack
Description: Radio frequency assembly 75 Ohm BNC male to unterminated lead cable using 75 Ohm RG187 coax in 50 CM from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect solutions. Pasternack coaxial
- Impedance: 75 ohms
- Features: BNC, RF
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, POLYETHYLENE, 19AWG SOLID, RG TYPE 223/U, 50 OHMS
-
Supplier: Pasternack
Description: Radio frequency assembly 75 Ohm RCA male to 75 Ohm RCA female bulkhead cable 50 cm length using 75 Ohm PE-B159-RD red coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect
- Impedance: 75 ohms
- Cable Length: 1.6404208333333334 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Pasternack
Description: Radio frequency assembly 75 Ohm RCA male to 75 Ohm RCA female bulkhead cable 50 cm length using 75 Ohm PE-B159-YW yellow coax from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect
- Impedance: 75 ohms
- Cable Length: 1.6404208333333334 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: MPF Products, INC.
Description: Coaxial Cable Assembly, In-Vacuum, MHV Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 39″ Length In-Vacuum Coaxial Connector/Cable Assembly, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 3.25 ft
- Product Category: Cable Assembly
-
Supplier: MPF Products, INC.
Description: Coaxial Cable Assembly, In-Vacuum, SMA Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length In-Vacuum Coaxial Connector/Cable Assembly, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
- Product Category: Cable Assembly
-
Supplier: Black Box
Description: Constructed to withstand the elements. Eliminate jumper cables. If you link 400-Style Cable anywhere you use high-performance, low-loss coax cable: for cellular, PCS, paging, 2-way radios, and almost any wireless application.
- Impedance: 50 ohms
- Operating Temperature: -40 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: MPF Products, INC.
Description: Coaxial Cable Assembly, In-Vacuum, Grounded Shield MHV Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 39″ Length In-Vacuum Coaxial Connector/Cable Assembly, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 3.25 ft
- Product Category: Cable Assembly
-
Supplier: MPF Products, INC.
Description: Coaxial Cable Assembly, In-Vacuum, Floating Shield SMA Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length In-Vacuum Coaxial Connector/Cable Assembly, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
- Product Category: Cable Assembly
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 50
- Operating Temperature: -50 to 165 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: This Twin BNC Cable Series accommodates the need for low level signal patching and balanced line applications found in many test situations. Fittings have polarized, stepped keyways that look like, but do not mate with traditional BNC coaxial connectors. These Twin BNC connectors are
- Cable Length: 5 ft
- Features: BNC, Male-Male
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 50ft Amphenol CO-058BNCX200-050 Cables Direct from the Factory at Cables on Demand. RG58 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF
- Operating Temperature: -40 to 85 C
- Cable Length: 50 ft
- Features: BNC, DIN / Mini-DIN, Male-Male, Patch Cable / Cord, RF
- Cable Shielding: Braid
Find Suppliers by Category Top
Featured Products Top
-
Elevate Your Connectivity with PICMates 50 Ohm RF Cables In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
In 2009, the aviation industry committed to an average improvement in fuel efficiency of 1.5% annually through 2020. In order to help our customers achieve the requirements, PIC Wire & Cable® has continually developed lighter-weight components (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Our 75-ohm coaxial and triaxial video cables are specifically designed and manufactured for reliable performance in aircraft systems and other harsh environments involving high temperatures, strong EMI (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
. RFMates 50-Ohm Coaxial, Triaxial, and Ultralite Coax Cable VideoMates 75-Ohm Coaxial & Triaxial Cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
UH25107 is a 50 ohm RF aerospace cable that is highly shielded, light and flexible. The cable’s sophisticated design yields low loss characteristics that make it a robust solution for systems requiring a low dB loss budget for antenna runs, like SATCOM and Iridium systems. In addition, it (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
assemblies meet FAA, ARINC, and industry specifications, ensuring compliance and performance. Product Offerings RF Cables - Coax & Triax: 50 Ohm & 75 Ohm (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
-48.0-SMS is a dependable SMA male to SMA male RF coaxial cable assembly for users who need a 48 inch, 50 ohm, high-frequency interconnect solution. With Lab-Flex 200 cable construction, SMA straight plug connectors, and frequency (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
In vivo phosphorus NMR spectroscopy of skin using a crossover surface coil
A X/4 wavelengthline at the phosphorusfrequency, used asa frequency-dependent impedance, was constructed using the outer two braids of Belden 9222 (RG-58 A / U 50 Ohm ) triaxial cable .
-
Improvements to partial discharge screening test for stator bars and coils
Long 50 ohm triaxial cable .
-
Short-Circuit Testing of Medium Power Transformers by Southern California Edison Company Part II - Low Voltage Impulse Measurements
The disks are equipped with terminal boxes to house the 50 ohm resistors that terminate the triaxial cables in their charac- teristic impedance.
Indicates content that may require registration and/or purchase.