-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 120.00000000000001 microF
- DC Rated Voltage Range (WVDC): 550 volts
- AC Rated Voltage (WVAC): 550 volts
- Operating Temperature: -25 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 82UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 82 microF
- DC Rated Voltage Range (WVDC): 550 volts
- AC Rated Voltage (WVAC): 550 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 550 volts
- AC Rated Voltage (WVAC): 550 volts
- Operating Temperature: -25 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 550V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 550V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 550 volts
- AC Rated Voltage (WVAC): 550 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: ±20% 950mA@120Hz 10mm 550V 220uF Plugin,D35xL50mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: Lingto Electronic Limited
Description: CAP ARRAY 5UF/50UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 50.00000000000001 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Allied Electronics, Inc.
Description: the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
-
Supplier: Newark, An Avnet Company
Description: .550UF 440V
-
Supplier: Newark, An Avnet Company
Description: 1200PF 550V
-
Supplier: Newark, An Avnet Company
Description: 8200PF 550V
-
Supplier: Newark, An Avnet Company
Description: 2200PF 550V
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 100UF 20% 50V SMD
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 5,500 volts
- Current Rating: 75 amps
- Rated Breaking Capacity: 65,000 amps
- Operating Temperature: 80 C
-
Description: CAP ALUM 120UF 20% 550V SNAP
- Capacitance Range: 120.00000000000001 microF
- DC Rated Voltage Range (WVDC): 550 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 2400µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 191mOhm @ 100Hz 20000 Hrs @ 85°C
- Capacitance Range: 2,400 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- ESR: 191 milliohms
-
Supplier: Win Source Electronics
Description: Leakage Current: 3.3 mA ESR (Equivalent Series Resistance): 302 mΩ Ripple Current: 7.8 A Dielectric Material: Aluminium Height: 115 mm Diameter: 51 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status:
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 550 volts
- AC Rated Voltage (WVAC): 550 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.6-4.5PF 500V
- Capacitance Range: 0.0000006 to 0.0000045 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Capacitance Type: Variable
-
Supplier: ODG (Origin Data Global)
Description: KYOCERA AVX NEW ULTRA-BROADBAND
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Richardson RFPD
Description: The Kyocera AVX 550L Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16 KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Snap In 550V 1300uF 20% 18000Hrs
-
Supplier: Win Source Electronics
Description: Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) Dielectric Material: Polypropylene (PP), Metallized ESR: 2.9 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -45°C to 85°C Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm) Popularity: Medium Fake Threat In the Open
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 700 volts
- AC Rated Voltage (WVAC): 230 volts
-
Supplier: Littelfuse, Inc.
Description: Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14,
- Maximum AC RMS Voltage: 1,001 volts
- Maximum Clamping Voltage: 550 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14,
- Maximum AC RMS Voltage: 1,001 volts
- Maximum Clamping Voltage: 550 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14,
- Maximum AC RMS Voltage: 1,001 volts
- Maximum Clamping Voltage: 550 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1044099-ALC10A331EE550 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ALC10 Package: Bulk Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 25 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 550 V Lead
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 550 volts
- AC Rated Voltage (WVAC): 550 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349701-T550B107K060AH4251 Category: Capacitors - Tantalum - Polymer Capacitors Series: T550 Type: Hermetically Sealed Features: General Purpose Package: Tray Size / Dimension: 0.281" Dia x 0.641" L (7.14mm x 16.28mm) Standard Package: 20 Capacitance: 100 µF
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 60 volts
- AC Rated Voltage (WVAC): 60 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: PCB Mount Power Film Capacitors Type BLC series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today's inverter designs for medium power
- Capacitance Range: 55.00000000000001 microF
- DC Rated Voltage Range (WVDC): 700 volts
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 50/7.5uFD, 440VAC, Round,
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polypropylene Board Mount DC Link Capacitors 55µF 700V
- Capacitance Range: 55.00000000000001 microF
- DC Rated Voltage Range (WVDC): 700 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Box
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 700 volts
- Operating Temperature: -45 to 85 C
-
Supplier: Utmel Electronic Limited
Description: CAP ALUM 550UF 250V SCREW
- Capacitance Range: 550.0000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 C
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 3,400 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 550 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Littelfuse, Inc.
Description: Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14,
- Maximum AC RMS Voltage: 1,001 volts
- Maximum Clamping Voltage: 550 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Screw Terminal 9000uF 250V -10%+50%
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ratings up to 1300V DC and 550V AC, this capacitor is an excellent choice for a wide range of industrial applications, from power supply systems to general-purpose use. Key Features: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
- AC: 250V to 550V Tolerance: ±5% (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.